- RoHS
- Manufacturer
- Manufacturer Part Number
- Series
- Function
- Customs tariff number
- Design
- EAN
- Manufacturer ID
- Medium
- Medium temperature
- Protection class
Attribute column
Manufacturer
TURCK Flow Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Ambient temperature | Approvals | Bar length (L1) | Current output | Customs tariff number | Detection type | EAN | eCl@ss-Code (V5.1.4) | Immersion depth L | Manufacturer | Manufacturer ID | Manufacturer Part Number | Medium | Medium temperature | Process connection | Protection class | RoHS | Sensor material | Voltage output | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Function | Failure Rate | Design | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | 381 g | -40…+80 °C | CE, cULus | 45 mm | 4…20 mA | 90261029000 | - | 4047101559248 | 27273190 -/- Flow meter (not classified) | 16.9 mm | - | 100030872 | - | liquids | -25…+85 °C | G 1/2″ male thread | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | With display (integrated probe) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 288 g | -40…+80 °C | CE, cULus | 45 mm | - | 90261029000 | - | 4047101559156 | 27273190 -/- Flow meter (not classified) | - | - | 100030864 | - | liquids | -25…+85 °C | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | With display (integrated probe) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 358 g | -40…+80 °C | CE, cULus | 45 mm | - | 90261029000 | - | 4047101559163 | 27273190 -/- Flow meter (not classified) | 16.9 mm | - | 100030866 | - | liquids | -25…+85 °C | G 1/4'''' male thread | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | With display (integrated probe) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 369 g | -40…+80 °C | CE, cULus | 45 mm | - | 90261029000 | - | 4047101446661 | 27273190 -/- Flow meter (not classified) | 16.9 mm | - | 100001008 | - | liquids | -25…+85 °C | G 1/4'''' male thread | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | With display (integrated probe) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 385 g | -40…+80 °C | CE, cULus | 81 mm | - | 90261029000 | - | 4047101540628 | 27273190 -/- Flow meter (not classified) | 52.9 mm | - | 100028426 | - | liquids | -25…+85 °C | G 1/2″ male thread | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | With display (integrated probe) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 382 g | -40…+80 °C | CE, cULus | 45 mm | - | 90261029000 | - | 4047101559170 | 27273190 -/- Flow meter (not classified) | 16.9 mm | - | 100030867 | - | liquids | -25…+85 °C | G 1/2″ male thread | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | With display (integrated probe) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 390 g | -40…+80 °C | CE, cULus | 81 mm | - | 90261021000 | - | 4047101661095 | 27273190 -/- Flow meter (not classified) | 52.9 mm | - | 100049513 | - | liquids | -25…+85 °C | G 1/2″ male thread | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | With display (integrated probe) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 396 g | -40…+80 °C | CE, cULus | 93 mm | - | 90261029000 | - | 4047101446722 | 27273190 -/- Flow meter (not classified) | 64.9 mm | - | 100001014 | - | liquids | -25…+85 °C | G 1/2″ male thread | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | With display (integrated probe) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 377 g | -40…+80 °C | CE, cULus | 45 mm | - | 90261029000 | - | 4047101559194 | 27273190 -/- Flow meter (not classified) | 16.9 mm | - | 100030869 | - | liquids | -25…+85 °C | 1/2″ NPT male thread | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | With display (integrated probe) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 378 g | -40…+80 °C | CE, cULus | 45 mm | 4…20 mA | 90261029000 | - | 4047101559255 | 27273190 -/- Flow meter (not classified) | 16.9 mm | - | 100030875 | - | liquids | -25…+85 °C | 1/2″ NPT male thread | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | With display (integrated probe) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 176 g | - | ATEX II 1 G, ATEX II 2 G, ATEX II 1 D | - | - | 90268020000 | Calorimetric | 4047101173123 | 27273190 -/- Flow meter (not classified) | - | - | 6870348 | - | gases | -20…+60 °C | G 1/2” long version | IP67 | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | Immersion | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 610 g | - | - | - | - | 90261029000 | Calorimetric | 4047101175707 | 27273190 -/- Flow meter (not classified) | - | - | 6871045 | - | liquids | -20…+80 °C | 1/2″ NPT | IP67 | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | Immersion | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 664 g | 0…+60 °C | - | - | 4…20 mA | 90261021000 | Calorimetric | 4047101171730 | 27200403 -/- Flow meter (mass, thermal) | - | - | 6870042 | - | liquids | -10…+90 °C | Compression fittings for pipes Ø 10 × 1 (EN10305-1) | IP65 | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | Flow rate measurement | - | Inline | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 557 g | 0…+60 °C | - | - | - | 90261021000 | Calorimetric | 4047101437850 | 27200403 -/- Flow meter (mass, thermal) | - | - | 100000373 | - | liquids | -10…+90 °C | 3/4″ Swagelok | IP65 | - | Stainless steel | 0…10 V | - | - | - | - | - | - | - | - | - | - | - | Flow rate measurement | - | Inline | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T8.5805.124T.10000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | K182209 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8.0000.6741.0015 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | 18 kOhms | Metal Film | 0.5W, 1/2W | - | -- | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() WK-R16 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | ACH580-BCR-143A-2+B058+E213+K475 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT010R-13-LI3-H1131 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |