- RoHS
- Manufacturer
- Manufacturer Part Number
- Series
- Function
- Customs tariff number
- Design
- EAN
- Manufacturer ID
- Medium
- Medium temperature
- Protection class
Attribute column
Manufacturer
TURCK Flow Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Actuator Material | Surface Mount Land Size | Device Type | ECCN | ElectricalLife | Harmonized Code | Itar Registered | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Number of I/Os | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Color | Applications | Capacitance | Voltage - Supply | Ingress Protection | Supply Voltage | Current Rating | Base Part Number | Termination Style | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Polarization | Impedance | Ripple Current @ Low Frequency | Illumination | Bushing Thread | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Output Signal | Input Signal | Features | Height Seated (Max) | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 484-BGA | 484-FBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | 283 | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® III | - | - | Active | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | EP3C120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 119088 | 3981312 | 7443 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5.2400.1211.1000 TURCK | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Liquid Media | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FS100 | - | - | - | - | - | - | - | - | - | 17 → 33 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Liquid Media | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FS100 | - | - | - | - | - | - | - | - | - | 17 → 33 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | - | - | -- | 5000 Hrs @ 105°C | - | - | - | - | 16V | - | -40°C ~ 105°C | Bulk | 058 PLL-SI | 0.984 Dia (25.00mm) | ±20% | Active | -- | - | General Purpose | 15000µF | - | - | - | - | - | - | - | 32 mOhm @ 100Hz | - | - | 0.394 (10.00mm) | - | - | - | Polar | 24 mOhms | 4.55A @ 100Hz | - | - | - | - | - | - | - | - | 2.047 (52.00mm) | - | -- | ||
![]() RBVA-M5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 6901059 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCS-M18-AN8X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T8.5000.7354.1000 TURCK | In Stock | - | - | Through Hole, Right Angle, Vertical | - | - | - | Brass, Nickel Plated | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | Non-Compliant | - | 28V | -30°C ~ 85°C | Bulk | Gemini A | - | - | Active | - | - | - | - | - | -- | - | 5A (AC/DC) | - | PC Pin | Standard Round | - | SPDT | On-Off-On | - | -- | -- | -- | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | - | 12.19mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Unavailable | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THW-6-TRI3/4-A4-L100 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-0000-6741-0002 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA2E-Q21 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | A0849 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPN1-AP6-ARN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | A0624 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10-30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | PNP | - | - | - | - | ||
![]() SPT1-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T8.M3678.53C4.2111 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | K181772 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |