- Manufacturer ID
- Ambient temperature
- Construction size
- Design
- Protection class
- eCl@ss-Code (V5.1.4)
- Mounting
- SwitchingFrequency
- Rated switching distance
- Customs tariff number
- EAN
- Weight
Attribute column
Manufacturer
TURCK Multifunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Cable length (L) | Construction size | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Inside ring diameter D | Manufacturer ID | Mounting | Protection class | Rated switching distance | SwitchingFrequency | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 36 g | -25…+70 °C | - | - | M12 x 1 | - | 85365019900 | 4047101447347 | 27270802 -/- Indcutive distance sensor | - | 100001075 | Flush | IP67 | - | - | 0…10 V | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 51 g | -25…+70 °C | - | - | M18 x 1 | - | 85365019900 | 4047101447361 | 27270802 -/- Indcutive distance sensor | - | 100001077 | Flush | IP67 | - | - | 0…10 V | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 68 g | -25…+70 °C | - | - | 68 x 40 x 20 mm, Q20 | - | 85365019900 | 4047101308228 | 27270101 -/- Inductive proximity switch | 30.1 mm | 1407503 | - | IP65 | - | 0.0080 kHz | - | Ring sensor | ||
Tiny WHSL | In Stock | - | Datasheet | 46 g | -25…+70 °C | - | - | M12 x 1 | - | 85365019900 | 4047101520460 | 27270101 -/- Inductive proximity switch | - | 100016606 | Flush | IP67 | 4 mm | 0.10 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 53 g | -40…+100 °C | - | - | M18 x 1 | - | 85365019900 | 4047101354195 | 27270101 -/- Inductive proximity switch | - | 1635002 | Flush | IP68/IP69K | 8 mm | 1.50 kHz | - | Threaded barrel | ||
![]() NI5-M08E-AP6X-V1131 turck | In Stock | - | Datasheet | 19 g | -25…+70 °C | - | - | M8 x 1 | - | 85365019900 | 4047101412628 | 27270101 -/- Inductive proximity switch | - | 4603005 | Non-flush | IP67 | 5 mm | 2.80 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 55 g | -40…+100 °C | - | - | M18 x 1 | - | 85365019900 | 4047101415056 | 27270101 -/- Inductive proximity switch | - | 1634979 | Non-flush | IP68/IP69K | 15 mm | 1.0 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 148 g | -25…+70 °C | ATEX II 3 D, ATEX II 3 G | - | 62 x 60 x 35.4 mm, DSU35 | - | 85365080900 | 4047101076042 | 27270101 -/- Inductive proximity switch | - | 1569911 | Non-flush | IP67 | 4 mm | 0.050 kHz | - | Dual sensor for valve monitoring | ||
Tiny WHSL | In Stock | - | Datasheet | 131 g | -40…+100 °C | - | - | M30 x 1.5 | - | 85365019900 | 4047101440850 | 27270101 -/- Inductive proximity switch | - | 100000617 | Flush | IP68/IP69K | 15 mm | 0.750 kHz | - | Threaded barrel | ||
![]() BI4U-M12E-VP6X turck | In Stock | - | Datasheet | 117 g | -30…+85 °C | - | 2.0 m | M12 x 1 | - | 85365019900 | 4047101440874 | 27270101 -/- Inductive proximity switch | - | 100000619 | Flush | IP68 | 4 mm | 3.0 kHz | - | Threaded barrel | ||
![]() BI2-M08-VP6X-H1341 turck | In Stock | - | Datasheet | 18 g | -25…+70 °C | - | - | M8 x 1 | - | 85365019900 | 4047101412062 | 27270101 -/- Inductive proximity switch | - | 4602811 | Flush | IP67 | 2 mm | 2.80 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 42 g | -30…+85 °C | - | - | M12 x 1 | - | 85365019900 | 4047101441116 | 27270101 -/- Inductive proximity switch | - | 100000637 | Flush | IP68 | 4 mm | 3.0 kHz | - | Threaded barrel | ||
![]() NI3-EG05F-AP6X turck | In Stock | - | Datasheet | 40.824 g | -25…+80 °C | - | 2.0 m | M5 x 0.5 | - | 85365019900 | 4047101453072 | 27270101 -/- Inductive proximity switch | - | 100001784 | Non-flush | IP67 | 3 mm | 1.20 kHz | - | Threaded barrel | ||
![]() NI3-EG05F-AN6X turck | In Stock | - | Datasheet | 37 g | -25…+80 °C | - | 2.0 m | M5 x 0.5 | - | 85365019900 | 4047101461497 | 27270101 -/- Inductive proximity switch | - | 100002321 | Non-flush | IP67 | 3 mm | 1.20 kHz | - | Threaded barrel | ||
![]() NI4-DS20-2Y1X2-H1146 turck | In Stock | - | Datasheet | 63 g | -25…+70 °C | ATEX II 1 G, ATEX II 2 G, ATEX II 3 G, ATEX II 1 D, ATEX II 2 D, ATEX II 3 D, SIL2, PLc | - | 42 x 45 x 20 mm, DS20 | - | 85365019900 | 4047101199734 | 27270101 -/- Inductive proximity switch | - | 1050012 | Non-flush | IP67 | 4 mm | 0.050 kHz | - | Dual sensor for valve monitoring | ||
Tiny WHSL | In Stock | - | Datasheet | 47 g | -25…+70 °C | - | - | M18 x 1 | - | 85365019900 | 4047101447378 | 27270802 -/- Indcutive distance sensor | - | 100001078 | Non-flush | IP67 | - | - | 0…10 V | Threaded barrel | ||
![]() NI15U-M18M-VP6X turck | In Stock | - | Datasheet | 130 g | -30…+85 °C | - | 2.0 m | M18 x 1 | - | 85365019900 | 4047101441024 | 27270101 -/- Inductive proximity switch | - | 100000628 | Non-flush | IP68 | 15 mm | 1.0 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 123 g | -40…+100 °C | - | - | M30 x 1.5 | - | 85365019900 | 4047101436242 | 27270101 -/- Inductive proximity switch | - | 100000266 | Flush | IP68/IP69K | 15 mm | 1.0 kHz | - | Threaded barrel | ||
![]() NI15-EM30-LIU 7M turck | In Stock | - | Datasheet | 405 g | -25…+70 °C | - | 7.0 m | M30 x 1.5 | 0…20 mA | 85365019900 | 4047101386622 | 27270802 -/- Indcutive distance sensor | - | 1535608 | Non-flush | IP67 | 15 mm | - | 0…10 V | Threaded barrel | ||
![]() NI3-EH04F-AP6X turck | In Stock | - | Datasheet | 36.288 g | -25…+80 °C | - | - | Ø 4 mm | - | 85365019900 | 4047101453089 | 27270101 -/- Inductive proximity switch | - | 100001785 | Non-flush | IP67 | 3 mm | 1.20 kHz | - | Smooth barrel |