- Manufacturer ID
- Ambient temperature
- Construction size
- Design
- Protection class
- eCl@ss-Code (V5.1.4)
- Mounting
- SwitchingFrequency
- Rated switching distance
- Customs tariff number
- EAN
- Weight
Attribute column
Manufacturer
TURCK Multifunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Cable length (L) | Construction size | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Manufacturer ID | Mounting | Protection class | Rated switching distance | SwitchingFrequency | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 36 g | -40…+100 °C | ATEX II 3 D, ATEX II 3 G | - | M12 x 1 | 85365019900 | 4047101129205 | 27270101 -/- Inductive proximity switch | 1634857 | Non-flush | IP68/IP69K | 10 mm | 1.50 kHz | - | Threaded barrel | ||
![]() NI40-CP80-Y1/S97 turck | In Stock | - | Datasheet | 370 g | -40…+70 °C | ATEX II 2 G, ATEX II 3 G, ATEX II 1 D, ATEX II 2 D, ATEX II 3 D, SIL2, PLc | - | 80 x 80 x 41 mm, CP80 | 85365019900 | 4047101063103 | 27270101 -/- Inductive proximity switch | 1040010 | Non-flush | IP67 | 40 mm | 0.10 kHz | - | Rectangular | ||
![]() BI2-Q4.7-AP6X 7M turck | In Stock | - | Datasheet | 85 g | 0…+85 °C | - | 7.0 m | 16 x 8 x 4.7 mm, Q4.7 | 85365019900 | 4047101502299 | 27270101 -/- Inductive proximity switch | 100004647 | Flush | IP67 | 2 mm | 1.0 kHz | - | Rectangular | ||
![]() NI3-EG08K-Y1 7M turck | In Stock | - | - | 158 g | -25…+70 °C | ATEX II 1 G, ATEX II 2 G, ATEX II 3 G, ATEX II 1 D, ATEX II 2 D, ATEX II 3 D, SIL2, PLc | 7.0 m | M8 x 1 | 85365019900 | 4047101144437 | 27270101 -/- Inductive proximity switch | 1003707 | Non-flush | IP67 | 3 mm | 5.0 kHz | - | Threaded barrel | ||
![]() BI1-EH04-AP6X/S1367 turck | In Stock | - | Datasheet | 26 g | -25…+70 °C | - | 2.0 m | Ø 4 mm | 85365019900 | 4047101515749 | 27270101 -/- Inductive proximity switch | 100013730 | Flush | IP67 | 1 mm | 3.0 kHz | - | Smooth barrel | ||
![]() NI4-DSU26TC-2Y1X2 turck | In Stock | - | Datasheet | 170 g | -25…+70 °C | ATEX II 2 G, ATEX II 3 G, ATEX II 1 D, ATEX II 2 D, ATEX II 3 D, SIL2, PLc | - | 68 x 60 x 35.4 mm, DSU26 | 85365019900 | 4047101063929 | 27270101 -/- Inductive proximity switch | 1051005 | Non-flush | IP67 | 4 mm | 0.050 kHz | - | Dual sensor for valve monitoring | ||
![]() NI5-M08-VP6X-V1141 turck | In Stock | - | Datasheet | 18 g | -25…+70 °C | - | - | M8 x 1 | 85365019900 | 4047101412390 | 27270101 -/- Inductive proximity switch | 4603043 | Non-flush | IP67 | 5 mm | 2.80 kHz | - | Threaded barrel | ||
![]() BI8U-M18M-VN6X-H1141 turck | In Stock | - | Datasheet | 52 g | -30…+85 °C | - | - | M18 x 1 | 85365019900 | 4047101483413 | 27270101 -/- Inductive proximity switch | 100003666 | Flush | IP68 | 8 mm | 1.50 kHz | - | Threaded barrel | ||
![]() BI6U-M12-VP6X turck | In Stock | - | Datasheet | 118 g | -25…+70 °C | - | 2.0 m | M12 x 1 | 85365019900 | 4047101331936 | 27270101 -/- Inductive proximity switch | 1644803 | Flush | IP68 | 6 mm | 2.0 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 46 g | -25…+70 °C | - | 2.0 m | M8 x 1 | 85365019900 | 4047101529005 | 27270101 -/- Inductive proximity switch | 100021798 | Flush | IP67 | 1.5 mm | 3.0 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 13 g | -25…+70 °C | - | - | M8 x 1 | 85365019900 | 4047101515787 | 27270101 -/- Inductive proximity switch | 100013737 | Flush | IP67 | 2 mm | 3.0 kHz | - | Threaded barrel | ||
![]() BI4U-S18-AP6X/S1132 turck | In Stock | - | Datasheet | 107 g | -25…+100 °C | - | 2.0 m | M18 x 1 | 85365019900 | 4047101129861 | 27270101 -/- Inductive proximity switch | 1634932 | Flush | IP68 | 4 mm | 2.50 kHz | - | Threaded barrel | ||
![]() BI1-EG05-AP6X/S1367 turck | In Stock | - | Datasheet | 29 g | -25…+70 °C | - | 2.0 m | M5 x 0.5 | 85365019900 | 4047101515763 | 27270101 -/- Inductive proximity switch | 100013734 | Flush | IP67 | 1 mm | 3.0 kHz | - | Threaded barrel | ||
![]() BI5U-M18M-VP4X turck | In Stock | - | Datasheet | 140 g | -30…+85 °C | - | 2.0 m | M18 x 1 | 85365080900 | 4047101125085 | 27270101 -/- Inductive proximity switch | 1581201 | Flush | IP68 | 5 mm | 1.50 kHz | - | Threaded barrel | ||
![]() NI5-K11K-AP6X turck | In Stock | - | Datasheet | 96 g | -25…+70 °C | - | 2.0 m | Ø 11 mm | 85365019900 | 4047101083569 | 27270101 -/- Inductive proximity switch | 1668302 | Non-flush | IP67 | 5 mm | 1.50 kHz | - | Smooth barrel | ||
![]() BI15U-M30-VP6X turck | In Stock | - | Datasheet | 223 g | -30…+85 °C | - | 2.0 m | M30 x 1.5 | 85365019900 | 4047101441048 | 27270101 -/- Inductive proximity switch | 100000630 | Flush | IP68 | 15 mm | 1.0 kHz | - | Threaded barrel | ||
![]() DNI30U-K40SR-AP4X2 turck | In Stock | - | Datasheet | 168 g | -30…+85 °C | - | - | Ø 40 mm | 85365080900 | 4047101069686 | 27270101 -/- Inductive proximity switch | 1500202 | Non-flush | IP67 | 30 mm | - | - | Smooth barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 61 g | -25…+70 °C | - | - | M18 x 1 | 85365019900 | 4047101268157 | 27270101 -/- Inductive proximity switch | 4614709 | Non-flush | IP68/IP69K | 20 mm | 0.20 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 8 g | -25…+70 °C | - | - | M5 x 0.5 | 85365019900 | 4047101515855 | 27270101 -/- Inductive proximity switch | 100013744 | Flush | IP67 | 1 mm | 3.0 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 129 g | -25…+70 °C | - | - | M30 x 1.5 | 85365019900 | 4047101447392 | 27270802 -/- Indcutive distance sensor | 100001080 | Non-flush | IP67 | - | - | 0…10 V | Threaded barrel |