- Manufacturer ID
- Ambient temperature
- Construction size
- Design
- Protection class
- eCl@ss-Code (V5.1.4)
- Mounting
- SwitchingFrequency
- Rated switching distance
- Customs tariff number
- EAN
- Weight
Attribute column
Manufacturer
TURCK Multifunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Cable length (L) | Construction size | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Inside ring diameter D | Manufacturer ID | Mounting | Protection class | Rated switching distance | SwitchingFrequency | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 53 g | -40…+100 °C | ATEX II 3 D, ATEX II 3 G | - | M18 x 1 | - | 85365019900 | 4047101129229 | 27270101 -/- Inductive proximity switch | - | 1634859 | Non-flush | IP68/IP69K | 15 mm | 1.50 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 34 g | -40…+100 °C | - | - | M12 x 1 | - | 85365019900 | 4047101441086 | 27270101 -/- Inductive proximity switch | - | 100000634 | Non-flush | IP68/IP69K | 10 mm | 1.0 kHz | - | Threaded barrel | ||
![]() BI3-M08E-AP6X-V1131 turck | In Stock | - | Datasheet | 17 g | -25…+70 °C | - | - | M8 x 1 | - | 85365019900 | 4047101403503 | 27270101 -/- Inductive proximity switch | - | 4602916 | Flush | IP67 | 3 mm | 2.80 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 117 g | -30…+85 °C | ATEX II 3 D, ATEX II 3 G | - | 65 x 40 x 40 mm, CK40 | - | 85365080900 | 4047101071016 | 27270101 -/- Inductive proximity switch | - | 1514120 | Non-flush | IP68 | 50 mm | 0.250 kHz | - | Rectangular | ||
![]() BI6U-M12-VP6X-H1141 turck | In Stock | - | Datasheet | 33 g | -25…+70 °C | - | - | M12 x 1 | - | 85365019900 | 4047101331950 | 27270101 -/- Inductive proximity switch | - | 1644805 | Flush | IP68 | 6 mm | 2.0 kHz | - | Threaded barrel | ||
![]() BI20U-M30-VP6X-H1141 turck | In Stock | - | Datasheet | 126 g | -25…+70 °C | - | - | M30 x 1.5 | - | 85365019900 | 4047101391398 | 27270101 -/- Inductive proximity switch | - | 1644884 | Flush | IP68 | 20 mm | 1.0 kHz | - | Threaded barrel | ||
![]() NI30-Q130WD-ADZ30X2 turck | In Stock | - | Datasheet | 1 g | -30…+85 °C | - | 2.0 m | 130 x 57 x 40 mm, Q130 | - | 85365080900 | 4047101539097 | 27270101 -/- Inductive proximity switch | - | 100027541 | Non-flush | IP68/IP69K | 30 mm | 0.020 kHz | - | Rectangular | ||
![]() BI2-EG08K-AP6X/S1367 turck | In Stock | - | Datasheet | 54 g | -25…+70 °C | - | 2.0 m | M8 x 1 | - | 85365019900 | 4047101515794 | 27270101 -/- Inductive proximity switch | - | 100013738 | Flush | IP67 | 2 mm | 3.0 kHz | - | Threaded barrel | ||
![]() S32SR-VP44X-H1141 turck | In Stock | - | Datasheet | 317 g | -25…+70 °C | - | - | 74 x 100 x 32 mm, S32 | - | 85365019900 | 4047101199901 | 27270101 -/- Inductive proximity switch | - | 1440014 | - | IP65 | - | 0.0080 kHz | - | Ring amplifier | ||
![]() NI3-EH6.5-AN6X/S1367 turck | In Stock | - | Datasheet | 36 g | -25…+70 °C | - | 2.0 m | Ø 6.5 mm | - | 85365019900 | 4047101529036 | 27270101 -/- Inductive proximity switch | - | 100021801 | Non-flush | IP67 | 3 mm | 3.0 kHz | - | Smooth barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 375 g | -25…+100 °C | - | - | 80 x 80 x 41 mm, CP80 | - | 85365080900 | 4047101093384 | 27270101 -/- Inductive proximity switch | - | 4229000 | Non-flush | IP67 | 50 mm | 0.020 kHz | - | Rectangular | ||
Tiny WHSL | In Stock | - | Datasheet | 47.627 g | -25…+70 °C | - | 0.50 m | 32 x 20 x 8 mm, Q08 | - | 85365019900 | 4047101497328 | 27270101 -/- Inductive proximity switch | - | 1662087 | Flush | IP68 | 8 mm | 0.250 kHz | - | Rectangular | ||
Tiny WHSL | In Stock | - | Datasheet | 139 g | -25…+70 °C | - | - | M30 x 1.5 | - | 85365019900 | 4047101268249 | 27270101 -/- Inductive proximity switch | - | 4614718 | Flush | IP68/IP69K | 20 mm | 0.10 kHz | - | Threaded barrel | ||
![]() BI8U-Q08-AP6X2 7M turck | In Stock | - | Datasheet | 91 g | -25…+70 °C | - | 7.0 m | 32 x 20 x 8 mm, Q08 | - | 85365019900 | 4047101148664 | 27270101 -/- Inductive proximity switch | - | 1662011 | Flush | IP68 | 8 mm | 0.250 kHz | - | Rectangular | ||
Tiny WHSL | In Stock | - | Datasheet | 80 g | -25…+70 °C | - | - | 60 x 35 x 30 mm, W30S | - | 85365019900 | 4047101068498 | 27270101 -/- Inductive proximity switch | 20.1 mm | 1403231 | - | IP67 | - | 0.0080 kHz | - | Ring sensor | ||
![]() SI5-K09-Y1 10M turck | In Stock | - | - | 125 g | -25…+70 °C | ATEX II 2 G, ATEX II 3 G, ATEX II 1 D, ATEX II 2 D, ATEX II 3 D, SIL2, PLc | 10.0 m | 20 x 9 x 13.5 mm, K09 | - | 85365019900 | 4047101538892 | 27270101 -/- Inductive proximity switch | - | 100027380 | - | IP67 | - | 5.0 kHz | - | Slot sensor | ||
![]() BI2-M12-LIU turck | In Stock | - | Datasheet | 115 g | -25…+70 °C | - | 2.0 m | M12 x 1 | 0…20 mA | 85365019900 | 4047101072150 | 27270802 -/- Indcutive distance sensor | - | 1535534 | Flush | IP67 | - | - | 0…10 V | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 27.215 g | -25…+70 °C | - | 0.20 m | 32 x 20 x 8 mm, Q08 | - | 85365019900 | 4047101326642 | 27270101 -/- Inductive proximity switch | - | 1662083 | Flush | IP68 | 8 mm | 0.250 kHz | - | Rectangular | ||
![]() BI2-EG08-AP6X/S1367 turck | In Stock | - | Datasheet | 55 g | -25…+70 °C | - | 2.0 m | M8 x 1 | - | 85365019900 | 4047101515756 | 27270101 -/- Inductive proximity switch | - | 100013733 | Flush | IP67 | 2 mm | 3.0 kHz | - | Threaded barrel | ||
Tiny WHSL | In Stock | - | Datasheet | 101 g | -25…+70 °C | - | - | 59 x 60 x 35.4 mm, DSU35 | - | 85365019900 | 4047101301601 | 27270101 -/- Inductive proximity switch | - | 1902013 | Non-flush | IP67 | 4 mm | 0.030 kHz | - | Dual sensor for valve monitoring |