- Manufacturer
- Manufacturer Part Number
- Depth
- Housing Material
- IP Rating
- Illuminated
- Length
- Max Operating Temperature
- Maximum Operating Temperature
- Min Operating Temperature
- Minimum Operating Temperature
- Mounting Type
Attribute column
Manufacturer
TURCK Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | SwitchingFrequency | Series | Termination | Max Operating Temperature | Min Operating Temperature | Depth | Operating Supply Voltage | Thread Size | Operating Temperature Range | Switching Current | IP Rating | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS18UPAQ5 TURCK | In Stock | - | - | - | ABS | - | - | - | - | - | Non-Compliant | 300 kHz | - | Connector | 60 °C | -20 °C | 49 mm | 30 V | M12 | - | 25 mA | - | 33.5 mm | 15 mm | IP67 | ||
![]() D12-SP6-FP TURCK | In Stock | - | - | - | - | - | Turck | D12-SP6-FP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBT26U TURCK | In Stock | - | - | - | - | - | Turck | PBT26U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTBP6Q TURCK | In Stock | - | - | Panel Mount | - | Yes | - | - | +50°C | -20°C | - | - | VTB | - | - | - | - | - | - | - 20 → +50°C | - | IP66 | - | - | - |