- Ambient temperature
- Customs tariff number
- Manufacturer ID
- Medium temperature
- Process connection
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- EAN
- Design
- Electrical output
- Pressure range bar
Attribute column
Manufacturer
TURCK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | Display | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Manufacturer | Manufacturer ID | Manufacturer Part Number | Materials (contact with media) | Medium temperature | Mfr | Package | Pressure range bar | Pressure range psi | Process connection | Product Status | Protection class | Voltage output | Voltage, Rating | Series | Supply Voltage | Output | Output Type | Interface | Accuracy | Port Style | Temperature Range | Design | Supply Current | Pressure Range | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT16R-2001-U1-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 33 V | - | Analogue | - | ± 0.25 % | - | - | - | - | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 → 33 V | - | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | - | - | - | - | - | IP6K6K / 6K7 / 6K9K | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 → 33 V | - | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | - | - | - | - | - | IP6K6K / 6K7 / 6K9K | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 → 33 V | - | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | - | - | - | - | - | IP6K6K / 6K7 / 6K9K | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 → 33 V | - | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | - | - | - | - | - | IP6K6K / 6K7 / 6K9K | ||
![]() PT-30HG-13-LI3-H1131 TURCK | In Stock | - | - | - | - | - | - | - | No | - | - | - | Turck | - | 6831455 | - | - | Glenair | Retail Package | - | - | - | Active | - | - | 33VDC | * | 8~33 VDC | 4~20 mA | - | - | 0.30% | 1/4 - 18 NPT | -40 to 185 Degrees F | - | - | 0~-14.74 psi | M12 Connector | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 → 33 V | - | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | - | - | - | - | - | IP67 | ||
![]() PT10R-2001-I2-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 → 33 V | - | Current | - | ± 0.25 % | - | - | - | - | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 → 33 V | - | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | - | - | - | - | - | IP6K6K / 6K7 / 6K9K | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 → 33 V | - | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | - | - | - | - | - | IP67 | ||
![]() PT10R-2001-IOL-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 → 33 V | - | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | - | - | - | - | - | IP67 | ||
![]() PT16R-2001-IOL-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 → 33 V | - | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | - | - | - | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 33 V | - | Analogue | - | ± 0.25 % | - | - | - | - | - | - | IP67 | ||
Tiny WHSL | In Stock | - | Datasheet | 293 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | - | 4047101555165 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | - | 100001635 | - | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | - | - | -1…0 bar | -14.5…0 psi | 1/4″ NPT-18 male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | With display | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 282 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | - | 4047101554694 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | - | 100001738 | - | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | - | - | 0…400 bar | 0…5801.51 psi | 1/4″ NPT-18 male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | With display | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | - | 4047101511215 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | - | 100008097 | - | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | - | - | 0…100 bar | 0…1450.38 psi | 1/4″ NPT-18 male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | With display | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 308 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | - | 4047101555073 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | - | 100001648 | - | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | - | - | -1…1 bar | -14.5…14.5 psi | G 1/4'''' female thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | With display | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 1078 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | - | 4047101535037 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | - | 100017542 | - | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | - | - | 0…2.5 bar | 0…36.26 psi | 1/4″ NPT-18 female thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 273 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | - | 4047101555134 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | - | 100001638 | - | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | - | - | -1…0 bar | -14.5…0 psi | G 1/4'''' female thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | With display | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 278 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | - | 4047101484687 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | - | 100003750 | - | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -40…+90 °C | - | - | 0…25 bar | 0…362.59 psi | 7/16″-20 UNF male thread | - | IP66/IP67/IP69K | 0…10 V | - | - | - | - | - | - | - | - | - | With display | - | - | - | - |