- Ambient temperature
- Customs tariff number
- Manufacturer ID
- Medium temperature
- Process connection
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- EAN
- Design
- Electrical output
- Pressure range bar
Attribute column
Manufacturer
TURCK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Manufacturer ID | Medium temperature | Pressure range bar | Pressure range psi | Pressure transducer material | Process connection | Protection class | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 96 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101522501 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100017825 | -40…+135 °C | 0…400 bar | 0…5801.51 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101449686 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 100001235 | -40…+135 °C | 0…517.11 bar | 0…7500 psi | Stainless steel 1.4435 (AISI 316L) | 7/16″-20 UNF male thread | IP67 | 0…5 V | Without display | ||
![]() PT1A-1003-IOL-H1141 turck | In Stock | - | Datasheet | 84 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101596366 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100038984 | -40…+125 °C | 0…1 bar | 0…14.5 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101558319 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100030559 | -40…+135 °C | -1.03…33.44 bar | -15…485 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT1VR-1001-U1-H1141 turck | In Stock | - | Datasheet | 113 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101393712 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 6836012 | -40…+125 °C | -1…0 bar | -14.5…0 psi | Ceramic Al₂O₃ | G 1/4” female thread (front sealing) | IP67 | 0…10 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 92 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101488517 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100003868 | -40…+135 °C | -1.03…1.03 bar | -15…15 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT250R-2010-I2-H1143 turck | In Stock | - | Datasheet | 96 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101531565 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100023767 | -40…+135 °C | 0…250 bar | 0…3625.94 psi | Stainless steel 1.4435 (AISI 316L) | R 1/4″ male thread EN 10226 | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 82 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101530766 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100023100 | -40…+125 °C | -0.2…0.2 bar | -2.9…2.9 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT25R-2045-IOL-H1141 turck | In Stock | - | Datasheet | 103 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101579772 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100031877 | -40…+135 °C | 0…25 bar | 0…362.59 psi | Stainless steel 1.4016 (AISI 430) | 7/16″-20 UNF female thread (Schrader) | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101427943 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 6837226 | -40…+135 °C | 0…68.95 bar | 0…1000 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | 0…10 V | Without display | ||
![]() PT1VR-1001-I2-H1143 turck | In Stock | - | Datasheet | 101 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101393828 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6836024 | -40…+125 °C | -1…0 bar | -14.5…0 psi | Ceramic Al₂O₃ | G 1/4” female thread (front sealing) | IP67 | - | Without display | ||
![]() PT10A-1013-U1-H1143 turck | In Stock | - | Datasheet | 76 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101578706 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 100031696 | -40…+125 °C | 0…10 bar | 0…145.04 psi | Ceramic Al₂O₃ | G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | 0…10 V | Without display | ||
![]() PT40R-2003-IOL-H1141 turck | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101522464 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100017821 | -40…+135 °C | 0…40 bar | 0…580.15 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 99 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101529937 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100022266 | -40…+135 °C | 0…250 bar | 0…3625.94 psi | Stainless steel 1.4435 (AISI 316L) | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 92 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101500035 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100004487 | -40…+135 °C | -1.03…1.03 bar | -15…15 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 95 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101459296 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002145 | -40…+135 °C | 0…344.74 bar | 0…5000 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 96 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101449280 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100001195 | -40…+135 °C | 0…34.47 bar | 0…500 psi | Stainless steel 1.4016 (AISI 430) | 9/16″-18 UNF male thread | IP67 | - | Without display | ||
![]() PT250R-2003-I2-H1144 turck | In Stock | - | Datasheet | 95 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101492064 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100004049 | -40…+135 °C | 0…250 bar | 0…3625.94 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT16R-2003-IX-H1143 turck | In Stock | - | Datasheet | 104 g | -25…+85 °C | ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101460421 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002246 | -30…+120 °C | 0…16 bar | 0…232.06 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT60R-2003-IOL-H1141 turck | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101522471 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100017822 | -40…+135 °C | 0…60 bar | 0…870.23 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display |