- Ambient temperature
- Customs tariff number
- Manufacturer ID
- Medium temperature
- Process connection
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- EAN
- Design
- Electrical output
- Pressure range bar
Attribute column
Manufacturer
TURCK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Manufacturer ID | Medium temperature | Pressure range bar | Pressure range psi | Pressure transducer material | Process connection | Protection class | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT1VR-1001-IOL-H1141 turck | In Stock | - | Datasheet | 103 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101522556 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100017830 | -40…+125 °C | -1…0 bar | -14.5…0 psi | Ceramic Al₂O₃ | G 1/4” female thread (front sealing) | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 97 g | -40…+100 °C | - | 4…20 mA | 90262020000 | 4047101455908 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002006 | -40…+125 °C | 0…206.84 bar | 0…3000 psi | Stainless steel 1.4404 (AISI 316L) | 7/16″-20 UNF male thread | IP69K | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 103 g | -40…+100 °C | - | 4…20 mA | 90262020000 | 4047101455939 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002009 | -40…+125 °C | 0…344.74 bar | 0…5000 psi | Stainless steel 1.4404 (AISI 316L) | 9/16″-18 UNF male thread | IP69K | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 92 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101495782 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100004180 | -40…+135 °C | -1.03…3.1 bar | -15…45 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 78 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101532982 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100024336 | -40…+125 °C | 0…0.25 bar | 0…3.63 psi | Ceramic Al₂O₃ | G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
![]() PT15V-2010-IOL-H1141 turck | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101594898 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100038896 | -40…+135 °C | -1…15 bar | -14.5…217.56 psi | Stainless steel 1.4016 (AISI 430) | R 1/4″ male thread EN 10226 | IP67 | - | Without display | ||
![]() PT1V-1010-IOL-H1141 turck | In Stock | - | Datasheet | 83 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101593808 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100038513 | -40…+125 °C | -1…1 bar | -14.5…14.5 psi | Ceramic Al₂O₃ | R 1/4″ male thread EN 10226 | IP67 | - | Without display | ||
![]() PT10R-2013-IOL-H1141 turck | In Stock | - | Datasheet | 87 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101585735 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100034037 | -40…+135 °C | 0…10 bar | 0…145.04 psi | Stainless steel 1.4016 (AISI 430) | G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 101 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101427325 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 6837112 | -40…+135 °C | 0…34.47 bar | 0…500 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | 0…10 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 83 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101447323 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100001073 | -40…+125 °C | 0…0.25 bar | 0…3.63 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT10R-2008-IOL-H1141 turck | In Stock | - | Datasheet | 145 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101600568 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100040337 | -40…+135 °C | 0…10 bar | 0…145.04 psi | Stainless steel 1.4016 (AISI 430) | G 1/2” male thread, rear sealing and manometer (combi) | IP67 | - | Without display | ||
![]() PT1R-1003-I2-H1143 turck | In Stock | - | Datasheet | 83 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101520095 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100016221 | -40…+125 °C | 0…1 bar | 0…14.5 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT10V-1103-I2-MP11 turck | In Stock | - | Datasheet | 85 g | -40…+100 °C | - | 4…20 mA | 90262020000 | 4047101535761 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100025782 | -40…+125 °C | -1…10 bar | -14.5…145.04 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101426441 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6836913 | -40…+135 °C | 0…6.89 bar | 0…100 psi | Stainless steel 1.4016 (AISI 430) | 7/16″-20 UNF male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101450194 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100001276 | -40…+135 °C | 0…10.34 bar | 0…150 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 89 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101538472 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100027099 | -40…+135 °C | 0…10 bar | 0…145.04 psi | Stainless steel 1.4016 (AISI 430) | 1/8”-27 NPT male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 82 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101593778 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100038510 | -40…+125 °C | -1…2.5 bar | -14.5…36.26 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 101 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101421545 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837208 | -40…+135 °C | 0…51.71 bar | 0…750 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 99 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101593884 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100038693 | -40…+135 °C | 0…600 bar | 0…8702.26 psi | Stainless steel 1.4435 (AISI 316L) | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 89 g | -25…+85 °C | - | 4…20 mA | 90262020000 | 4047101511987 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100008535 | -15…+85 °C | 0…0.3 bar | 0…4.35 psi | Ceramic Al₂O₃ | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display |