- Ambient temperature
- Customs tariff number
- Manufacturer ID
- Medium temperature
- Process connection
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- EAN
- Design
- Electrical output
- Pressure range bar
Attribute column
Manufacturer
TURCK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Manufacturer ID | Medium temperature | Pressure range bar | Pressure range psi | Pressure transducer material | Process connection | Protection class | Voltage output | Supply Voltage | Output Type | Interface | Accuracy | Design | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 97 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101595963 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100038903 | -40…+135 °C | 0…600 bar | 0…8702.26 psi | Stainless steel 1.4435 (AISI 316L) | R 1/4″ male thread EN 10226 | IP67 | - | - | - | - | - | Without display | - | ||
Tiny WHSL | In Stock | - | Datasheet | 104 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101421613 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837346 | -40…+135 °C | 0…344.74 bar | 0…5000 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | - | - | - | - | Without display | - | ||
Tiny WHSL | In Stock | - | Datasheet | 103 g | -25…+85 °C | ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101516135 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100013947 | -40…+135 °C | -1…20.68 bar | -14.5…300 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | - | - | - | - | Without display | - | ||
![]() PT4R-1004-IOL-H1141 turck | In Stock | - | Datasheet | 84 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101522303 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100017805 | -40…+125 °C | 0…4 bar | 0…58.02 psi | Ceramic Al₂O₃ | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | - | - | - | - | Without display | - | ||
Tiny WHSL | In Stock | - | Datasheet | 99 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101449327 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100001199 | -40…+135 °C | 0…137.9 bar | 0…2000 psi | Stainless steel 1.4435 (AISI 316L) | 9/16″-18 UNF male thread | IP67 | - | - | - | - | - | Without display | - | ||
![]() PT40R-2013-IOL-H1141 turck | In Stock | - | Datasheet | 84 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101586428 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100034368 | -40…+135 °C | 0…40 bar | 0…580.15 psi | Stainless steel 1.4016 (AISI 430) | G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | - | - | - | - | Without display | - | ||
Tiny WHSL | In Stock | - | Datasheet | 98 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101408089 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 6839503 | -40…+125 °C | 0…10 bar | 0…145.04 psi | Ceramic Al₂O₃ | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | 0…10 V | - | - | - | - | Without display | - | ||
![]() PT6R-2003-I2-H1143 turck | In Stock | - | Datasheet | 103 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101441345 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100000676 | -40…+135 °C | 0…6 bar | 0…87.02 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | - | - | - | - | Without display | - | ||
Tiny WHSL | In Stock | - | Datasheet | 104 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101421606 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837310 | -40…+135 °C | 0…206.84 bar | 0…3000 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | - | - | - | - | Without display | - | ||
Tiny WHSL | In Stock | - | Datasheet | 99 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101529760 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100022216 | -40…+135 °C | 0…160 bar | 0…2320.6 psi | Stainless steel 1.4435 (AISI 316L) | G 1/4” female thread (front sealing) | IP67 | - | - | - | - | - | Without display | - | ||
Tiny WHSL | In Stock | - | Datasheet | 53 g | -10…+60 °C | - | - | 90262020000 | 4047101604917 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100042130 | 0…+60 °C | -1…10 bar | -14.5…145.04 psi | Silicon | 1/8″ NPT male thread1/4” NPT male thread | IP65 | - | - | - | - | - | With display | - | ||
Tiny WHSL | In Stock | - | Datasheet | 83 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101597172 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100039638 | -40…+125 °C | 0…2.5 bar | 0…36.26 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | - | - | - | - | Without display | - | ||
![]() PT01VR-13-LI3-H1131 turck | In Stock | - | Datasheet | 112 g | -40…+85 °C | - | 4…20 mA | 90262020000 | 4047101271034 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6831614 | -40…+125 °C | -1…0 bar | -14.5…0 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | - | - | - | - | Without display | - | ||
Tiny WHSL | In Stock | - | Datasheet | 112 g | -40…+85 °C | - | 4…20 mA | 90262020000 | 4047101276398 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6831625 | -40…+125 °C | -1…2.07 bar | -14.5…30 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | - | - | - | - | Without display | - | ||
![]() PT100R-14-LI3-H1131 turck | In Stock | - | Datasheet | 115 g | -40…+85 °C | - | 4…20 mA | 90262020000 | 4047101165463 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6831411 | -40…+125 °C | 0…100 bar | 0…1450.38 psi | Ceramic Al₂O₃ | G 1/4'''' male thread | IP67 | - | - | - | - | - | Without display | - | ||
![]() PT010R-13-LU2-H1131 turck | In Stock | - | Datasheet | 112 g | -40…+85 °C | - | - | 90262020000 | 4047101270990 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 6831610 | -40…+125 °C | 0…10 bar | 0…145.04 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | 0…10 V | - | - | - | - | Without display | - | ||
![]() PT0.5R-13-LI3-H1131 turck | In Stock | - | Datasheet | 111 g | -40…+85 °C | - | 4…20 mA | 90262020000 | 4047101270983 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6831609 | -40…+125 °C | 0…0.5 bar | 0…7.25 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | - | - | - | - | Without display | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 → 33 V | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | IP6K6K / 6K7 / 6K9K | ||
![]() PT10R-2001-U1-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 33 V | Analogue | - | ± 0.25 % | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 → 33 V | NO/NC, PNP/NPN | IO-Link | ± 0.25 % | - | IP6K6K / 6K7 / 6K9K |