Filters
  • Ambient temperature
  • Customs tariff number
  • Manufacturer ID
  • Medium temperature
  • Process connection
  • Protection class
  • Weight
  • eCl@ss-Code (V5.1.4)
  • EAN
  • Design
  • Electrical output
  • Pressure range bar

Attribute column

Manufacturer

TURCK Pressure Sensors, Transducers

View Mode:
492 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Ambient temperature

Approvals

Current output

Customs tariff number

EAN

eCl@ss-Code (V5.1.4)

Electrical output

Manufacturer ID

Materials (contact with media)

Medium temperature

Pressure range bar

Pressure range psi

Process connection

Protection class

Voltage output

Supply Voltage

Output Type

Interface

Accuracy

Design

IP Rating

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

7 → 33 V

Current

-

± 0.25 %

-

IP67

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

18 → 33 V

NO/NC, PNP/NPN

IO-Link

± 0.25 %

-

IP6K6K / 6K7 / 6K9K

6831556
6831556

TURCK

In Stock

-

-

-

-25 - 85

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

7 → 33 V

Current

-

± 0.25 %

-

IP67

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

7 → 33 V

Current

-

± 0.25 %

-

IP67

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

12 → 33 V

Analogue

-

± 0.25 %

-

IP67

In Stock

-

Datasheet

283 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101555257

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100001591

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

0…400 bar

0…5801.51 psi

1/4″ NPT-18 male thread

IP66/IP67/IP69K

0…10 V

-

-

-

-

With display

-

In Stock

-

Datasheet

288 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101472783

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100002996

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

-1…10 bar

-14.5…145.04 psi

1/4″ NPT-18 female thread

IP66/IP67/IP69K

0…10 V

-

-

-

-

With display

-

In Stock

-

Datasheet

275 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

-

90262020000

-

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output, IO-Link

100001739

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

0…400 bar

0…5801.51 psi

7/16″-20 UNF male thread

IP66/IP67/IP69K

-

-

-

-

-

With display

-

In Stock

-

Datasheet

300 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101504620

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output, IO-Link

100004758

Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM

-30…+80 °C

-1…1 bar

-14.5…14.5 psi

G 1/4'''' female thread

IP66/IP67/IP69K

-

-

-

-

-

With display

-

In Stock

-

Datasheet

282 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101510744

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100008059

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

-1…10 bar

-14.5…145.04 psi

G 1/4'''' female thread

IP66/IP67/IP69K

0…10 V

-

-

-

-

With display

-

In Stock

-

Datasheet

307 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101555684

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100001501

Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM

-30…+80 °C

-1…1 bar

-14.5…14.5 psi

G 1/4'''' female thread

IP66/IP67/IP69K

0…10 V

-

-

-

-

With display

-

In Stock

-

Datasheet

284 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101555677

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100001502

Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM

-30…+80 °C

-1…1 bar

-14.5…14.5 psi

G 1/4'''' male thread

IP66/IP67/IP69K

0…10 V

-

-

-

-

With display

-

In Stock

-

Datasheet

292 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101554670

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output, IO-Link

100001741

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

0…400 bar

0…5801.51 psi

G 1/4'''' female thread

IP66/IP67/IP69K

-

-

-

-

-

With display

-

In Stock

-

Datasheet

1071 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101534962

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100017549

Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM

-30…+80 °C

0…10 bar

0…145.04 psi

G 1/4'''' female thread

IP66/IP67/IP69K

0…10 V

-

-

-

-

With display (integrated probe)

-

In Stock

-

Datasheet

291 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101555653

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100001508

Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM

-30…+80 °C

0…1 bar

0…14.5 psi

1/4″ NPT-18 male thread

IP66/IP67/IP69K

0…10 V

-

-

-

-

With display

-

In Stock

-

Datasheet

311 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101554946

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output, IO-Link

100001678

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

-1…10 bar

-14.5…145.04 psi

G 1/4'''' female thread

IP66/IP67/IP69K

-

-

-

-

-

With display

-

In Stock

-

Datasheet

281 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101511109

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100008086

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

-1…10 bar

-14.5…145.04 psi

1/4″ NPT-18 male thread

IP66/IP67/IP69K

0…10 V

-

-

-

-

With display

-

In Stock

-

Datasheet

270 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

-

90262020000

-

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output, IO-Link

100001729

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

0…250 bar

0…3625.94 psi

7/16″-20 UNF male thread

IP66/IP67/IP69K

-

-

-

-

-

With display

-

In Stock

-

Datasheet

1082 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101535198

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100017526

Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM

-30…+80 °C

0…16 bar

0…232.06 psi

G 1/4'''' female thread

IP66/IP67/IP69K

0…10 V

-

-

-

-

With display (integrated probe)

-