- Ambient temperature
- Customs tariff number
- Manufacturer ID
- Medium temperature
- Process connection
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- EAN
- Design
- Electrical output
- Pressure range bar
Attribute column
Manufacturer
TURCK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Manufacturer ID | Materials (contact with media) | Medium temperature | Pressure range bar | Pressure range psi | Process connection | Protection class | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 298 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101591491 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100036814 | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | -1…10 bar | -14.5…145.04 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 0 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101534894 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100017556 | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | 0…16 bar | 0…232.06 psi | 1/4″ NPT-18 female thread | IP66/IP67/IP69K | 0…10 V | With display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101511178 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100008093 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…10 bar | -14.5…145.04 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 288 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | - | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100004763 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…250 bar | 0…3625.94 psi | G 1/4'''' female thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 287 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101511000 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100008075 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…400 bar | 0…5801.51 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 271 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | - | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100001582 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…250 bar | 0…3625.94 psi | 7/16″-20 UNF male thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 293 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101555370 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100001564 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…40 bar | -14.5…580.15 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 870 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101510959 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100008070 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…16 bar | -14.5…232.06 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 278 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101511130 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100008089 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…40 bar | -14.5…580.15 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 308 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101555028 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100001658 | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | 0…1 bar | 0…14.5 psi | G 1/4'''' female thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101511147 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100008090 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…100 bar | 0…1450.38 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 274 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101555745 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100001491 | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | -1…0 bar | -14.5…0 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 279 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101555219 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100001601 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…600 bar | 0…8702.26 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 290 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101554663 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100001742 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…400 bar | 0…5801.51 psi | G 1/4'''' male thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 248 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101554649 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100001748 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…600 bar | 0…8702.26 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 275 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | - | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100001540 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…16 bar | -14.5…232.06 psi | 7/16″-20 UNF male thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101511031 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100008078 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…40 bar | -14.5…580.15 psi | G 1/4'''' female thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 290 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101555325 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100001574 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…100 bar | 0…1450.38 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | - | 0 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101535174 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100017528 | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | 0…40 bar | 0…580.15 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 283 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101555509 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100001539 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…16 bar | -14.5…232.06 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | 0…10 V | With display |