Filters
  • Ambient temperature
  • Customs tariff number
  • Manufacturer ID
  • Medium temperature
  • Process connection
  • Protection class
  • Weight
  • eCl@ss-Code (V5.1.4)
  • EAN
  • Design
  • Electrical output
  • Pressure range bar

Attribute column

Manufacturer

TURCK Pressure Sensors, Transducers

View Mode:
492 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Ambient temperature

Approvals

Current output

Customs tariff number

EAN

eCl@ss-Code (V5.1.4)

Electrical output

Manufacturer ID

Materials (contact with media)

Medium temperature

Pressure range bar

Pressure range psi

Pressure transducer material

Process connection

Protection class

Voltage output

Design

In Stock

-

Datasheet

275 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101554915

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output, IO-Link

100001686

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

-1…16 bar

-14.5…232.06 psi

-

1/4″ NPT-18 male thread

IP66/IP67/IP69K

-

With display

In Stock

-

Datasheet

1085 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101532791

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output, IO-Link

100017566

Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM

-30…+80 °C

0…10 bar

0…145.04 psi

-

1/4″ NPT-18 female thread

IP66/IP67/IP69K

-

With display (integrated probe)

In Stock

-

Datasheet

300 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101484212

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100003702

Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM

-40…+90 °C

0…1 bar

0…14.5 psi

-

G 1/4'''' female thread

IP66/IP67/IP69K

0…10 V

With display

In Stock

-

Datasheet

82 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101580198

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100031979

-

-40…+125 °C

0…1.6 bar

0…23.21 psi

Ceramic Al₂O₃

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101449266

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100001193

-

-40…+135 °C

0…20.68 bar

0…300 psi

Stainless steel 1.4016 (AISI 430)

9/16″-18 UNF male thread

IP67

-

Without display

In Stock

-

Datasheet

93 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101419931

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837058

-

-40…+135 °C

0…20.68 bar

0…300 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

89 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101538441

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100027096

-

-40…+135 °C

0…40 bar

0…580.15 psi

Stainless steel 1.4016 (AISI 430)

1/8”-27 NPT male thread

IP67

-

Without display

In Stock

-

Datasheet

101 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101580174

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100031977

-

-40…+125 °C

0…1.6 bar

0…23.21 psi

Ceramic Al₂O₃

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

98 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522365

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017811

-

-40…+135 °C

0…400 bar

0…5801.51 psi

Stainless steel 1.4435 (AISI 316L)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

93 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101421552

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837238

-

-40…+135 °C

0…68.95 bar

0…1000 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101593877

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100038692

-

-40…+135 °C

-1…40 bar

-14.5…580.15 psi

Stainless steel 1.4016 (AISI 430)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

104 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101460315

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002238

-

-30…+120 °C

0…51.71 bar

0…750 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

97 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101595956

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100038902

-

-40…+135 °C

0…400 bar

0…5801.51 psi

Stainless steel 1.4435 (AISI 316L)

R 1/4″ male thread EN 10226

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529050

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100021803

-

-40…+125 °C

-1…1 bar

-14.5…14.5 psi

Ceramic Al₂O₃

G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

107 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101460346

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002241

-

-30…+120 °C

0…344.74 bar

0…5000 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

93 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101428810

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

6837290

-

-40…+135 °C

0…206.84 bar

0…3000 psi

Stainless steel 1.4435 (AISI 316L)

7/16″-20 UNF male thread

IP67

0…10 V

Without display

In Stock

-

Datasheet

92 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101419948

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6836992

-

-40…+135 °C

0…13.79 bar

0…200 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

94 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101585957

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100034146

-

-40…+135 °C

0…40 bar

0…580.15 psi

Stainless steel 1.4016 (AISI 430)

R 1/4″ male thread EN 10226

IP67

-

Without display

In Stock

-

-

100 g

-25…+85 °C

ATEX II 1/2 GD, IECEx II 1/2 GD

4…20 mA

90262020000

4047101650471

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

-

100048815

-

-15…+85 °C

-

-

-

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

-

In Stock

-

Datasheet

92 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101428872

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

6837296

-

-40…+135 °C

0…206.84 bar

0…3000 psi

Stainless steel 1.4435 (AISI 316L)

7/16″-20 UNF male thread

IP67

0…10 V

Without display