- Ambient temperature
- Customs tariff number
- Manufacturer ID
- Medium temperature
- Process connection
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- EAN
- Design
- Electrical output
- Pressure range bar
Attribute column
Manufacturer
TURCK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Manufacturer ID | Medium temperature | Pressure range bar | Pressure range psi | Pressure transducer material | Process connection | Protection class | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101441161 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100000642 | -40…+135 °C | 0…13.79 bar | 0…200 psi | Stainless steel 1.4016 (AISI 430) | R 1/4″ male thread EN 10226 | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 92 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101428490 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837273 | -40…+135 °C | 0…137.9 bar | 0…2000 psi | Stainless steel 1.4435 (AISI 316L) | 7/16″-20 UNF male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 89 g | -25…+85 °C | - | 4…20 mA | 90262020000 | 4047101502268 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | - | 100004644 | -15…+85 °C | - | - | - | 1/4″ NPT-18 male thread | IP67 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 94 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101428971 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 6837334 | -40…+135 °C | 0…344.74 bar | 0…5000 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | 0…10 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 106 g | -25…+85 °C | ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101460353 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002242 | -30…+120 °C | 0…517.11 bar | 0…7500 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 99 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101522440 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100017819 | -40…+135 °C | 0…1000 bar | 0…14504 psi | Stainless steel 1.4435 (AISI 316L) | G 1/4” female thread (front sealing) | IP67 | - | Without display | ||
![]() PT16A-1003-IOL-H1141 turck | In Stock | - | Datasheet | 84 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101576993 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100031238 | -40…+125 °C | 0…16 bar | 0…232.06 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 104 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101421620 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837352 | -40…+135 °C | 0…344.74 bar | 0…5000 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 89 g | -25…+85 °C | - | 4…20 mA | 90262020000 | 4047101502244 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | - | 100004642 | -15…+85 °C | - | - | - | 1/4″ NPT-18 male thread | IP67 | - | - | ||
![]() PT10R-2017-IOL-H1141 turck | In Stock | - | Datasheet | 101 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101600575 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100040338 | -40…+135 °C | 0…10 bar | 0…145.04 psi | Stainless steel 1.4016 (AISI 430) | 1/2″-14 NPT female thread | IP67 | - | Without display | ||
![]() PT10R-1003-IOL-H1141 turck | In Stock | - | Datasheet | 83 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101522280 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100017803 | -40…+125 °C | 0…10 bar | 0…145.04 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT10A-1003-IOL-H1141 turck | In Stock | - | Datasheet | 84 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101577020 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100031241 | -40…+125 °C | 0…10 bar | 0…145.04 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 86 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101542288 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100029056 | -40…+125 °C | 0…2.5 bar | 0…36.26 psi | Ceramic Al₂O₃ | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 96 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101449303 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100001197 | -40…+135 °C | 0…68.95 bar | 0…1000 psi | Stainless steel 1.4016 (AISI 430) | 9/16″-18 UNF male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 103 g | -25…+85 °C | ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101460285 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002235 | -30…+120 °C | 0…13.79 bar | 0…200 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 106 g | -25…+85 °C | ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101460339 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002240 | -30…+120 °C | 0…137.9 bar | 0…2000 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -25…+85 °C | - | - | 90262020000 | 4047101527780 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | - | 100020942 | -15…+85 °C | - | - | - | 1/4″ NPT-18 male thread | IP67 | 0…5 V | - | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -25…+85 °C | - | 4…20 mA | 90262020000 | 4047101537567 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | - | 100026694 | -25…+85 °C | - | - | - | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 103 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101532999 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100024337 | -40…+125 °C | 0…0.25 bar | 0…3.63 psi | Ceramic Al₂O₃ | G 1/4” female thread (front sealing) | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 96 g | -25…+85 °C | ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101444629 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100000864 | -30…+120 °C | 0…206.84 bar | 0…3000 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display |