Filters
  • Ambient temperature
  • Customs tariff number
  • Manufacturer ID
  • Medium temperature
  • Process connection
  • Protection class
  • Weight
  • eCl@ss-Code (V5.1.4)
  • EAN
  • Design
  • Electrical output
  • Pressure range bar

Attribute column

Manufacturer

TURCK Pressure Sensors, Transducers

View Mode:
492 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Ambient temperature

Approvals

Current output

Customs tariff number

EAN

eCl@ss-Code (V5.1.4)

Electrical output

Manufacturer ID

Medium temperature

Pressure range bar

Pressure range psi

Pressure transducer material

Process connection

Protection class

Voltage output

Design

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101593235

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100038253

-40…+135 °C

-1.03…12.76 bar

-15…185 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101449242

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100001191

-40…+135 °C

0…13.79 bar

0…200 psi

Stainless steel 1.4016 (AISI 430)

9/16″-18 UNF male thread

IP67

-

Without display

In Stock

-

Datasheet

108 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101402834

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

6837669

-40…+135 °C

0…100 bar

0…1450.38 psi

Stainless steel 1.4435 (AISI 316L)

G 1/4” female thread (front sealing)

IP67

0…10 V

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529401

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100021896

-40…+125 °C

-1…1 bar

-14.5…14.5 psi

Ceramic Al₂O₃

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

103 g

-40…+100 °C

-

4…20 mA

90262020000

4047101455915

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002007

-40…+125 °C

0…206.84 bar

0…3000 psi

Stainless steel 1.4404 (AISI 316L)

9/16″-18 UNF male thread

IP69K

-

Without display

In Stock

-

Datasheet

95 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522495

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017824

-40…+135 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

106 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101399066

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6836456

-40…+135 °C

0…25 bar

0…362.59 psi

Stainless steel 1.4016 (AISI 430)

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

77 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101540833

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100028555

-40…+125 °C

-1…0 bar

-14.5…0 psi

Ceramic Al₂O₃

G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

97 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101559637

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100030989

-40…+135 °C

0…20.68 bar

0…300 psi

Stainless steel 1.4016 (AISI 430)

1/2″-14 NPT female thread

IP67

-

Without display

In Stock

-

Datasheet

85 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101531527

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100023669

-40…+125 °C

-1…9 bar

-14.5…130.53 psi

Ceramic Al₂O₃

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

95 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101533101

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100024506

-40…+135 °C

0…16 bar

0…232.06 psi

Stainless steel 1.4016 (AISI 430)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

84 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101597097

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100039633

-40…+125 °C

0…2.5 bar

0…36.26 psi

Ceramic Al₂O₃

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

89 g

-25…+85 °C

-

4…20 mA

90262020000

4047101502275

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

-

100004645

-15…+85 °C

-

-

-

1/4″ NPT-18 male thread

IP67

-

-

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522488

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017823

-40…+135 °C

0…100 bar

0…1450.38 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101429626

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837381

-40…+135 °C

0…517.11 bar

0…7500 psi

Stainless steel 1.4435 (AISI 316L)

7/16″-20 UNF male thread

IP67

-

Without display

In Stock

-

Datasheet

98 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522327

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017807

-40…+135 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4435 (AISI 316L)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

107 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101337365

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6839130

-40…+135 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4435 (AISI 316L)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

83 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101532593

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100024128

-40…+125 °C

0…10 bar

0…145.04 psi

Ceramic Al₂O₃

R 1/4″ male thread EN 10226

IP67

-

Without display

In Stock

-

Datasheet

93 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101483314

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100003658

-30…+120 °C

0…4.14 bar

0…60 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

108 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101400755

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6836625

-40…+135 °C

0…400 bar

0…5801.51 psi

Stainless steel 1.4435 (AISI 316L)

G 1/4” female thread (front sealing)

IP67

-

Without display