- Ambient temperature
- Customs tariff number
- Manufacturer ID
- Medium temperature
- Process connection
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- EAN
- Design
- Electrical output
- Pressure range bar
Attribute column
Manufacturer
TURCK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Manufacturer ID | Medium temperature | Pressure range bar | Pressure range psi | Pressure transducer material | Process connection | Protection class | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 90 g | -40…+100 °C | - | - | 90262020000 | 4047101643572 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 100048257 | -40…+125 °C | 0…250 bar | 0…3625.94 psi | Stainless steel 1.4404 (AISI 316L) | M14 × 1.5 male thread | IP69K | 0.5…4.5 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 92 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101425895 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 6836830 | -40…+135 °C | 0…2.07 bar | 0…30 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | 0…10 V | Without display | ||
![]() PT6R-1003-I2-H1143 turck | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101582482 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100032799 | -40…+125 °C | 0…6 bar | 0…87.02 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 102 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101419986 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6836848 | -40…+135 °C | 0…2.07 bar | 0…30 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT250R-2004-I2-H1141 turck | In Stock | - | Datasheet | 98 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101400472 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6836597 | -40…+135 °C | 0…250 bar | 0…3625.94 psi | Stainless steel 1.4435 (AISI 316L) | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 81 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101580167 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100031976 | -40…+125 °C | 0…2.5 bar | 0…36.26 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT16R-1001-IOL-H1141 turck | In Stock | - | Datasheet | 104 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101528619 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100021532 | -40…+125 °C | 0…16 bar | 0…232.06 psi | Ceramic Al₂O₃ | G 1/4” female thread (front sealing) | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101427127 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837057 | -40…+135 °C | 0…20.68 bar | 0…300 psi | Stainless steel 1.4016 (AISI 430) | 7/16″-20 UNF male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -25…+85 °C | ATEX II 1/2 GD, IECEx II 1/2 GD | 4…20 mA | 90262020000 | 4047101532555 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | - | 100024127 | -15…+85 °C | - | - | - | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | - | ||
![]() PT10R-2014-IOL-H1141 turck | In Stock | - | Datasheet | 89 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101538465 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100027098 | -40…+135 °C | 0…10 bar | 0…145.04 psi | Stainless steel 1.4016 (AISI 430) | 1/8”-27 NPT male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 98 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101529920 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100022265 | -40…+135 °C | 0…160 bar | 0…2320.6 psi | Stainless steel 1.4435 (AISI 316L) | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
![]() PT40R-2010-IOL-H1141 turck | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101585940 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100034145 | -40…+135 °C | 0…40 bar | 0…580.15 psi | Stainless steel 1.4016 (AISI 430) | R 1/4″ male thread EN 10226 | IP67 | - | Without display | ||
![]() PT10R-2003-I2-H1143 turck | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101441925 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100000711 | -40…+135 °C | 0…10 bar | 0…145.04 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101449709 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 100001237 | -40…+135 °C | 0…344.74 bar | 0…5000 psi | Stainless steel 1.4435 (AISI 316L) | 7/16″-20 UNF male thread | IP67 | 0…5 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 103 g | -40…+100 °C | - | 4…20 mA | 90262020000 | 4047101521313 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100017485 | -40…+125 °C | 0…68.95 bar | 0…1000 psi | Stainless steel 1.4404 (AISI 316L) | M14 × 1.5 male thread | IP69K | - | Without display | ||
![]() PT6R-2004-IOL-H1141 turck | In Stock | - | Datasheet | 95 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101556681 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100029957 | -40…+135 °C | 0…6 bar | 0…87.02 psi | Stainless steel 1.4016 (AISI 430) | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101586435 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100034418 | -40…+135 °C | 0…10.34 bar | 0…150 psi | Stainless steel 1.4016 (AISI 430) | 1/8”-27 NPT male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 53 g | -10…+60 °C | - | - | 90262020000 | 4047101604900 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100042129 | 0…+60 °C | -1…1 bar | -14.5…14.5 psi | Silicon | 1/8″ NPT male thread1/4” NPT male thread | IP65 | - | With display | ||
![]() PT16R-2003-I2-H1141 turck | In Stock | - | Datasheet | 92 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101493726 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100004099 | -40…+135 °C | 0…16 bar | 0…232.06 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 82 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101424690 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 6837400 | -40…+125 °C | 0…1.03 bar | 0…15 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | 0…10 V | Without display |