Filters
  • Ambient temperature
  • Customs tariff number
  • Manufacturer ID
  • Medium temperature
  • Process connection
  • Protection class
  • Weight
  • eCl@ss-Code (V5.1.4)
  • EAN
  • Design
  • Electrical output
  • Pressure range bar

Attribute column

Manufacturer

TURCK Pressure Sensors, Transducers

View Mode:
492 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Ambient temperature

Approvals

Current output

Customs tariff number

EAN

eCl@ss-Code (V5.1.4)

Electrical output

Manufacturer ID

Medium temperature

Pressure range bar

Pressure range psi

Pressure transducer material

Process connection

Protection class

Voltage output

Design

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101626889

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100045760

-40…+125 °C

0…1 bar

0…14.5 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

1…6 V

Without display

In Stock

-

Datasheet

95 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522334

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017808

-40…+135 °C

0…25 bar

0…362.59 psi

Stainless steel 1.4016 (AISI 430)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101559491

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100030933

-40…+135 °C

0…25 bar

0…362.59 psi

Stainless steel 1.4016 (AISI 430)

R 1/4″ male thread EN 10226

IP67

-

Without display

In Stock

-

Datasheet

88 g

-25…+85 °C

-

4…20 mA

90262020000

4047101502213

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

-

100004639

-15…+85 °C

-

-

-

1/4″ NPT-18 male thread

IP67

-

-

In Stock

-

Datasheet

106 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101460452

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002249

-30…+120 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

94 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101586954

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100034700

-30…+120 °C

0…40 bar

0…580.15 psi

Stainless steel 1.4016 (AISI 430)

G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

98 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101400458

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6836595

-40…+135 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4435 (AISI 316L)

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529906

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100022263

-40…+135 °C

0…60 bar

0…870.23 psi

Stainless steel 1.4016 (AISI 430)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

92 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101421521

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837136

-40…+135 °C

0…34.47 bar

0…500 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522525

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017827

-40…+135 °C

0…1000 bar

0…14504 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101582444

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100032796

-40…+125 °C

0…1.6 bar

0…23.21 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

81 g

-40…+100 °C

-

-

90262020000

4047101507607

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100006158

-40…+125 °C

0…20.68 bar

0…300 psi

Ceramic Al₂O₃

7/16″-20 UNF male thread

IP67

0…5 V

Without display

In Stock

-

Datasheet

90 g

-40…+100 °C

-

-

90262020000

4047101637632

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100047583

-40…+125 °C

34.47…275.79 bar

500…4000 psi

Stainless steel 1.4404 (AISI 316L)

7/16″-20 UNF male thread

IP69K

0.25…6.25 V

Without display

In Stock

-

Datasheet

95 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522341

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017809

-40…+135 °C

0…40 bar

0…580.15 psi

Stainless steel 1.4016 (AISI 430)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101471229

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100002923

-40…+135 °C

0…206.84 bar

0…3000 psi

Stainless steel 1.4435 (AISI 316L)

7/16″-20 UNF male thread

IP67

0.5…4.5 V

Without display

In Stock

-

Datasheet

85 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522266

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017802

-40…+125 °C

0…10 bar

0…145.04 psi

Ceramic Al₂O₃

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

103 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101579741

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100031874

-40…+135 °C

0…40 bar

0…580.15 psi

Stainless steel 1.4016 (AISI 430)

7/16″-20 UNF female thread (Schrader)

IP67

-

Without display

In Stock

-

Datasheet

103 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101460407

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002245

-30…+120 °C

0…10 bar

0…145.04 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101625776

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100045253

-40…+135 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4435 (AISI 316L)

7/16″-20 UNF male thread

IP67

-

Without display

In Stock

-

Datasheet

99 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101449402

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100001207

-40…+135 °C

0…100 bar

0…1450.38 psi

Stainless steel 1.4435 (AISI 316L)

9/16″-18 UNF male thread

IP67

-

Without display