- Ambient temperature
- Customs tariff number
- Manufacturer ID
- Medium temperature
- Process connection
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- EAN
- Design
- Electrical output
- Pressure range bar
Attribute column
Manufacturer
TURCK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Manufacturer ID | Materials (contact with media) | Medium temperature | Pressure range bar | Pressure range psi | Process connection | Protection class | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 287 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101555196 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100001604 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…600 bar | 0…8702.26 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101511116 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100008087 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…16 bar | -14.5…232.06 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101511048 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100008079 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…600 bar | 0…8702.26 psi | G 1/4'''' female thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 275 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | - | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100001749 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…600 bar | 0…8702.26 psi | 7/16″-20 UNF male thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101511239 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100008099 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…400 bar | 0…5801.51 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 294 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101554854 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100001700 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…25 bar | -14.5…362.59 psi | G 1/4'''' female thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 1077 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101535143 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100017531 | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | 0…10 bar | 0…145.04 psi | 1/4″ NPT-18 female thread | IP66/IP67/IP69K | 0…10 V | With display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 292 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101504682 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100004764 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…400 bar | 0…5801.51 psi | G 1/4'''' female thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101511246 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100008100 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…600 bar | 0…8702.26 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 283 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101555394 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100001561 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…40 bar | -14.5…580.15 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | - | 1080 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101535129 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100017533 | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | 0…25 bar | 0…362.59 psi | 1/4″ NPT-18 female thread | IP66/IP67/IP69K | 0…10 V | With display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 280 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101503302 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100004737 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…250 bar | 0…3625.94 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 282 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101484502 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100003732 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -40…+90 °C | 0…10 bar | 0…145.04 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101511161 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100008092 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…600 bar | 0…8702.26 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101511192 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100008095 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…25 bar | -14.5…362.59 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 298 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101591491 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100036814 | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | -1…10 bar | -14.5…145.04 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 0 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101534894 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100017556 | Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM | -30…+80 °C | 0…16 bar | 0…232.06 psi | 1/4″ NPT-18 female thread | IP66/IP67/IP69K | 0…10 V | With display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 255 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101511178 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100008093 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | -1…10 bar | -14.5…145.04 psi | 1/4″ NPT-18 male thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 288 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | - | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output, IO-Link | 100004763 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…250 bar | 0…3625.94 psi | G 1/4'''' female thread | IP66/IP67/IP69K | - | With display | ||
Tiny WHSL | In Stock | - | Datasheet | 287 g | -40…+80 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101511000 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 100008075 | Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630) | -30…+80 °C | 0…400 bar | 0…5801.51 psi | G 1/4'''' female thread | IP66/IP67/IP69K | 0…10 V | With display |