Filters
  • Ambient temperature
  • Customs tariff number
  • Manufacturer ID
  • Medium temperature
  • Process connection
  • Protection class
  • Weight
  • eCl@ss-Code (V5.1.4)
  • EAN
  • Design
  • Electrical output
  • Pressure range bar

Attribute column

Manufacturer

TURCK Pressure Sensors, Transducers

View Mode:
492 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Ambient temperature

Approvals

Current output

Customs tariff number

EAN

eCl@ss-Code (V5.1.4)

Electrical output

Manufacturer ID

Medium temperature

Pressure range bar

Pressure range psi

Pressure transducer material

Process connection

Protection class

Voltage output

Design

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101540321

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100028301

-40…+125 °C

-1…5 bar

-14.5…72.52 psi

Ceramic Al₂O₃

G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP65

0…5 V

Without display

In Stock

-

Datasheet

75 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101425338

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837534

-40…+125 °C

-1.03…8.96 bar

-15…130 psi

Ceramic Al₂O₃

1/8”-27 NPT male thread

IP67

-

Without display

In Stock

-

Datasheet

102 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101437591

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100000363

-40…+135 °C

0…4.14 bar

0…60 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

88 g

-25…+85 °C

-

4…20 mA

90262020000

4047101502251

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

-

100004643

-15…+85 °C

-

-

-

1/4″ NPT-18 male thread

IP67

-

-

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101532968

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100024333

-40…+125 °C

0…0.25 bar

0…3.63 psi

Ceramic Al₂O₃

G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

104 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101460308

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002237

-30…+120 °C

0…34.47 bar

0…500 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

95 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101421590

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837316

-40…+135 °C

0…206.84 bar

0…3000 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

93 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101429121

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837345

-40…+135 °C

0…344.74 bar

0…5000 psi

Stainless steel 1.4435 (AISI 316L)

7/16″-20 UNF male thread

IP67

-

Without display

In Stock

-

Datasheet

83 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522594

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017834

-40…+125 °C

0…1 bar

0…14.5 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

93 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101535631

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100025595

-40…+135 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4435 (AISI 316L)

R 1/4″ male thread EN 10226

IP67

-

Without display

In Stock

-

Datasheet

104 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101421637

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837388

-40…+135 °C

0…517.11 bar

0…7500 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

83 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101583182

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100033123

-40…+125 °C

0…4 bar

0…58.02 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

83 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101456660

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002050

-40…+125 °C

-1…1.5 bar

-14.5…21.76 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

93 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101424980

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837424

-40…+125 °C

0…1.03 bar

0…15 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

97 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522310

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017806

-40…+135 °C

0…100 bar

0…1450.38 psi

Stainless steel 1.4435 (AISI 316L)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

82 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101496222

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100004213

-40…+125 °C

-1.03…1.03 bar

-15…15 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101398113

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6836312

-40…+135 °C

0…10 bar

0…145.04 psi

Stainless steel 1.4016 (AISI 430)

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

94 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101421644

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837382

-40…+135 °C

0…517.11 bar

0…7500 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

64 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529814

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100022254

-40…+135 °C

0…60 bar

0…870.23 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

92 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101429282

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837351

-40…+135 °C

0…344.74 bar

0…5000 psi

Stainless steel 1.4435 (AISI 316L)

7/16″-20 UNF male thread

IP67

-

Without display