Filters
  • Ambient temperature
  • Customs tariff number
  • Manufacturer ID
  • Medium temperature
  • Process connection
  • Protection class
  • Weight
  • eCl@ss-Code (V5.1.4)
  • EAN
  • Design
  • Electrical output
  • Pressure range bar

Attribute column

Manufacturer

TURCK Pressure Sensors, Transducers

View Mode:
492 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Ambient temperature

Approvals

Current output

Customs tariff number

EAN

eCl@ss-Code (V5.1.4)

Electrical output

Manufacturer ID

Medium temperature

Pressure range bar

Pressure range psi

Pressure transducer material

Process connection

Protection class

Voltage output

Design

In Stock

-

-

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101661767

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100049548

-40…+125 °C

-1.016…0 bar

-14.74…0 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

90 g

-40…+100 °C

-

-

90262020000

4047101540017

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100028146

-40…+125 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4404 (AISI 316L)

7/16″-20 UNF male thread

IP69K

0.5…4.5 V

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101424638

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

6837406

-40…+125 °C

0…1.03 bar

0…15 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

0…10 V

Without display

In Stock

-

Datasheet

86 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101596373

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100038985

-40…+125 °C

0…1 bar

0…14.5 psi

Ceramic Al₂O₃

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

93 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101459272

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002143

-40…+135 °C

0…6.89 bar

0…100 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

108 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101400090

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6836559

-40…+135 °C

0…160 bar

0…2320.6 psi

Stainless steel 1.4435 (AISI 316L)

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101593938

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100038844

-40…+135 °C

0…600 bar

0…8702.26 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

97 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101532920

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100024305

-40…+135 °C

0…100 bar

0…1450.38 psi

Stainless steel 1.4435 (AISI 316L)

R 1/4″ male thread EN 10226

IP67

-

Without display

In Stock

-

Datasheet

87 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101585728

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100034036

-40…+135 °C

0…10 bar

0…145.04 psi

Stainless steel 1.4016 (AISI 430)

G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

103 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101460292

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002236

-30…+120 °C

0…20.68 bar

0…300 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

92 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101421538

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837202

-40…+135 °C

0…51.71 bar

0…750 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529890

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100022262

-40…+135 °C

0…40 bar

0…580.15 psi

Stainless steel 1.4016 (AISI 430)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display