Filters
  • Ambient temperature
  • Customs tariff number
  • Manufacturer ID
  • Medium temperature
  • Process connection
  • Protection class
  • Weight
  • eCl@ss-Code (V5.1.4)
  • EAN
  • Design
  • Electrical output
  • Pressure range bar

Attribute column

Manufacturer

TURCK Pressure Sensors, Transducers

View Mode:
492 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Ambient temperature

Approvals

Current output

Customs tariff number

EAN

eCl@ss-Code (V5.1.4)

Electrical output

Manufacturer ID

Materials (contact with media)

Medium temperature

Pressure range bar

Pressure range psi

Pressure transducer material

Process connection

Protection class

Voltage output

Design

In Stock

-

Datasheet

285 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101555295

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100001581

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

0…250 bar

0…3625.94 psi

-

1/4″ NPT-18 male thread

IP66/IP67/IP69K

0…10 V

With display

In Stock

-

Datasheet

1085 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101535235

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100017522

Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM

-30…+80 °C

0…250 bar

0…3625.94 psi

-

1/4″ NPT-18 female thread

IP66/IP67/IP69K

0…10 V

With display (integrated probe)

In Stock

-

Datasheet

255 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101510973

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100008072

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

-1…40 bar

-14.5…580.15 psi

-

G 1/4'''' female thread

IP66/IP67/IP69K

0…10 V

With display

In Stock

-

Datasheet

280 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101511123

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link

100008088

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

-1…25 bar

-14.5…362.59 psi

-

1/4″ NPT-18 male thread

IP66/IP67/IP69K

0…10 V

With display

In Stock

-

Datasheet

255 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101511208

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output, IO-Link

100008096

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

-1…40 bar

-14.5…580.15 psi

-

1/4″ NPT-18 male thread

IP66/IP67/IP69K

-

With display

In Stock

-

Datasheet

309 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101554991

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output, IO-Link

100001668

Stainless steel 1.4404 (AISI 316L), Al₂O₃, FKM

-30…+80 °C

-1…2.5 bar

-14.5…36.26 psi

-

G 1/4'''' female thread

IP66/IP67/IP69K

-

With display

In Stock

-

Datasheet

282 g

-40…+80 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101554786

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output, IO-Link

100001718

Stainless steel 1.4404 (AISI 316L)/1.4542 (AISI 630)

-30…+80 °C

0…100 bar

0…1450.38 psi

-

1/4″ NPT-18 male thread

IP66/IP67/IP69K

-

With display

In Stock

-

Datasheet

93 g

-30…+85 °C

-

-

90262020000

4047101556698

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100029958

-

-40…+135 °C

0…6 bar

0…87.02 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

114 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101591798

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100036963

-

-40…+125 °C

0…4 bar

0…58.02 psi

Ceramic Al₂O₃

G 1/2” male thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

99 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101449341

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100001201

-

-40…+135 °C

0…206.84 bar

0…3000 psi

Stainless steel 1.4435 (AISI 316L)

9/16″-18 UNF male thread

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101526738

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100020359

-

-40…+125 °C

0…0.25 bar

0…3.63 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

1…6 V

Without display

In Stock

-

Datasheet

92 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101488524

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100003869

-

-40…+135 °C

0…10.34 bar

0…150 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

103 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522259

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017801

-

-40…+125 °C

0…10 bar

0…145.04 psi

Ceramic Al₂O₃

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

89 g

-25…+85 °C

-

4…20 mA

90262020000

4047101502442

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

-

100004659

-

-15…+85 °C

-

-

-

1/4″ NPT-18 male thread

IP67

-

-

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101586398

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100034344

-

-40…+135 °C

0…40 bar

0…580.15 psi

Stainless steel 1.4016 (AISI 430)

G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

92 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101493405

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100004086

-

-40…+135 °C

-1…20.68 bar

-14.5…300 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529661

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100022168

-

-40…+135 °C

0…40 bar

0…580.15 psi

Stainless steel 1.4016 (AISI 430)

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

99 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522433

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017818

-

-40…+135 °C

0…600 bar

0…8702.26 psi

Stainless steel 1.4435 (AISI 316L)

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

104 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101530414

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100022577

-

-30…+120 °C

0…344.74 bar

0…5000 psi

Stainless steel 1.4435 (AISI 316L)

7/16″-20 UNF male thread

IP67

-

Without display

In Stock

-

Datasheet

92 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101428681

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837309

-

-40…+135 °C

0…206.84 bar

0…3000 psi

Stainless steel 1.4435 (AISI 316L)

7/16″-20 UNF male thread

IP67

-

Without display