- Ambient temperature
- Customs tariff number
- Manufacturer ID
- Medium temperature
- Process connection
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- EAN
- Design
- Electrical output
- Pressure range bar
Attribute column
Manufacturer
TURCK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Manufacturer ID | Medium temperature | Pressure range bar | Pressure range psi | Pressure transducer material | Process connection | Protection class | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 97 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101533231 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100024628 | -40…+135 °C | 0…1000 bar | 0…14504 psi | Stainless steel 1.4435 (AISI 316L) | R 1/4″ male thread EN 10226 | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | - | 83 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101656848 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100049240 | -40…+125 °C | -1.03…2.07 bar | -15…30 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101449198 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100001186 | -40…+135 °C | 0…100 bar | 0…1450.38 psi | Stainless steel 1.4435 (AISI 316L) | 7/16″-20 UNF male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 99 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101449365 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100001203 | -40…+135 °C | 0…344.74 bar | 0…5000 psi | Stainless steel 1.4435 (AISI 316L) | 9/16″-18 UNF male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101437423 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100000354 | -40…+135 °C | 0…250 bar | 0…3625.94 psi | Stainless steel 1.4435 (AISI 316L) | 7/16″-20 UNF male thread | IP67 | - | Without display | ||
![]() PT6R-2001-IOL-H1141 turck | In Stock | - | Datasheet | 96 g | -30…+85 °C | - | - | 90262020000 | 4047101556704 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100029959 | -40…+135 °C | 0…6 bar | 0…87.02 psi | Stainless steel 1.4016 (AISI 430) | G 1/4” female thread (front sealing) | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 96 g | -40…+100 °C | - | - | 90262020000 | 4047101514179 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 100012157 | -40…+125 °C | 0…100 bar | 0…1450.38 psi | Stainless steel 1.4404 (AISI 316L) | 7/16″-20 UNF male thread | IP69K | 0.5…4.5 V | Without display | ||
![]() PT1VR-1121-U6-DT043P turck | In Stock | - | Datasheet | 90 g | -40…+100 °C | - | - | 90262020000 | 4047101584066 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 100033663 | -40…+125 °C | -1…0 bar | -14.5…0 psi | Ceramic Al₂O₃ | 9/16″-18 UNF male thread | IP69K | 0.5…4.5 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 106 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101441185 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100000645 | -40…+135 °C | 0…689.48 bar | 0…10000 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 75 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101426212 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6836850 | -40…+135 °C | 0…2.07 bar | 0…30 psi | Stainless steel 1.4016 (AISI 430) | 1/8”-27 NPT male thread | IP67 | - | Without display | ||
![]() PT16R-1004-IOL-H1141 turck | In Stock | - | Datasheet | 85 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101528633 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100021535 | -40…+125 °C | 0…16 bar | 0…232.06 psi | Ceramic Al₂O₃ | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
![]() PT9V-1003-IOL-H1141 turck | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101531534 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100023670 | -40…+125 °C | -1…9 bar | -14.5…130.53 psi | Ceramic Al₂O₃ | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 96 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101532913 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100024303 | -40…+135 °C | 0…100 bar | 0…1450.38 psi | Stainless steel 1.4435 (AISI 316L) | R 1/4″ male thread EN 10226 | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -25…+85 °C | ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101628173 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100046100 | -30…+120 °C | 0…1000 bar | 0…14504 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 97 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101595949 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100038901 | -40…+135 °C | 0…250 bar | 0…3625.94 psi | Stainless steel 1.4435 (AISI 316L) | R 1/4″ male thread EN 10226 | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 96 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101529876 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100022260 | -40…+135 °C | 0…400 bar | 0…5801.51 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT1VR-1001-U1-H1143 turck | In Stock | - | Datasheet | 117 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101393668 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 6836006 | -40…+125 °C | -1…0 bar | -14.5…0 psi | Ceramic Al₂O₃ | G 1/4” female thread (front sealing) | IP67 | 0…10 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 103 g | -25…+85 °C | ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101460278 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002234 | -30…+120 °C | 0…6.89 bar | 0…100 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 101 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101421569 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837244 | -40…+135 °C | 0…68.95 bar | 0…1000 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 102 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101421651 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837568 | -40…+135 °C | -1.03…8.96 bar | -15…130 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display |