Filters
  • Ambient temperature
  • Customs tariff number
  • Manufacturer ID
  • Medium temperature
  • Process connection
  • Protection class
  • Weight
  • eCl@ss-Code (V5.1.4)
  • EAN
  • Design
  • Electrical output
  • Pressure range bar

Attribute column

Manufacturer

TURCK Pressure Sensors, Transducers

View Mode:
492 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Ambient temperature

Approvals

Current output

Customs tariff number

EAN

eCl@ss-Code (V5.1.4)

Electrical output

Manufacturer ID

Medium temperature

Pressure range bar

Pressure range psi

Pressure transducer material

Process connection

Protection class

Voltage output

Design

In Stock

-

Datasheet

103 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101530759

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100023099

-40…+125 °C

-0.2…0.2 bar

-2.9…2.9 psi

Ceramic Al₂O₃

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

93 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522457

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017820

-40…+135 °C

0…25 bar

0…362.59 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101582468

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100032797

-40…+125 °C

0…2.5 bar

0…36.26 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101449228

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100001189

-40…+135 °C

0…6.89 bar

0…100 psi

Stainless steel 1.4016 (AISI 430)

9/16″-18 UNF male thread

IP67

-

Without display

In Stock

-

Datasheet

99 g

-30…+85 °C

-

-

90262020000

4047101444285

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100000856

-40…+135 °C

0…500 bar

0…7251.89 psi

Stainless steel 1.4435 (AISI 316L)

9/16″-18 UNF male thread

IP67

0.5…4.5 V

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529852

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100022258

-40…+135 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

99 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101449525

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100001219

-40…+135 °C

0…206.84 bar

0…3000 psi

Stainless steel 1.4435 (AISI 316L)

9/16″-18 UNF male thread

IP67

0…5 V

Without display

In Stock

-

Datasheet

84 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529425

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100021898

-40…+125 °C

-1…1 bar

-14.5…14.5 psi

Ceramic Al₂O₃

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101540338

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100028302

-40…+125 °C

0…4 bar

0…58.02 psi

Ceramic Al₂O₃

G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP65

0…5 V

Without display

In Stock

-

Datasheet

98 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101400830

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6836633

-40…+135 °C

0…400 bar

0…5801.51 psi

Stainless steel 1.4435 (AISI 316L)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

84 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101532975

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100024334

-40…+125 °C

0…0.25 bar

0…3.63 psi

Ceramic Al₂O₃

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

97 g

-30…+85 °C

-

4…20 mA

90262020000

4047101491982

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100004041

-40…+135 °C

0…206.84 bar

0…3000 psi

Stainless steel 1.4435 (AISI 316L)

9/16″-18 UNF male thread

IP67

-

Without display

In Stock

-

Datasheet

92 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101426571

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

6836974

-40…+135 °C

0…13.79 bar

0…200 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

0…10 V

Without display

In Stock

-

Datasheet

137 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101419863

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

6837737

-40…+125 °C

0…10 bar

0…145.04 psi

Ceramic Al₂O₃

1/8”-27 NPT male thread

IP67

0…5 V

Without display

In Stock

-

Datasheet

98 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522372

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017812

-40…+135 °C

0…600 bar

0…8702.26 psi

Stainless steel 1.4435 (AISI 316L)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

113 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101530742

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100023098

-40…+125 °C

-0.2…0.2 bar

-2.9…2.9 psi

Ceramic Al₂O₃

M20 × 1.5 male thread, front sealing and manometer (combi)

IP67

-

Without display

In Stock

-

Datasheet

92 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101424836

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6837418

-40…+125 °C

0…1.03 bar

0…15 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

98 g

-30…+85 °C

-

4…20 mA

90262020000

4047101491968

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100004039

-40…+135 °C

0…400 bar

0…5801.51 psi

Stainless steel 1.4435 (AISI 316L)

9/16″-18 UNF male thread

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101394870

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6836102

-40…+135 °C

-1…9 bar

-14.5…130.53 psi

Stainless steel 1.4016 (AISI 430)

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

103 g

-40…+100 °C

-

4…20 mA

90262020000

4047101455953

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002011

-40…+125 °C

0…517.11 bar

0…7500 psi

Stainless steel 1.4404 (AISI 316L)

9/16″-18 UNF male thread

IP69K

-

Without display