Filters
  • Ambient temperature
  • Customs tariff number
  • Manufacturer ID
  • Medium temperature
  • Process connection
  • Protection class
  • Weight
  • eCl@ss-Code (V5.1.4)
  • EAN
  • Design
  • Electrical output
  • Pressure range bar

Attribute column

Manufacturer

TURCK Pressure Sensors, Transducers

View Mode:
492 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Ambient temperature

Approvals

Current output

Customs tariff number

EAN

eCl@ss-Code (V5.1.4)

Electrical output

Manufacturer ID

Medium temperature

Pressure range bar

Pressure range psi

Pressure transducer material

Process connection

Protection class

Voltage output

Design

In Stock

-

Datasheet

97 g

-40…+100 °C

-

4…20 mA

90262020000

4047101455922

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002008

-40…+125 °C

0…344.74 bar

0…5000 psi

Stainless steel 1.4404 (AISI 316L)

7/16″-20 UNF male thread

IP69K

-

Without display

In Stock

-

Datasheet

93 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101449877

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100001253

-40…+135 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4435 (AISI 316L)

7/16″-20 UNF male thread

IP67

0…5 V

Without display

In Stock

-

Datasheet

84 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101530773

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100023101

-40…+125 °C

-0.2…0.2 bar

-2.9…2.9 psi

Ceramic Al₂O₃

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101449594

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100001226

-40…+135 °C

0…100 bar

0…1450.38 psi

Stainless steel 1.4435 (AISI 316L)

9/16″-18 UNF male thread

IP67

0…5 V

Without display

In Stock

-

Datasheet

94 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101595628

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100038898

-40…+135 °C

-1…40 bar

-14.5…580.15 psi

Stainless steel 1.4016 (AISI 430)

R 1/4″ male thread EN 10226

IP67

-

Without display

In Stock

-

Datasheet

78 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529067

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100021804

-40…+125 °C

-1…9 bar

-14.5…130.53 psi

Ceramic Al₂O₃

G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

106 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101460445

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002248

-30…+120 °C

0…100 bar

0…1450.38 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

82 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101424072

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

6836806

-40…+125 °C

0…2.07 bar

0…30 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

83 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101533002

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100024338

-40…+125 °C

0…0.25 bar

0…3.63 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

98 g

-40…+100 °C

-

4…20 mA

90262020000

4047101455946

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002010

-40…+125 °C

0…517.11 bar

0…7500 psi

Stainless steel 1.4404 (AISI 316L)

7/16″-20 UNF male thread

IP69K

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101518887

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100015617

-40…+135 °C

0…34.47 bar

0…500 psi

Stainless steel 1.4016 (AISI 430)

7/16″-20 UNF male thread

IP67

0…5 V

Without display

In Stock

-

Datasheet

97 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101444414

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100000860

-40…+135 °C

0…400 bar

0…5801.51 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

89 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101439113

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100000500

-40…+135 °C

0…34.47 bar

0…500 psi

Stainless steel 1.4016 (AISI 430)

1/8”-27 NPT male thread

IP67

0.5…4.5 V

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529838

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100022256

-40…+135 °C

0…100 bar

0…1450.38 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

104 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101596359

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100038983

-40…+125 °C

0…1 bar

0…14.5 psi

Ceramic Al₂O₃

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

95 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101532609

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100024129

-40…+135 °C

0…10 bar

0…145.04 psi

Stainless steel 1.4016 (AISI 430)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

98 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529913

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100022264

-40…+135 °C

0…100 bar

0…1450.38 psi

Stainless steel 1.4435 (AISI 316L)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

96 g

-40…+100 °C

-

-

90262020000

4047101537635

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100026708

-40…+125 °C

0…160 bar

0…2320.6 psi

Stainless steel 1.4404 (AISI 316L)

7/16″-20 UNF male thread

IP69K

0…5 V

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101643527

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100048252

-40…+135 °C

0…10 bar

0…145.04 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

89 g

-25…+85 °C

-

4…20 mA

90262020000

4047101502282

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

-

100004646

-15…+85 °C

-

-

-

1/4″ NPT-18 male thread

IP67

-

-