- Ambient temperature
- Customs tariff number
- Manufacturer ID
- Medium temperature
- Process connection
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- EAN
- Design
- Electrical output
- Pressure range bar
Attribute column
Manufacturer
TURCK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Manufacturer ID | Medium temperature | Pressure range bar | Pressure range psi | Pressure transducer material | Process connection | Protection class | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 88 g | -25…+85 °C | - | 4…20 mA | 90262020000 | 4047101502237 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | - | 100004641 | -15…+85 °C | - | - | - | 1/4″ NPT-18 male thread | IP67 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 92 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101646375 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 100048509 | -40…+135 °C | 0…206.84 bar | 0…3000 psi | Stainless steel 1.4435 (AISI 316L) | 7/16″-20 UNF male thread | IP67 | 1…6 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101459258 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002141 | -40…+135 °C | 0…13.79 bar | 0…200 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT400R-2004-I2-H1144 turck | In Stock | - | Datasheet | 90 g | -30…+85 °C | - | 4…20 mA | 90262020000 | 4047101521054 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100017162 | -40…+135 °C | 0…400 bar | 0…5801.51 psi | Stainless steel 1.4435 (AISI 316L) | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101591644 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100036899 | -40…+135 °C | 0…51.71 bar | 0…750 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 89 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101522389 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100017813 | -40…+135 °C | 0…1000 bar | 0…14504 psi | Stainless steel 1.4435 (AISI 316L) | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 96 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101433852 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 100000042 | -40…+135 °C | 0…344.74 bar | 0…5000 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | 0.5…4.5 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 93 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101459487 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002154 | -40…+135 °C | 0…344.74 bar | 0…5000 psi | Stainless steel 1.4435 (AISI 316L) | 7/16″-20 UNF male thread | IP67 | - | Without display | ||
![]() PT10R-2010-IOL-H1141 turck | In Stock | - | Datasheet | 94 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101532937 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100024307 | -40…+135 °C | 0…10 bar | 0…145.04 psi | Stainless steel 1.4016 (AISI 430) | R 1/4″ male thread EN 10226 | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 102 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101421507 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837562 | -40…+135 °C | -1.03…8.96 bar | -15…130 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
![]() PT400R-2003-I2-H1144 turck | In Stock | - | Datasheet | 95 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101491999 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100004042 | -40…+135 °C | 0…400 bar | 0…5801.51 psi | Stainless steel 1.4435 (AISI 316L) | 1/4″ NPT-18 male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -25…+85 °C | ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101584974 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100033790 | -30…+120 °C | 0…40 bar | 0…580.15 psi | Stainless steel 1.4016 (AISI 430) | G1/8″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
![]() PT10A-1004-IOL-H1141 turck | In Stock | - | Datasheet | 86 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101577013 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100031240 | -40…+125 °C | 0…10 bar | 0…145.04 psi | Ceramic Al₂O₃ | G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101500967 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 100004529 | -40…+135 °C | -1.03…1.03 bar | -15…15 psi | Stainless steel 1.4016 (AISI 430) | 1/4″ NPT-18 male thread | IP67 | 0…10 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101460827 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 100002262 | -40…+135 °C | 0…60 bar | 0…870.23 psi | Stainless steel 1.4016 (AISI 430) | 7/16″-20 UNF male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 88 g | -25…+85 °C | ATEX II 1/2 GD, IECEx II 1/2 GD | 4…20 mA | 90262020000 | 4047101581294 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | - | 100032416 | -15…+85 °C | - | - | - | 1/4″ NPT-18 male thread | IP67 | - | - | ||
![]() PT10A-1001-IOL-H1141 turck | In Stock | - | Datasheet | 104 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101577006 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | 2 × switching output | 100031239 | -40…+125 °C | 0…10 bar | 0…145.04 psi | Ceramic Al₂O₃ | G 1/4” female thread (front sealing) | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101427479 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837129 | -40…+135 °C | 0…34.47 bar | 0…500 psi | Stainless steel 1.4016 (AISI 430) | 7/16″-20 UNF male thread | IP67 | - | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 99 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | - | 90262020000 | 4047101449556 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Voltage output (3-wire) | 100001222 | -40…+135 °C | 0…344.74 bar | 0…5000 psi | Stainless steel 1.4435 (AISI 316L) | 9/16″-18 UNF male thread | IP67 | 0…5 V | Without display | ||
Tiny WHSL | In Stock | - | Datasheet | 90 g | -30…+85 °C | CE, Metrological certification (RUS), cULus | 4…20 mA | 90262020000 | 4047101428155 | 27200614 -/- Piezoresistive sensor (absolute and relative pressure) | Current output (2-wire) | 6837237 | -40…+135 °C | 0…68.95 bar | 0…1000 psi | Stainless steel 1.4016 (AISI 430) | 7/16″-20 UNF male thread | IP67 | - | Without display |