Filters
  • Ambient temperature
  • Customs tariff number
  • Manufacturer ID
  • Medium temperature
  • Process connection
  • Protection class
  • Weight
  • eCl@ss-Code (V5.1.4)
  • EAN
  • Design
  • Electrical output
  • Pressure range bar

Attribute column

Manufacturer

TURCK Pressure Sensors, Transducers

View Mode:
492 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Weight

Ambient temperature

Approvals

Current output

Customs tariff number

EAN

eCl@ss-Code (V5.1.4)

Electrical output

Manufacturer ID

Medium temperature

Pressure range bar

Pressure range psi

Pressure transducer material

Process connection

Protection class

Voltage output

Design

In Stock

-

Datasheet

90 g

-40…+100 °C

-

4…20 mA

90262020000

4047101537574

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100026702

-40…+125 °C

0…160 bar

0…2320.6 psi

Stainless steel 1.4404 (AISI 316L)

7/16″-20 UNF male thread

IP69K

-

Without display

In Stock

-

Datasheet

84 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101593785

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100038511

-40…+125 °C

-1…2.5 bar

-14.5…36.26 psi

Ceramic Al₂O₃

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529418

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100021897

-40…+125 °C

-1…1 bar

-14.5…14.5 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

88 g

-25…+85 °C

-

4…20 mA

90262020000

4047101502459

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

-

100004660

-15…+85 °C

-

-

-

1/4″ NPT-18 male thread

IP67

-

-

In Stock

-

Datasheet

98 g

-40…+100 °C

-

-

90262020000

4047101455885

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100002004

-40…+125 °C

0…517.11 bar

0…7500 psi

Stainless steel 1.4404 (AISI 316L)

7/16″-20 UNF male thread

IP69K

0.5…4.5 V

Without display

In Stock

-

Datasheet

99 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101449617

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100001228

-40…+135 °C

0…250 bar

0…3625.94 psi

Stainless steel 1.4435 (AISI 316L)

9/16″-18 UNF male thread

IP67

0…5 V

Without display

In Stock

-

Datasheet

83 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522587

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017833

-40…+125 °C

-1…0 bar

-14.5…0 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522518

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017826

-40…+135 °C

0…600 bar

0…8702.26 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

99 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101529654

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100022167

-40…+135 °C

0…400 bar

0…5801.51 psi

Stainless steel 1.4435 (AISI 316L)

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

96 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101522358

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100017810

-40…+135 °C

0…60 bar

0…870.23 psi

Stainless steel 1.4016 (AISI 430)

G1/4″ male thread (back sealing) according to DIN EN ISO 1179-2 with FPM profile sealing ring

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101556803

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100029996

-40…+135 °C

0…689.48 bar

0…10000 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

1…6 V

Without display

In Stock

-

Datasheet

83 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101593792

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100038512

-40…+125 °C

-1…2.5 bar

-14.5…36.26 psi

Ceramic Al₂O₃

R 1/4″ male thread EN 10226

IP67

-

Without display

In Stock

-

Datasheet

101 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101580150

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100031975

-40…+125 °C

0…2.5 bar

0…36.26 psi

Ceramic Al₂O₃

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

103 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101527018

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100020490

-40…+125 °C

-1…9 bar

-14.5…130.53 psi

Ceramic Al₂O₃

G 1/4” female thread (front sealing)

IP67

-

Without display

In Stock

-

Datasheet

104 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101460438

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002247

-30…+120 °C

0…40 bar

0…580.15 psi

Stainless steel 1.4016 (AISI 430)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

101 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101600599

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

2 × switching output

100040340

-40…+135 °C

0…10 bar

0…145.04 psi

Stainless steel 1.4016 (AISI 430)

1/2″-14 NPT female thread

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101542530

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100029206

-40…+125 °C

0…4.14 bar

0…60 psi

Ceramic Al₂O₃

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

106 g

-25…+85 °C

ATEX II 1/2 GD, CE, IECEx II 1/2 GD, UKEX, GOST/EAC RU, Metrological certification (RUS), cULus

4…20 mA

90262020000

4047101460476

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Current output (2-wire)

100002251

-30…+120 °C

0…600 bar

0…8702.26 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

-

Without display

In Stock

-

Datasheet

90 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101644401

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

100048322

-40…+135 °C

0…241.32 bar

0…3500 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

0.5…4.5 V

Without display

In Stock

-

Datasheet

106 g

-30…+85 °C

CE, Metrological certification (RUS), cULus

-

90262020000

4047101428834

27200614 -/- Piezoresistive sensor (absolute and relative pressure)

Voltage output (3-wire)

6837292

-40…+135 °C

0…206.84 bar

0…3000 psi

Stainless steel 1.4435 (AISI 316L)

1/4″ NPT-18 male thread

IP67

0…10 V

Without display