- Manufacturer
- Manufacturer Part Number
- Material housing
- Type of electric connection
- Voltage type
- RoHS
- Suitable for safety functions
- Output Type
- Shielding
- Connection Type
- Power Type
- Series
Attribute column
Manufacturer
TURCK Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Shielding | Supply Voltage | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Failure Rate | Termination Type | Thread Size | Terminal Type | Sensors/Transducers Type | Housing | Switching Current | Output Interface Type | Operating Current-Max | Connection Type | Features | Body Style | Power Type | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWD-12S TURCK | In Stock | - | - | - | - | - | - | - | Turck | A5051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWD-18S TURCK | In Stock | - | - | - | - | - | - | - | Turck | A5055 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB-R10 TURCK | In Stock | - | - | - | - | - | - | - | Turck | A5900 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAP-EN08N TURCK | In Stock | - | - | - | - | - | - | - | Turck | A6200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAP-EN12 TURCK | In Stock | - | - | - | - | - | - | - | Turck | A6300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAP 18-PTFE 6MM TURCK | In Stock | - | - | - | - | - | - | - | Turck | A2538 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | 20 mm | - | - | ||
![]() LOCKNUT-M18 (10/BAG) TURCK | In Stock | - | - | - | - | - | - | - | Turck | A3125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | A3123-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CABLEGLANDM16X1.5 TURCK | In Stock | - | - | - | - | - | - | - | Turck | A9348 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T-CK40-T-MCC TURCK | In Stock | - | - | - | - | - | - | - | Turck | A5201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Non-Flush | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1625857 | +70°C | -25°C | 70 °C | -25 °C | RECTANGULAR | Active | 75 mm | 5.72 | Yes | 65 V | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | 10 → 65 V dc | 40mm | unknown | 92 mm | 80 mm | NO/NC PNP | - | - | CONNECTOR | - | 4-Pin M12 Connector | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 200 mA | 4-WIRE INTERFACE | 200 mA | M12 Connector | - | Block | DC | IP68 | - | - | - | 114mm | 80mm | 40 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4331499 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | PG9 Cable Gland | - | - | AC, DC | - | 18 mm | - | - | - | - | - | - | ||
![]() ASB-8 STRAP TURCK | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | 25.8 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4373599 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | 7/8-16 UN-2A Connector | - | - | AC, DC | - | 18 mm | - | - | - | - | - | - | ||
![]() NI10-G18-Y07M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1006197 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4686021 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/O | - | - | - | - | - | - | - | - | - | - | Cable with M12 Connector | - | - | DC | - | - | - | - | - | - | - | - | ||
![]() T30UXIAQ8 TURCK | In Stock | - | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 224 kHz | - | - | - | - | - | - | - | Connector | - | - | 70 °C | -40 °C | - | - | - | - | - | 51.1 mm | - | - | - | - | 30 V | - | - | M12 | - | - | - | 40 mA | - | - | - | - | - | - | - | - | - | - | 45 mm | 40.2 mm | - | IP67 | ||
![]() NI15U-EM18WD-AP6X TURCK | In Stock | - | - | Non-Flush | - | - | Stainless Steel | HANS TURCK GMBH & CO KG | Turck | 1634817 | +100°C | -40°C | 100 °C | -40 °C | BARREL | Active | 15 mm | 5.67 | Yes | 30 V | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | 10 → 30 V dc | - | unknown | 18 mm | - | NO PNP | - | - | CABLE | M18 x 1 | Cable | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 200 mA | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | Barrel | DC | IP68, IP69K | 18 mm | - | - | 52mm | - | 52 mm | - | ||
![]() DP-08-50-08 TURCK | In Stock | - | - | - | - | - | - | - | Turck | A9473 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |