- Manufacturer
- Manufacturer Part Number
- Material housing
- Type of electric connection
- Voltage type
- RoHS
- Suitable for safety functions
- Output Type
- Shielding
- Connection Type
- Power Type
- Series
Attribute column
Manufacturer
TURCK Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Capacitance | Shielding | Supply Voltage | Depth | Reach Compliance Code | Output Type | Operating Supply Voltage | Failure Rate | Lead Spacing | Termination Type | Lead Style | Thread Size | Terminal Type | Sensing Method | Sensors/Transducers Type | Housing | Switching Current | Communication Protocol | Output Interface Type | Operating Current-Max | Connection Type | Features | Body Style | Power Type | IP Rating | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Non-Flush | Axial | Axial | PA12-GF30 | - | - | Turck | 4676790 | +70°C | - | -25°C | - | - | - | - | - | - | - | Yes | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | - | ±100ppm/°C | 4.75 kOhms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | 10 → 30 V dc | 15mm | - | N/O | - | -- | - | - | - | - | Cable | - | - | - | 200 mA | - | - | - | 7 Meter Cable | Flame Retardant Coating, Safety | Block | DC | IP67 | - | -- | 30mm | 28mm | - | - | ||
![]() NI75U-CP80-VP4X2 TURCK | In Stock | - | - | - | Non-Flush | Axial | Axial | PBT, Plastic | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI75U-CP80-VP4X2 | +85°C | - | -30°C | - | - | - | Active | - | - | 5.72 | - | - | - | - | -55°C ~ 200°C | Tape & Box (TB) | RSMF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | - | ±200ppm/°C | 1.5 kOhms | - | - | Metal Oxide Film | - | 1W | - | - | Shielded | 10 → 65 V dc | 40mm | unknown | PNP | - | -- | - | - | - | - | 1/2-14 NPT Connector | - | PROXIMITY SENSOR,INDUCTIVE | - | 200 mA | - | - | - | - | Flame Proof, Safety | Block | - | IP67 | - | -- | 80mm | 80mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Flush | - | - | Metal | - | - | Turck | 1644876 | +70°C | - | -25°C | - | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 10 → 30 V dc | - | - | NO/NC | - | - | - | - | - | M18 x 1 | - | - | - | - | 150 mA | IO-LINK | - | - | 4 Pin M12 Connector | - | Barrel | DC | IP68 | 18 mm | - | 52mm | 18 Dia.mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI4-DSU35-2AP4X2-B1160-FKE4.5 | - | - | - | 70 °C | -25 °C | - | Active | - | - | 5.7 | - | 65 V | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION | - | - | - | - | unknown | PNP | - | - | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | - | 6-WIRE INTERFACE | 200 mA | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 1602411 | - | - | - | - | - | - | - | - | 30 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 12 mm | - | - | - | - | - | ||
![]() BIM-IKT-AP6X TURCK | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Gadolinium Zinc | VJ0805 | - | - | - | +70°C | Vishay Vitramon | -25°C | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 50V | -55°C ~ 150°C | - | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | - | X7R | - | - | - | - | Automotive | - | - | 3900 pF | - | 10 → 30 V dc | 17mm | - | PNP | - | - | - | - | - | - | Cable | - | - | - | 200 mA | - | - | - | - | High Temperature | Block | - | IP67 | - | - | 30mm | 14.6mm | 0.057 (1.45mm) | AEC-Q200 | ||
![]() BI10-G30-Y0X TURCK | In Stock | - | - | Flush | - | - | - | Brass | 120027 | - | Turck | 1005459 | - | Molex | - | - | - | Bulk | - | Active | 10 mm | - | Compliant | - | - | - | - | - | * | - | - | - | - | Cable | - | - | 70 °C | -25 °C | - | - | - | - | - | Unshielded | - | - | - | Namur | 8.2 V | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 30 mm | - | 40 mm | - | - | IP67 | ||
![]() BI 3-GT12K-AD4X TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4405083 | - | - | - | - | - | - | - | - | 3 mm | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 12 mm | - | - | - | - | - | ||
![]() MB-18SS TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A3137 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB-S12 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A3150 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UNT-STOPPER TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4685751 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP-0.250-C TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A3171-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM-18N TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A2508 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWT-40S TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A5070 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T-CP40-T-C TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A5204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTS-TP90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A5250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAP18N-DER TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A9324 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | A3107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB-Q130 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A3145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBS-12TS50MM TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A3152-03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |