- Body Material
- IP Rating
- Manufacturer
- Number of Pins
- Voltage, Rating
- Manufacturer Part Number
- Approvals
- Mfr
- Package
- Product Status
- Series
- RoHS
Attribute column
Manufacturer
TURCK Sensor Interface - Junction Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Body Material | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Inductance | DC Resistance (DCR) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Features | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MB12Z-5P3-7 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | UL | - | - | - | Turck | U-57034 | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB40-P7X5-31 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | - | - | - | - | Turck | U-58457 | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 6RKF30-5M TURCK | In Stock | - | - | - | - | - | 3 | - | - | Aluminum | UR | - | - | - | Turck | U-68275 | - | - | - | - | Non-Compliant | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 6MB12Z-5-2 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | UL | - | - | - | Turck | U-98517 | - | - | - | - | - | 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 5 | - | - | Plastic | - | SG-8101 | - | - | Turck | U-92317 | EPSON | Tape & Reel (TR) | - | Active | - | 30 VDC | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 26.6667 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | IP67 | 0.055 (1.40mm) | - | ||
![]() VBM40-15 TURCK | In Stock | - | - | Surface Mount | - | - | 5 | - | - | Metal | - | - | - | - | Turck | UX13068 | Central Technologies | Bulk | - | Active | - | 48 VDC | -55°C ~ 125°C | - | 0.543 L x 0.496 W (13.80mm x 12.60mm) | ±20% | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 4.7 µH | 11.5mOhm | - | - | - | IP67 | 0.197 (5.00mm) | - | ||
![]() 8MB12Z-5P3-20/S101 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | UL | - | - | - | Turck | UX10612 | PEI-Genesis | Bulk | - | Active | - | 30 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-5-5/S101 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | UL | - | - | - | IDEC | LB7MK-2ST7B-1H | - | - | - | - | Compliant | 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-5P3-1-CSM19 TURCK | In Stock | - | - | - | 1210 (3225 Metric) | - | 5 | - | 1210 | Plastic | UL | RN73H2E | - | - | Turck | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 30 VDC | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | 2 | - | ±25ppm/°C | - | - | 75 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | IP67 | 0.028 (0.70mm) | AEC-Q200 | ||
![]() 6MB12Z-5-20 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | UL | - | - | - | Turck | UX04785 | - | - | - | - | - | 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 6MB12Z-4-10 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | UL | - | - | - | Turck | U-61379 | PEI-Genesis | Bulk | - | Active | Non-Compliant | 250 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68;IP69K | - | - | ||
![]() 8MB12-4P2-0.5-CSCM12 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | - | - | - | - | Turck | - | PEI-Genesis | Bulk | - | Active | - | 48 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-4N2-3-CSCM12 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | UL | - | - | - | Turck | - | Glenair | Retail Package | - | Active | - | 30 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB4X1.5N-16/S1552 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | - | - | - | - | Turck | U-68731 | Glenair | Retail Package | - | Active | - | 100 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB40-H1141/CS10837 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | - | - | - | - | Turck | U0967-24 | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 4MBV12-4P2-CSV12 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Stainless Steel | - | - | - | - | Turck | U0943-96 | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 4MB12Z-4P2-CS12 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | UL | - | - | - | Turck | E8026487 | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB80-N7X9-5 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | - | - | - | - | Turck | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MBV12-5P3-1-RSV190 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | - | - | - | - | Turck | U-81359 | Knowles Syfer | Tape & Reel (TR) | - | Active | - | 48 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB80-18 TURCK | In Stock | - | - | Panel Mount, Through Hole | - | Flange | 5 | Aluminum | - | Plastic | - | - | Gold | Copper Alloy | Turck | - | Glenair | Retail Package | Metal | Active | - | 48 VDC | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | Olive Drab | - | Threaded | - | - | E | - | - | - | - | Olive Drab Cadmium | 4-20A | - | - | - | - | - | - | - | - | - | Ground | IP67 | - | - |