- Customs tariff number
- Design
- Detection type
- EAN
- Manufacturer ID
- Protection class
- Weight
- eCl@ss-Code (V5.1.4)
- Ambient temperature
- Process connection
- Measuring element
- Approvals
Attribute column
Manufacturer
TURCK Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Approvals | Current output | Customs tariff number | Detection type | EAN | eCl@ss-Code (V5.1.4) | Electrical output | Immersion depth L | Manufacturer ID | Measuring element | Process connection | Protection class | Voltage output | Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 391 g | -40…+80 °C | CE, cULus | - | 90251900900 | medium contact | 4047101498523 | 27200206 -/- Transducer (temperature) | 2 × switching output, IO-Link | 50 mm | 100004378 | Pt1000 | G 1/2″ male thread | IP66/IP67/IP69K | - | With display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 390 g | -40…+80 °C | CE, cULus | 4…20 mA | 90251900900 | medium contact | 4047101498554 | 27200206 -/- Transducer (temperature) | Switching output, Current output (3-wire), Voltage output (3-wire), IO-Link | 50 mm | 100004381 | Pt1000 | G 1/2″ male thread | IP66/IP67/IP69K | 0…10 V | With display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 35 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101249378 | 27200206 -/- Transducer (temperature) | - | 24 mm | 9910551 | Pt1000 | G 1/8'''' male thread | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 34 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101249354 | 27200206 -/- Transducer (temperature) | - | 13 mm | 9910549 | Pt1000 | G 1/8'''' male thread | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 111 g | - | cULus | - | 90251900900 | medium contact | 4047101532517 | 27200208 -/- Temperature measurement electrical complete | Resistance | 5500 mm | 100024018 | Pt100 | For compression fittings, for direct mounting | IP67 | - | Temperature probe | ||
Tiny WHSL | In Stock | - | Datasheet | 25 g | -40…+120 °C | cULus | - | 90251900900 | medium contact | 4047101602821 | 27200208 -/- Temperature measurement electrical complete | Resistance | - | 100041106 | Pt100 | M6 × 1 male thread | IP67 | - | Temperature probe | ||
Tiny WHSL | In Stock | - | Datasheet | 96 g | -40…+120 °C | cULus | - | 90251900900 | medium contact | 4047101286656 | 27200208 -/- Temperature measurement electrical complete | Resistance | 550 mm | 9910729 | Pt100 | For compression fittings, thermowell or direct mounting | IP67 | - | Temperature probe | ||
Tiny WHSL | In Stock | - | - | 116 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101671070 | 27200206 -/- Transducer (temperature) | Current output (2-wire) | 100 mm | 100050214 | Pt1000 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 1 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101267358 | 27200206 -/- Transducer (temperature) | Current output (2-wire), Switching output | 100 mm | 9910625 | Pt100 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 19 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101249408 | 27200206 -/- Transducer (temperature) | - | 150 mm | 9910534 | Pt1000 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 1 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101306279 | 27200206 -/- Transducer (temperature) | Current output (2-wire), Switching output | 100 mm | 9910657 | Pt100 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 1 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101306217 | 27200206 -/- Transducer (temperature) | Current output (2-wire), Switching output | - | 9910655 | - | M12 × 1 | IP67 | - | Without display (external probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 18 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101267433 | 27200206 -/- Transducer (temperature) | Current output (2-wire), Switching output | - | 9910633 | - | M12 × 1 | IP67 | - | Without display (external probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 39 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101306293 | 27200206 -/- Transducer (temperature) | Current output (2-wire), Switching output | 150 mm | 9910659 | Pt100 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | - | 66 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101674781 | 27200206 -/- Transducer (temperature) | Current output (2-wire) | 400 mm | 100050472 | Pt1000 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 42 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101507614 | 27200206 -/- Transducer (temperature) | Current output (2-wire), Switching output | 50 mm | 100006167 | Pt100 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 18 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101249422 | 27200206 -/- Transducer (temperature) | - | 150 mm | 9910536 | Pt1000 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 35 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101249484 | 27200206 -/- Transducer (temperature) | - | 150 mm | 9910542 | Pt1000 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 44 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101529968 | 27200206 -/- Transducer (temperature) | Current output (2-wire), Switching output | 75 mm | 100022284 | Pt100 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) | ||
Tiny WHSL | In Stock | - | Datasheet | 40 g | -40…+80 °C | CE | 4…20 mA | 90251900900 | medium contact | 4047101605037 | 27200206 -/- Transducer (temperature) | Current output (2-wire), Switching output | 300 mm | 100042175 | Pt100 | For compression fittings, thermowell or direct mounting | IP67 | - | Without display (integrated probe) |