- Mounting Type
- Number of Rows
- Packaging
- Barrier Type
- Bottom Termination
- Current Rating
- Features
- Material - Insulation
- Moisture Sensitivity Level (MSL)
- Mount
- Operating Temperature
- Part Status
Attribute column
Manufacturer
TUSONIX Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Rows | Additional Feature | Pitch | Orientation | Current Rating | Wire Gauge | Number of Circuits | Wire/Cable Gauge | Number of Decks | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Number of Ways | Safety Approval | Terminal Screw Finish | Rated Voltage | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7603-602 Tusonix a Subsidiary of CTS Electronic Components | In Stock | - | Datasheet | 16 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polybutylene Terephthalate (PBT) | Brass | -40°C~105°C | Bulk | - | no | Active | 1 (Unlimited) | Solder | EAR99 | 1 | - | 0.437 11.10mm | Straight | 30A | 10 AWG | 3 | 10 AWG | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 3 | UL | Tin | - | Filter 15000pF, Flange | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 7603-501N Tusonix a Subsidiary of CTS Electronic Components | In Stock | - | Datasheet | - | Chassis, Panel | Chassis, Panel | Polybutylene Terephthalate (PBT) | - | -40°C~125°C | Tray | 2012 | yes | Active | 1 (Unlimited) | - | EAR99 | 1 | PBT, 94V-0 | 0.437 11.10mm | - | 20A | - | 3 | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 3 | UL | - | 250V | Filter 2000pF, Flange | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 7606-602N Tusonix a Subsidiary of CTS Electronic Components | In Stock | - | Datasheet | - | Chassis, Panel | Chassis, Panel | Polybutylene Terephthalate (PBT) | - | -40°C~125°C | Tray | 2012 | no | Active | 1 (Unlimited) | - | EAR99 | 1 | STANDARD: 94V-0, THERMOPLASTIC (PBT) | 0.437 11.10mm | - | 30A | - | 6 | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 6 | UL | - | - | Filter 12000/27000pF, Flange | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 7606-501 Tusonix a Subsidiary of CTS Electronic Components | In Stock | - | Datasheet | 8 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polybutylene Terephthalate (PBT) | Brass | -40°C~105°C | Bulk | - | no | Active | 1 (Unlimited) | Solder | EAR99 | 1 | POLYBUTYLENE TEREPHTHALATE, 94V-0 | 0.437 11.10mm | Straight | 20A | 12 AWG | 6 | 12 AWG | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 6 | UL | Tin | 250V | Filter 2000pF, Flange | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 |