- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Mounting Feature
- Operating Frequency-Nom
- Operating Temperature-Max
- Oscillator Type
- Supply Voltage-Nom
- Surface Mount
Attribute column
Manufacturer
TUSONIX Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Material | Number of Terminals | Adjustment range undelayed short-circuit release | Angle | Degree of protection (IP) | Device construction | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material quality | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Overload release current setting | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rated permanent current Iu | Risk Rank | Rohs Code | Samacsys Description | Standards Met | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Surface protection | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Subcategory | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency Stability | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Output Low Current-Max | Step Angle | Shaft Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXO45HS-2C-7M3728 TUSONIX | In Stock | - | - | 10 Weeks | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | CTS CORP | CTS Corporation | MXO45HS-2C-7M3728 | - | - | - | - | - | - | 7.3728 MHz | 70 °C | -20 °C | - | - | - | - | Not Recommended | - | 8.42 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | Yes | Tin/Silver/Copper - with Nickel barrier | OUTPUT ENABLE FUNCTION; TRAY; BAG | - | - | - | compliant | - | 100% | - | 13.2mm x 13.2mm x 5.5mm | 10 ns | 10 ns | 55/45 % | - | HCMOS/TTL | - | 10 TTL, 50 pF | NO | - | - | - | - | - | - | ||
![]() MXO45-2C-10M0000 TUSONIX | In Stock | - | - | 10 Weeks | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | CTS CORP | CTS Corporation | MXO45-2C-10M0000 | - | - | - | - | - | - | 10 MHz | 70 °C | -20 °C | - | - | GREEN, METAL, DIP-14/4 | - | Not Recommended | - | 5.63 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | TRAY; BAG | - | - | - | compliant | - | 100% | - | 20.8mm x 13.2mm x 5.1mm | 10 ns | 10 ns | 55/45 % | - | HCMOS/TTL | - | 10 TTL, 50 pF | NO | - | - | - | - | - | - | ||
![]() CB3-3C-72M0000 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | - | CTS CORP | CTS Corporation | CB3-3C-72M0000 | CB3 | - | - | - | - | - | 72 MHz | 70 °C | -20 °C | - | - | GREEN, CERAMIC PACKAGE-4 | - | Active | - | 5.66 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | - | compliant | - | 50% | - | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | - | HCMOS/TTL | - | 30 pF | NO | - | - | - | - | - | - | ||
![]() CB3-3C-14M31818 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | 4 | - | - | - | - | CTS CORP | CTS Corporation | CB3-3C-14M31818 | CB3 | - | - | - | - | 107 MHz | 14.31818 MHz | 70 °C | -20 °C | - | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | - | 2.21 | Yes | - | RoHS Compliant | 5.5 V | 4.5 V | 5 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | Other Oscillators | 4 V | - | compliant | 360 mA | 50% | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 10 ns | 10 ns | 55/45 % | 5 V | HCMOS/TTL | 25 mA | 50 pF | NO | 1.5 MHz | 16 mA | 6° | 4mm | - | - | ||
![]() CB3-3C-12M0000 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | 4 | - | - | - | - | CTS CORP | CTS Corporation | CB3-3C-12M0000 | CB3 | - | - | - | - | 107 MHz | 12 MHz | 70 °C | -20 °C | - | CERAMIC | GREEN, CERAMIC PACKAGE-4 | DILCC4,.2,200 | Active | - | 1.61 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | Other Oscillators | - | - | compliant | - | 50% | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 10 ns | 10 ns | 55/45 % | 5 V | HCMOS/TTL | 25 mA | 50 pF | NO | 1.5 MHz | 16 mA | - | - | - | - | ||
![]() CB3-3C-16M0000 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | 4 | - | - | - | - | CTS CORP | CTS Corporation | CB3-3C-16M0000 | CB3 | - | - | - | - | 107 MHz | 16 MHz | 70 °C | -20 °C | - | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | - | 1.24 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | OUTPUT ENABLE FUNCTION | Other Oscillators | - | - | compliant | - | 50% | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 10 ns | 10 ns | 55/45 % | 5 V | HCMOS/TTL | 25 mA | 50 pF | NO | 1.5 MHz | 16 mA | - | - | - | - | ||
![]() CB3-3C-24M7040 Tusonix | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | - | CTS CORP | - | CB3-3C-24M7040 | CB3 | - | - | - | - | - | 24.704 MHz | 70 °C | -20 °C | - | - | - | - | Active | - | 5.66 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | - | compliant | - | 50% | - | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | - | HCMOS/TTL | - | 50 pF | NO | - | - | - | - | - | - | ||
![]() MXO45HS-2C-4M0000 Tusonix | In Stock | - | - | 10 Weeks | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | CTS CORP | - | MXO45HS-2C-4M0000 | - | - | - | - | - | - | 4 MHz | 70 °C | -20 °C | - | - | DIP-8/4 | - | Not Recommended | - | 8.44 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | Yes | Tin/Silver/Copper - with Nickel barrier | ENABLE/DISABLE FUNCTION; ANTISTATIC BAG; TRAY | - | - | - | compliant | - | 100% | - | 13.2mm x 13.2mm x 6.45mm | 10 ns | 10 ns | 55/45 % | - | HCMOS/TTL | - | 10 TTL, 50 pF | NO | - | - | - | - | - | - | ||
![]() CB3-3C-45M0000 Tusonix | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | - | CTS CORP | - | CB3-3C-45M0000 | CB3 | - | - | - | - | - | 45 MHz | 70 °C | -20 °C | - | - | - | - | Active | - | 5.32 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | - | compliant | - | 50% | - | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | - | HCMOS/TTL | - | 50 pF | NO | - | - | - | - | - | - | ||
![]() CB3-3C-7M3728 Tusonix | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | CTS CORP | - | CB3-3C-7M3728 | CB3 | - | - | - | - | - | 7.3728 MHz | 70 °C | -20 °C | - | - | GREEN, CERAMIC PACKAGE-4 | - | Active | - | 1.62 | Yes | Standard Clock Oscillators 5Vdc 50ppm 7.3728MHz | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | - | compliant | - | 50% | - | 7.0mm x 5.0mm x 1.7mm | 10 ns | 10 ns | 55/45 % | - | HCMOS/TTL | - | 50 pF | NO | - | - | - | - | - | - | ||
![]() CB3LV-3C-14M31818 TUSONIX | In Stock | - | - | - | YES | SURFACE MOUNT | Plastic | 4 | - | 90 - 90 | - | - | CTS CORP | CTS Corporation | CB3LV-3C-14M31818 | CB3LV | Polyvinyl chloride (PVC) | Base unit | - | - | 200 MHz | 14.31818 MHz | 70 °C | -20 °C | - | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | - | 1.6 | Yes | - | - | 3.6 V | 3 V | 3.3 V | Untreated | - | - | - | e4 | Yes | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | Other Oscillators | - | 68 | compliant | - | 50% | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 8 ns | 8 ns | 55/45 % | 3.3 V | HCMOS/TTL | 12 mA | 50 pF | NO | 1.5 MHz | 8 mA | - | - | - | 170 | ||
![]() CB3LV-3C-15M3600 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | 4 | - | - | - | - | CTS CORP | CTS Corporation | CB3LV-3C-15M3600 | CB3LV | - | - | - | - | 200 MHz | 15.36 MHz | 70 °C | -20 °C | - | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | - | 1.61 | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | Other Oscillators | - | - | compliant | - | 50% | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | 3.3 V | HCMOS/TTL | 12 mA | 50 pF | NO | 1.5 MHz | 8 mA | - | - | - | - | ||
![]() CB3LV-3C-32M0000 TUSONIX | In Stock | - | - | - | YES | SURFACE MOUNT | Steel | 4 | - | - | - | - | CTS CORP | CTS Corporation | CB3LV-3C-32M0000 | CB3LV | - | - | - | - | 125 MHz | 32 MHz | 70 °C | -20 °C | - | CERAMIC | GREEN, CERAMIC PACKAGE-4 | DILCC4,.2,200 | Active | - | 2.18 | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | Other Oscillators | - | - | compliant | - | 50% | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 5 ns | 5 ns | 55/45 % | 3.3 V | HCMOS/TTL | 12 mA | 50 pF | NO | 1.5 MHz | - | - | - | - | - | ||
![]() CB3LV-3C-51M8400 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | - | CTS CORP | CTS Corporation | CB3LV-3C-51M8400 | CB3LV | - | - | - | - | - | 51.84 MHz | 70 °C | -20 °C | - | - | - | - | Active | - | 5.66 | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | e4 | Yes | Gold (Au) - with Nickel (Ni) barrier | OUTPUT ENBALE FUNCTION | - | - | - | compliant | - | 50% | - | 7.0mm x 5.0mm x 1.8mm | 5 ns | 5 ns | 55/45 % | - | HCMOS/TTL | - | 30 pF | NO | - | - | - | - | - | - | ||
![]() MXO45-2C-4M9152 Tusonix | In Stock | - | - | 10 Weeks | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | CTS CORP | - | MXO45-2C-4M9152 | - | - | - | - | - | - | 4.9152 MHz | 70 °C | -20 °C | - | - | GREEN, DIP-14/4 | - | Not Recommended | - | 5.61 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | ENABLE/DISABLE FUNCTION; TRAY | - | - | - | compliant | - | 100% | - | 20.8mm x 13.2mm x 5.1mm | 10 ns | 10 ns | 55/45 % | - | HCMOS/TTL | - | 10 TTL, 50 pF | NO | - | - | - | - | - | - | ||
![]() CB3-3C-10M0000 Tusonix | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | 4 | - | - | - | - | CTS CORP | - | CB3-3C-10M0000 | CB3 | - | - | - | - | 107 MHz | 10 MHz | 70 °C | -20 °C | - | CERAMIC | GREEN, CERAMIC PACKAGE-4 | DILCC4,.2,200 | Active | - | 1.61 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | - | compliant | - | 50% | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 10 ns | 10 ns | 55/45 % | 5 V | HCMOS/TTL | 25 mA | 50 pF | NO | 1.5 MHz | 16 mA | - | - | - | - | ||
![]() MXO45-2C-12M0000 TUSONIX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB3LV-3C-49M1520 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | Plastic | - | - | - | IP40 | - | CTS CORP | CTS Corporation | CB3LV-3C-49M1520 | - | - | - | - | - | - | 49.152 MHz | 70 °C | -20 °C | - | - | GREEN, CERAMIC PACKAGE-4 | - | Active | - | 1.61 | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 20 | compliant | - | 50% | - | 7.0mm x 5.0mm x 1.7mm | 5 ns | 5 ns | 55/45 % | - | HCMOS/TTL | - | 50 pF | NO | - | - | - | - | 80 | - | ||
![]() MXO45HS-2C-25M0000 TUSONIX | In Stock | - | - | 10 Weeks | NO | THROUGH HOLE MOUNT | - | - | 6400 - 38400 | - | IP20 | Built-in device fixed built-in technique | CTS CORP | CTS Corporation | MXO45HS-2C-25M0000 | - | - | - | 0 | 0 | - | 25 MHz | 70 °C | -20 °C | 1600 - 3200 | - | - | - | Not Recommended | 3200 | 5.63 | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | Push button | Rail connection | No | - | - | Tin/Silver/Copper - with Nickel barrier | ENABLE/DISABLE FUNCTION; ANTISTATIC BAG; TRAY | - | - | - | compliant | - | 100% | - | 13.2mm x 13.2mm x 6.45mm | 10 ns | 10 ns | 55/45 % | - | HCMOS/TTL | - | 10 TTL, 50 pF | NO | - | - | - | - | - | - | ||
![]() CB3LV-3C-10M0000 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | 4 | - | - | - | - | CTS CORP | CTS Corporation | CB3LV-3C-10M0000 | - | - | - | - | - | 107 MHz | 10 MHz | 70 °C | -20 °C | - | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | - | 1.61 | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | e4 | Yes | Gold (Au) - with Nickel (Ni) barrier | - | Other Oscillators | - | - | compliant | - | 50% | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | 3.3 V | HCMOS/TTL | 12 mA | 50 pF | NO | 1.5 MHz | 16 mA | - | - | - | - |