- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Mounting Feature
- Operating Frequency-Nom
- Operating Temperature-Max
- Oscillator Type
- Supply Voltage-Nom
- Surface Mount
Attribute column
Manufacturer
TUSONIX Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material quality | Mounting | Nominal current | Nominal voltage | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Surface protection | Transparent | Type of fastening | Voltage, Rating | With strain relief | Series | Tolerance | JESD-609 Code | Pbfree Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Note | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Output Low Current-Max | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB3LV3C14M318180 TUSONIX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB3LV3C-80.0000-T TUSONIX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB3LV-3C-4M0000 TUSONIX | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | CTS CORP | CTS Corporation | CB3LV-3C-4M0000 | CB3LV | - | - | - | - | - | 4 MHz | 70 °C | -20 °C | - | - | - | Active | 1.6 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | 25 V | - | - | 0.25 % | e4 | Yes | 50 ppm/°C | 252 Ω | Gold (Au) - with Nickel (Ni) barrier | 155 °C | -55 °C | Thin Film | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 63 mW | compliant | 50% | - | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | - | - | HCMOS/TTL | - | 50 pF | NO | - | - | 350 µm | - | ||
![]() CB3-3C-40M0000 TUSONIX | In Stock | - | - | - | YES | SURFACE MOUNT | - | 4 | CTS CORP | CTS Corporation | CB3-3C-40M0000 | - | - | - | - | - | 125 MHz | 40 MHz | 70 °C | - | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | 1.48 | - | Yes | - | - | - | 5 V | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | Other Oscillators | - | compliant | - | Not Qualified | - | - | - | - | 5 V | - | - | 25 mA | - | - | 1.5 MHz | - | - | - | ||
![]() CB3-3C-32M7680 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | - | CTS CORP | CTS Corporation | CB3-3C-32M7680 | CB3 | - | DIN-Rail | - | - | - | 32.768 MHz | 70 °C | -20 °C | - | GREEN, CERAMIC PACKAGE-4 | - | Active | 5.66 | Yes | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | n/a | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | 50% | - | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | - | n/a | HCMOS/TTL | - | 50 pF | NO | - | - | - | 67mm | ||
![]() CB3-3C-3M6864 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | - | CTS CORP | CTS Corporation | CB3-3C-3M6864 | - | - | - | - | - | - | 3.6864 MHz | 70 °C | -20 °C | - | - | - | Active | 1.6 | Yes | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | n/a | - | e4 | Yes | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | 50% | - | 7.0mm x 5.0mm x 1.7mm | 10 ns | 10 ns | 55/45 % | - | n/a | HCMOS/TTL | - | 50 pF | NO | - | - | - | - | ||
![]() CB3-3C-24M0000 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | - | CTS CORP | CTS Corporation | CB3-3C-24M0000 | CB3 | - | - | - | - | - | 24 MHz | 70 °C | -20 °C | - | GREEN, CERAMIC PACKAGE-4 | - | Active | 2.19 | - | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | 50% | - | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | - | - | HCMOS/TTL | - | 50 pF | NO | - | - | - | - | ||
![]() CB3-3C-25M0000 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | - | CTS CORP | CTS Corporation | CB3-3C-25M0000 | CB3 | - | - | - | - | - | 25 MHz | 70 °C | -20 °C | - | GREEN, CERAMIC PACKAGE-4 | - | Active | 1.61 | - | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | Yes | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | 50% | - | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | - | - | HCMOS/TTL | - | 50 pF | NO | - | - | - | - | ||
![]() CB3-3C-50M0000 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | 4 | CTS CORP | CTS Corporation | CB3-3C-50M0000 | - | - | - | - | - | 125 MHz | 50 MHz | 70 °C | -20 °C | CERAMIC | GREEN, CERAMIC PACKAGE-4 | DILCC4,.2,200 | Active | 1.6 | Non-Compliant | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | Other Oscillators | - | compliant | 50% | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | 5 V | - | HCMOS/TTL | 25 mA | 50 pF | NO | 1.5 MHz | - | - | - | ||
![]() CB3-3C-12M2880 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | 4 | CTS CORP | CTS Corporation | CB3-3C-12M2880 | CB3 | - | - | - | - | 107 MHz | 12.288 MHz | 70 °C | -20 °C | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | 1.61 | Non-Compliant | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | Other Oscillators | - | compliant | 50% | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 10 ns | 10 ns | 55/45 % | 5 V | - | HCMOS/TTL | 25 mA | 50 pF | NO | 1.5 MHz | 16 mA | - | - | ||
![]() CB3LV-3C-72M0000 TUSONIX | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | Plastic | - | CTS CORP | CTS Corporation | CB3LV-3C-72M0000 | CB3LV | Thermoplastic | - | - | - | - | 72 MHz | 70 °C | -20 °C | - | - | - | Active | 2.18 | - | Yes | - | 3.6 V | 3 V | 3.3 V | Untreated | No | Mounting with screw | - | No | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | 50% | - | 7.0mm x 5.0mm x 1.7mm | 5 ns | 5 ns | 55/45 % | - | - | HCMOS/TTL | - | 30 pF | NO | - | - | - | - | ||
![]() CB3LV-3C-60M0000 TUSONIX | In Stock | - | - | - | YES | SURFACE MOUNT | - | 4 | CTS CORP | CTS Corporation | CB3LV-3C-60M0000 | CB3LV | - | - | 63 | 230 | 160 MHz | 60 MHz | 70 °C | -20 °C | CERAMIC | GREEN, CERAMIC PACKAGE-4 | DILCC4,.2,200 | Active | 1.31 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | e4 | Yes | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | Other Oscillators | - | compliant | 50% | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 5 ns | 5 ns | 55/45 % | 3.3 V | - | CMOS/TTL | 40 mA | 30 pF | NO | 1.5 MHz | - | - | - | ||
![]() CB3LV-3C-19M4400 TUSONIX | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | CTS CORP | CTS Corporation | CB3LV-3C-19M4400 | CB3LV | - | - | - | - | - | 19.44 MHz | 70 °C | -20 °C | - | GREEN, CERAMIC PACKAGE-4 | - | Active | 1.6 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | 50% | - | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | - | - | HCMOS/TTL | - | 50 pF | NO | - | - | - | - | ||
![]() CB3LV-3C-12M3520 Tusonix | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | 4 | CTS CORP | - | CB3LV-3C-12M3520 | CB3LV | - | - | - | - | 200 MHz | 12.352 MHz | 70 °C | -20 °C | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | 2.18 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | 50% | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | 3.3 V | - | HCMOS/TTL | 12 mA | 50 pF | NO | 1.5 MHz | 8 mA | - | - | ||
![]() CB3LV-3C-20M0000 Tusonix | In Stock | - | - | 8 Weeks | YES | SURFACE MOUNT | - | 4 | CTS CORP | - | CB3LV-3C-20M0000 | - | - | - | - | - | 160 MHz | 20 MHz | 70 °C | -20 °C | CERAMIC | GREEN, CERAMIC PACKAGE-4 | DILCC4,.2,200 | Active | 1.36 | - | Yes | Oscillator XO 20MHz u00b150ppm 50pF HCMOS/TTL 55% 3.3V 4-Pin SMD T/R | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | e4 | Yes | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | 50% | Not Qualified | 7.0mm x 5.0mm x 1.7mm | 8 ns | 8 ns | 55/45 % | 3.3 V | - | HCMOS/TTL | 40 mA | 50 pF | NO | 1.5 MHz | - | - | - | ||
![]() MXO45HST-2C-25M0000 Tusonix | In Stock | - | - | 10 Weeks | NO | THROUGH HOLE MOUNT | - | - | CTS CORP | - | MXO45HST-2C-25M0000 | - | - | - | - | - | - | 25 MHz | 70 °C | -20 °C | - | - | - | Not Recommended | 5.67 | - | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e1 | No | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TRI-STATE; ENABLE/DISABLE FINCTION; ANTISTATIC BAG; TRAY | - | - | compliant | 100% | - | 13.2mm x 13.2mm x 6.45mm | 10 ns | 10 ns | 55/45 % | - | - | HCMOS/TTL | - | 10 TTL, 50 pF | NO | - | - | - | - | ||
![]() MXO45HS-2C-1M8432 TUSONIX | In Stock | - | - | 10 Weeks | NO | THROUGH HOLE MOUNT | - | - | CTS CORP | CTS Corporation | MXO45HS-2C-1M8432 | - | - | - | - | - | - | 1.8432 MHz | 70 °C | -20 °C | - | - | - | Not Recommended | 8.43 | - | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | Yes | - | - | Tin/Silver/Copper - with Nickel barrier | - | - | - | ENABLE/DISABLE FUNCTION; ANTISTATIC BAG; TRAY | - | - | compliant | 100% | - | 13.2mm x 13.2mm x 6.45mm | 10 ns | 10 ns | 55/45 % | - | - | HCMOS/TTL | - | 10 TTL, 50 pF | NO | - | - | - | - | ||
![]() MXO45HST-2C-32M0000 TUSONIX | In Stock | - | - | 10 Weeks | NO | THROUGH HOLE MOUNT | - | - | CTS CORP | CTS Corporation | MXO45HST-2C-32M0000 | - | - | - | - | - | - | 32 MHz | 70 °C | -20 °C | - | - | - | Not Recommended | 5.67 | - | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e1 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TRI-STATE; ENABLE/DISABLE FINCTION; ANTISTATIC BAG; TRAY | - | - | compliant | 100% | - | 13.2mm x 13.2mm x 6.45mm | 10 ns | 10 ns | 55/45 % | - | - | HCMOS/TTL | - | 10 TTL, 50 pF | NO | - | - | - | - |