- Body Breadth
- Body Height
- Body Length or Diameter
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- Contact Voltage(DC)-Max
- ECCN Code
- ElectricalLife
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
Attribute column
Manufacturer
TUSONIX DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | ElectricalLife | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact (DC) Max Rating R Load | Number of Switch Sections | Switch Action | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 219-5LPSTJ Tusonix | In Stock | - | - | - | NO | SURFACE MOUNT-STRAIGHT | 2000 Cycle(s) | CTS CORP | 219-5LPSTJ | 219 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.62 | Yes | e3 | Yes | EAR99 | Tin (Sn) | 8536.50.90.65 | ANTI-STATIC TUBE | compliant | 14.17 mm | 6.7 mm | SPST | 0.1 A | BOTTOM SEALED; TOP TAPE SEALED | 20 V | SOLDER | SLIDE DIP SWITCH | - | 5 | LATCHED | 3.8 mm | ||
![]() 219-6LPSTJ Tusonix | In Stock | - | - | 4 Weeks | NO | SURFACE MOUNT-STRAIGHT | 2000 Cycle(s) | CTS CORP | 219-6LPSTJ | 219 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.07 | Yes | e3 | Yes | EAR99 | Tin (Sn) | 8536.50.90.65 | ANTI-STATIC TUBE | compliant | 16.71 mm | 6.7 mm | SPST | 0.1 A | BOTTOM SEALED; TOP TAPE SEALED | 20 V | SOLDER | SLIDE DIP SWITCH | - | 6 | LATCHED | 3.8 mm |