- Battery Cell Size
- Battery Chemistry
- Capacity
- Size / Dimension
- Termination Style
- Standard Charge Current
- Discharge Rate
- Mfr
- Package
- Part Status
- Product Status
- RoHS Status
Attribute column
Manufacturer
Tycon Systems Batteries Rechargeable (Secondary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Shelf Life | Battery Chemistry | Absolute Pull Range (APR) | Battery Cell Size | Capacity | Discharge Rate | Standard Charge Current | Standard Charge Time | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPBAT12-50-L Tycon Systems | In Stock | - | - | - | - | - | - | Tycon Systems Inc. | Retail Package | Active | 12 V | - | - | 9.02 L x 5.43 W x 8.19 H (229.0mm x 138.0mm x 208.0mm) | - | - | - | - | - | - | Bolt, M6 | - | - | - | - | - | - | Lithium Iron Phosphate | - | 12V | 50Ah | 50A | 10A | - | - | - | - | ||
![]() TPBAT12-10-L Tycon Systems | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | 511BBA | Skyworks Solutions Inc. | Strip | Active | 12 V | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 3.3V | 90 MHz | ±25ppm | LVDS | Spade, .250 (6.3mm) | Enable/Disable | Crystal | 23mA | 18mA | - | - | Lithium Iron Phosphate | - | 12V | 10Ah | 10A | 2A | - | 0.071 (1.80mm) | - | - | ||
![]() TPBAT12-180 Tycon Systems | In Stock | - | - | - | - | - | - | Tycon Systems Inc. | Box | Active | 12 V | - | - | 22.00 L x 4.92 W x 12.60 H (558.8mm x 125.0mm x 320.0mm) | - | - | - | - | - | - | Nut and Bolt, M6 | - | - | - | - | - | - | Sealed Lead Acid (SLA, VRLA) | - | 12V | 180Ah | - | - | - | - | - | - | ||
![]() TPBAT12-9 Tycon Systems Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5.90Lx2.60W x 3.70 H 149.9mmx66.0mmx94.0mm | Active | - | - | - | - | - | Spade, .250 (6.3mm) | - | - | - | - | - | - | Lead Acid (VRLA) | - | 12V | 8.5Ah | - | 2.7A | - | - | ROHS3 Compliant | - | ||
![]() TPBAT12-52 Tycon Systems Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 9.00Lx5.40W x 8.60 H 228.6mmx137.2mmx218.4mm | Active | - | - | - | - | - | Nut and Bolt, M6 | - | - | - | - | - | - | Lead Acid (VRLA) | - | 12V | 52Ah | - | 15.6A | - | - | ROHS3 Compliant | - | ||
![]() TPBAT6-180 Tycon Systems Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10.25Lx7.10W x 10.90 H 260.4mmx180.3mmx276.9mm | Active | - | - | - | - | - | Bolt, M5 | - | - | - | - | - | - | Lead Acid (VRLA) | - | 6V | 180Ah | - | 54A | - | - | ROHS3 Compliant | - |