- Features
- Input Connector
- Mounting Type
- Number of Ports
- Operating Temperature
- Output Connector
- Size / Dimension
- Type
- Power (Watts) - Per Port
- Voltage - Output
- Data Rate
- Series
Attribute column
Manufacturer
Tycon Systems Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Efficiency | Note | Number of Ports | Current - Output | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP-POE-48G-24W Tycon Systems Inc. | 11 |
| - | Desktop | - | Tycon Systems Inc. | Box | Active | 60950-1 | -20°C ~ 50°C | TP-POE | 3.81" L x 2.10" W x 1.40" H (96.8mm x 53.3mm x 35.6mm) | - | - | Passive Injector | UL | 86.2% | AC Power Cord Sold Separately | 1 | 500 mA | 48V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, SCP | 24W | - | - | ||
![]() TPDIN-1256GD-BT Tycon Systems Inc. | 2580 |
| - | Desktop | - | Tycon Systems Inc. | Box | Active | - | -40°C ~ 70°C | - | 4.90" L x 2.60" W x 4.00" H (124.5mm x 66.0mm x 101.6mm) | - | - | Passive Injector | - | 90% | - | 1 | 1.67 A | 56V | 10/100/1000/5000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP | 95W | IEEE802.3bt | - | ||
![]() TP-DCDC-1248GAD Tycon Systems | 77 |
| - | Desktop | - | Tycon Systems Inc. | Retail Package | Active | - | -30°C ~ 60°C | TP-DCDC | 3.40 L x 3.00 W x 1.40 H (86.4mm x 76.2mm x 35.6mm) | - | - | - | - | 75% | - | 1 | 350 mA | 48V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 17W | IEEE802.3af | - | ||
![]() TP-DCDC-4856GD-BT Tycon Systems Inc. | 2874 |
| - | Desktop | - | Tycon Systems Inc. | Box | Active | 60950-1 | -40°C ~ 70°C | TP-DCDC | 5.90" L x 5.50" W x 1.60" H (149.9mm x 139.7mm x 40.6mm) | - | - | Passive Injector | - | 80% | - | 1 | 2 A | 56V | 10/100/1000/5000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 112W | IEEE802.3bt | - | ||
![]() TP-DC-1256GD-VHP Tycon Systems Inc. | 2318 |
| - | Chassis Mount | - | Tycon Systems Inc. | Bulk | Active | 62368-1 | -40°C ~ 70°C | TP-DC | 5.50" L x 3.40" W x 1.57" H (139.7mm x 86.4mm x 39.9mm) | - | - | Passive Injector | - | 85% | - | 4 | 1.25 A | 56V | 5 Gbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, SCP | 70W | IEEE802.3bt | - | ||
![]() TP-DC-1248GDX2-HP Tycon Systems Inc. | 2088 |
| - | Desktop | - | Tycon Systems Inc. | Box | Active | - | -40°C ~ 70°C | TP-DC | 4.90" L x 3.00" W x 1.50" H (124.5mm x 76.2mm x 38.1mm) | - | - | Passive Injector | - | 80% | AC Power Cord Sold Separately | 2 | 380 mA | 56V, 56V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | - | 43W | IEEE802.3af, IEEE802.3at | - | ||
![]() TP-DC-1256G-VHP Tycon Systems Inc. | 2631 |
| - | Chassis Mount | - | Tycon Systems Inc. | Bulk | Active | 62368-1 | -40°C ~ 70°C | TP-DC | 5.50" L x 3.40" W x 1.57" H (139.7mm x 86.4mm x 39.9mm) | - | - | Passive Injector | - | 85% | - | 4 | 1.25 A | 56V | 5 Gbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, SCP | 70W | IEEE802.3at | - | ||
![]() TP-DC-2448GDX2-HP Tycon Systems Inc. | 2643 |
| - | Desktop | - | Tycon Systems Inc. | Box | Active | - | -40°C ~ 70°C | TP-DC | 4.90" L x 3.00" W x 1.50" H (124.5mm x 76.2mm x 38.1mm) | - | - | Passive Injector | - | 80% | AC Power Cord Sold Separately | 2 | 630 mA | 56V, 56V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | - | 71W | IEEE802.3af, IEEE802.3at | - | ||
![]() TP-DC-1256GD-BT Tycon Systems Inc. | 2956 |
| - | Chassis Mount | - | Tycon Systems Inc. | Bulk | Active | 62368-1 | -40°C ~ 70°C | TP-DC | 5.50" L x 3.40" W x 1.57" H (139.7mm x 86.4mm x 39.9mm) | - | - | Passive Injector | - | 85% | - | 4 | 1.25 A | 56V | 5 Gbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, SCP | 70W | IEEE802.3bt | - | ||
![]() TP-POE-56GD-BT Tycon Systems | 2264 |
| - | Chassis Mount | - | Tycon Systems Inc. | Retail Package | Active | - | -40°C ~ 70°C | TP-POE | 4.50 L x 5.90 W x 1.60 H (114.3mm x 149.9mm x 40.6mm) | - | - | Passive Injector | - | 90% | AC Power Cord Sold Separately | 1 | 1.6 A | 56V | 5Gbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | IEEE802.3bt | - | ||
![]() TP-DCDC-A2456GD-BT Tycon Systems Inc. | 2049 |
| - | Desktop | - | Tycon Systems Inc. | Box | Active | 62368-1 | -40°C ~ 70°C | TP-DCDC | 5.90" L x 5.50" W x 1.60" H (149.9mm x 139.7mm x 40.6mm) | - | - | Passive Injector | - | 80% | - | 1 | 1.6 A | 56V | 10/100/1000/5000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP | 90W | IEEE802.3bt | - | ||
![]() TP-POE-HP-48GDX2 Tycon Systems Inc. | 2060 |
| - | Desktop | - | Tycon Systems Inc. | Box | Active | 60950-1 | -30°C ~ 60°C | TP-POE | 4.90" L x 3.00" W x 1.50" H (124.5mm x 76.2mm x 38.1mm) | - | - | Passive Injector | FCC, TUV | 85% | AC Power Cord Sold Separately | 1 | 625 mA | 56V | 10/100 Mbps | RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 35W | IEEE802.3af, IEEE802.3at | - | ||
![]() POE-MSPLT-4824P Tycon Systems | In Stock | - | - | Desktop | - | Tycon Systems Inc. | Box | Last Time Buy | - | -25°C ~ 50°C | POE-MSPLT | 2.60 L x 1.80 W x 1.00 H (66.0mm x 45.7mm x 25.4mm) | - | - | Splitter | - | 75% | - | 2 | 500 mA | 48V, 24V | 10/100 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, SCP | 15W | IEEE802.3af, IEEE802.3at | - | ||
![]() TP-POE-HP-56G-FBN Tycon Systems Inc. | 43 |
| Datasheet | Desktop | - | - | - | - | - | -40°C~60°C | TP-POE | 4.90Lx3.00W x 1.50 H 124.5mmx76.2mmx38.1mm | Active | Not Applicable | Passive Injector | FCC, TUV | 80% | - | 1 | - | 56V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | - | ROHS3 Compliant | ||
![]() TP-POE-48G Tycon Systems Inc. | 63 |
| Datasheet | Desktop | - | - | - | - | - | -30°C~60°C | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | Passive Injector | FCC, TUV | 85% | - | 1 | - | 48V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 24W | IEEE802.3af, IEEE802.3at | ROHS3 Compliant | ||
![]() TP-POE-1824G Tycon Systems Inc. | 142 |
| Datasheet | Desktop | - | - | - | - | - | -30°C~60°C | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | Passive Injector | FCC, TUV | - | - | 1 | - | 18V 24V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 24W | IEEE802.3af, IEEE802.3at | ROHS3 Compliant | ||
![]() TP-MS308 Tycon Systems Inc. | 828 |
| Datasheet | Desktop | - | - | - | - | - | 0°C~65°C | TP-MS3xx | 16.90Lx11.40W x 1.70 H 429.3mmx289.6mmx43.2mm | Active | - | Midspan Injector | - | - | - | 8 | - | 48V | - | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OTP, OVP | 16.8W | IEEE802.3af | ROHS3 Compliant | ||
![]() TP-MS316 Tycon Systems Inc. | 701 |
| Datasheet | Desktop | - | - | - | - | - | 0°C~65°C | TP-MS3xx | 16.90Lx11.40W x 1.70 H 429.3mmx289.6mmx43.2mm | Active | - | Midspan Injector | - | - | - | 16 | - | 48V | - | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OTP, OVP | 16.8W | IEEE802.3af | ROHS3 Compliant | ||
![]() TP-MS324 Tycon Systems Inc. | 548 |
| Datasheet | Desktop | - | - | - | - | - | 0°C~65°C | TP-MS3xx | 16.90Lx11.40W x 1.70 H 429.3mmx289.6mmx43.2mm | Active | - | Midspan Injector | - | - | - | 24 | - | 48V | - | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OTP, OVP | 16.8W | IEEE802.3af | ROHS3 Compliant | ||
![]() TP-POE-18G Tycon Systems Inc. | 18 |
| Datasheet | Desktop | - | - | - | - | - | -30°C~60°C | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | Passive Injector | FCC, TUV | 85% | - | 1 | - | 18V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 18W | IEEE802.3af, IEEE802.3at | ROHS3 Compliant |