- Operating Temperature
- Package / Case
- Power (Watts) - Max
- Series
- Size / Dimension
- Voltage @ Pmpp
- Packaging
- Part Status
- RoHS Status
- Type
- Current @ Pmpp
- Mfr
Attribute column
Manufacturer
Tycon Systems Solar Cells
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Base Product Number | Brand | Current Short Circuit (Isc) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Subcategory | Max Power Dissipation | Product Type | Features | Voltage @ Pmpp | Power (Watts) - Max | Current @ Pmpp | Voltage - Open Circuit | Product Category | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPPL12-18-35 Tycon Systems | 2521 |
| - | - | - | Cells | - | - | - | - | - | - | Tycon Systems Inc. | Retail Package | Active | - | -30°C ~ 60°C | - | RPPL-SM | 0.630 Dia x 20.984 L (16.00mm x 533.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | 4.3 W | 20 A | - | - | - | - | - | - | - | ||
![]() RPPL12-18-15 Tycon Systems | 2738 |
| - | - | - | Cells | - | - | - | - | - | - | Tycon Systems Inc. | Retail Package | Active | Compliant | -30°C ~ 60°C | Tape & Reel (TR) | RPPL-SM | 0.492 Dia x 14.606 L (12.50mm x 371.00mm) | 0.1 % | - | - | 2 | - | 25 ppm/°C | - | - | 38.8 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 150 mW | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 12 V | 3.2 W | 20 A | - | - | 457.2 µm | 1.6256 mm | 812.8 µm | - | - | ||
![]() TPSK12/24M-340W Tycon Systems Inc. | 602 |
| - | - | - | - | - | - | - | - | - | - | Tycon Systems Inc. | Box | Active | - | - | - | TPSK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS-24-360W Tycon Systems Inc. | 2556 |
| - | - | - | Cells | - | - | - | 9.87 A | - | - | Tycon Systems Inc. | Box | Active | - | -40°C ~ 85°C | - | - | 77.953" L x 77.008" W x 1.575" H (1980.00mm x 1956.00mm x 40.00mm) | - | - | - | - | - | - | - | Monocrystalline | - | - | - | - | - | - | - | - | - | - | 38.55 V | 360 W | 9.34 A | 47.73 V | - | - | - | - | - | - | ||
![]() TPSK12-85W Tycon Systems Inc. | 2819 |
| - | - | - | - | - | - | - | - | - | - | Tycon Systems Inc. | Box | Active | - | - | - | TPSK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPPL1224-18-35 Tycon Systems | 2922 |
| - | - | - | Cells | - | - | - | - | - | - | Tycon Systems Inc. | Retail Package | Active | - | -30°C ~ 60°C | - | RPPL-SM | 0.709 Dia x 20.984 L (18.00mm x 533.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | 4.3 W | 1.5 A | - | - | - | - | - | - | - | ||
![]() RPL12/24M-200-255LE Tycon Systems | 854 |
| - | Gold | Bulkhead, Front Side Nut, Panel | Cells | 18 | - | - | - | - | - | Tycon Systems Inc. | Tape & Box (TB) | Active | Compliant | -30°C ~ 60°C | Bulk | RemotePro® MPPT | 64.921 L x 39.055 W (1649.00mm x 992.00mm) | - | - | - | - | Crimp | - | Receptacle | - | - | 18 | 175 °C | -65 °C | - | Threaded | - | - | - | Shielded | 24 V | 255 W | 30 A | - | - | - | - | - | - | Environment Resistant | ||
![]() RPPL1224-18-15 Tycon Systems | 2930 |
| - | - | - | Cells | - | - | Advanced Energy | - | 1 | Advanced Energy | Tycon Systems Inc. | Retail Package | Active | - | -30°C ~ 60°C | - | RPPL-SM | 0.492 Dia x 14.606 L (12.50mm x 371.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | Non-Isolated DC-DC Converters | - | 12 V | 3.2 W | 1.5 A | - | Non-Isolated DC/DC Converters | - | - | - | - | - | ||
![]() RPDC12-9-15 Tycon Systems Inc. | 2546 |
| - | - | - | Cells | - | - | - | - | - | - | Tycon Systems Inc. | Box | Active | - | -30°C ~ 60°C | - | - | 13.976 L x 12.008 W (355.00mm x 305.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | 2.5 W | 20 A | - | - | - | - | - | - | - | ||
![]() TPSK12-35W Tycon Systems Inc. | 2904 |
| - | - | - | - | - | - | - | - | - | - | Tycon Systems Inc. | Box | Active | - | - | - | TPSK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSK12/24M-170W Tycon Systems Inc. | 559 |
| - | - | - | - | - | - | - | - | - | - | Tycon Systems Inc. | Box | Active | - | - | - | TPSK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS-12-15W Tycon Systems Inc. | 79 |
| - | - | - | Cell (36) | - | TPS-12 | - | - | - | - | Tycon Systems Inc. | Bulk | Active | - | -40°C ~ 85°C | - | TPS-W | - | - | - | - | - | - | - | - | Monocrystalline | - | - | - | - | - | - | - | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | ||
![]() RPPL1248-18-15 Tycon Systems | 2915 |
| - | - | - | Cells | - | - | - | - | - | - | Tycon Systems Inc. | Retail Package | Active | - | -30°C ~ 60°C | - | RPPL-SM | 0.630 Dia x 14.606 L (16.00mm x 371.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | 3.2 W | 1.5 A | - | - | - | - | - | - | - | ||
![]() RPSTL12/24M-400-255LE Tycon Systems | 595 |
| - | - | - | Cells | - | - | - | - | - | - | Tycon Systems Inc. | Tape & Box (TB) | Active | - | -30°C ~ 60°C | - | RPST RemotePro® | 64.921 L x 39.055 W (1649.00mm x 992.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | 255 W | 20 A | - | - | - | - | - | - | - | ||
![]() RPPL1248-18-35 Tycon Systems | 2872 |
| - | - | - | Cells | - | - | - | - | - | - | Tycon Systems Inc. | Retail Package | Active | - | -30°C ~ 60°C | - | RPPL-SM | 0.709 Dia x 20.984 L (18.00mm x 533.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | 4.3 W | 1.5 A | - | - | - | - | - | - | - | ||
![]() RPST2424-100-160 Tycon Systems Inc. | In Stock | - | - | - | - | Cells | - | - | - | - | - | - | - | - | - | - | -30°C~60°C | Box | RPST RemotePro® | 67.323Lx26.220W 1710.00mmx666.00mm | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | 160W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPPL1224-36-30 Tycon Systems Inc. | In Stock | - | - | - | - | Cells | - | - | - | - | - | - | - | - | - | - | -30°C~60°C | Box | RPPL | 25.748Lx15.787W 654.00mmx401.00mm | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | 8W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPST1224-100-80 Tycon Systems Inc. | In Stock | - | - | - | - | Cells | - | - | - | - | - | - | - | - | - | - | -30°C~60°C | Box | RPST RemotePro® | 33.661Lx26.220W 855.00mmx666.00mm | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | 80W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS-12-10W Tycon Systems Inc. | In Stock | - | - | - | - | Cell (36) | - | - | - | 690mA | - | - | - | - | - | - | -40°C~85°C | Box | TPS-W | 13.937Lx12.520W x 0.709 H 354.00mmx318.00mmx18.00mm | - | Active | Not Applicable | - | - | - | - | Monocrystalline | - | - | - | - | - | - | - | - | - | - | 17.85V | 10W | 620mA | 21.95V | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPST2448-50-160 Tycon Systems Inc. | In Stock | - | - | - | - | Cells | - | - | - | - | - | - | - | - | - | - | -30°C~60°C | Box | RPST RemotePro® | 67.323Lx26.220W 1710.00mmx666.00mm | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | 160W | - | - | - | - | - | - | ROHS3 Compliant | - |