- Mfr
- Package
- Product Status
- Series
- Type
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Base Product Number
Attribute column
Manufacturer
Unitrode Interface - Signal Terminators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Mfr | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Differential Output | Interface IC Type | Number of Signal Lines | Pull-up Resistance-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC561DP Unitrode | 15 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | UCC561 | - | Unitrode | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C | - | - | 27 | SCSI, LVD | - | 2.7V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC5619MWP Unitrode | 210 |
| - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36-SSOP | - | UCC561 | - | Unitrode | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C | - | - | 27 | SCSI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC5614PWP Unitrode | 46 |
| - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | Unitrode | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C | - | - | 9 | SCSI | - | 2.7V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC5603DP Unitrode Corporation | 20 | - | Datasheet | - | - | YES | - | 16 | - | UNITRODE CORP | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5.25 V | 3.8 V | 4.75 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | COMMERCIAL | 220 mA | NO | SCSI BUS TERMINATOR | 9 | 110 Ω |