- Current - Supply
- Function
- Interface
- Mfr
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
Attribute column
Manufacturer
Unitrode Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Interface | Number of Circuits | Spread Spectrum Bandwidth | Current - Supply | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC2752D Unitrode | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 16-SOIC | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 3.579 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | 1 | - | 500µA | - | 0.051 (1.30mm) | - | ||
![]() UCC2751D Unitrode | 2483 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | UCC275 | Unitrode | Bulk | Active | -55°C ~ 125°C | - | - | - | 12V | - | - | - | Ring Generator Controller | - | - | - | - | 1 | - | 1mA | - | - | - | ||
![]() UCC3750DW Unitrode | 104 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | Unitrode | Bulk | Active | 0°C ~ 70°C | - | - | - | 5V | - | - | - | Ring Generator Controller | - | - | - | - | 1 | - | 500µA | - | - | - |