- Mfr
- Package
- Product Status
- Series
- Frequency - Switching
- Mounting Type
- Package / Case
- Supplier Device Package
- Control Features
- Operating Temperature
- Topology
- Voltage - Supply (Vcc/Vdd)
Attribute column
Manufacturer
Unitrode PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Sizes | Convert From | Convert To | Mfr | Package | Pitch Spacing | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Function | Number of Outputs | Housing Color | Output Type | Failure Rate | Note | Interface | Output Configuration | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Data Bus Width | Frequency - Switching | Synchronous Rectifier | Includes | Internal Switch(s) | Fault Protection | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Output Phases | Features | Height Seated (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC3960DG4 Unitrode | In Stock | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | - | 3.65 kOhms | - | Metal Film | 1W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | - | - | Up to 400kHz | - | - | No | Current Limiting, Over Voltage | - | - | - | 72% | Isolated | - | 10 V | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() UCC3809D-2 Unitrode | 617 |
| - | Free Hanging (In-Line), Right Angle | 8-SOIC (0.154, 3.90mm Width) | - | Circular | Aluminum Alloy | 8-SOIC | Polychloroprene | CIR08 | 12 | - | - | ITT Cannon, LLC | Bulk | - | Active | -55°C ~ 125°C | - | CIR | - | - | - | - | - | Plug Housing | For Female Sockets | - | 38 | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | - | Chromate over Cadmium | 40-A38 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | - | 1MHz | - | - | No | - | - | - | - | 70% | Isolated | - | 15 V | - | Backshell, Cable Clamp, Coupling Nut | - | - | ||
![]() UCC25706DGK Unitrode | 5880 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-VSSOP | - | - | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 15V | - | Boost, Flyback, Forward | - | 1MHz | - | - | No | Current Limiting | - | - | - | 93% | Isolated | - | 12 V | - | - | - | - | ||
![]() UC3823BN Unitrode | 674 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16-PDIP | - | UC382 | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 22V | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | - | 1MHz | - | - | No | Current Limiting | - | - | - | 100% | Non-Isolated | - | 16 V | - | - | - | - | ||
![]() UCC3809D-2G4 Unitrode | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | - | 1MHz | - | - | No | - | - | - | - | 70% | Isolated | - | 15 V | - | - | - | - | ||
![]() UCC3895PWTR Unitrode | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | 20-TSSOP | - | UCC3895 | - | - | - | Unitrode | Bulk | - | Active | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | PWM | - | - | - | Positive | - | 10V ~ 16.5V | Frequency Control, Soft Start, Sync | Phase-Shifted Full-Bridge | - | 1MHz | - | - | - | - | 100% | - | Yes | - | - | - | - | 1 | - | - | - | ||
![]() UC3862N Unitrode | 20 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16-PDIP | - | UC386 | - | - | - | Unitrode | Bulk | - | Active | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V ~ 22V | Soft Start | Full-Bridge, Half-Bridge, Push-Pull | - | 10kHz ~ 1MHz | - | - | Yes | - | - | - | - | - | Non-Isolated | - | 16.5 V | - | - | - | - | ||
![]() UC2851N Unitrode | In Stock | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | 18-PDIP | - | - | - | - | - | Unitrode | Bulk | - | Active | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8V ~ 32V | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | - | Up to 500kHz | - | - | No | Current Limiting, Over Voltage | - | - | - | 50% | - | - | 8 V | - | - | - | - | ||
![]() UCC3813N-2 Unitrode | 389 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-PDIP | - | - | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V ~ 12V | Frequency Control | Boost, Buck, Flyback, Forward | - | 1MHz | - | - | Yes | - | - | - | - | 99% | Non-Isolated | - | 12.5 V | - | - | - | - | ||
![]() UCC3895Q Unitrode | In Stock | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | - | 20-PLCC (9x9) | - | UCC3895 | - | 5-SOP | - | Unitrode | Bulk | 2.54mm | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | PWM | - | - | - | Positive | - | 10V ~ 16.5V | Frequency Control, Soft Start, Sync | Phase-Shifted Full-Bridge | - | 1MHz | - | - | - | - | 100% | - | Yes | - | - | - | - | 1 | - | - | - | ||
![]() UCC2580D-2 Unitrode | 48 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | - | 8.5V ~ 15V | Soft Start | Flyback, Forward | 16 Bit | - | - | - | No | - | - | - | - | 66% | Isolated | - | 15 V | - | - | - | - | ||
![]() UCC2580N-2 Unitrode | 1965 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16-PDIP | - | UCC258 | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V ~ 15V | Soft Start | Flyback, Forward | - | - | - | - | No | - | - | - | - | 66% | Isolated | - | 15 V | - | - | - | - | ||
![]() UCC3813DTR-4 Unitrode | 6039 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | UCC3813 | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V ~ 12V | Frequency Control | Boost, Buck, Flyback, Forward | - | 1MHz | - | - | No | - | - | - | - | 49% | Either | - | 12.5 V | - | - | - | - | ||
![]() UC3861DW Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 16-SOIC | - | - | - | - | - | Unitrode | Bulk | - | Active | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V ~ 22V | Soft Start | Full-Bridge, Half-Bridge, Push-Pull | - | 10kHz ~ 1MHz | - | - | Yes | - | - | - | - | - | Non-Isolated | - | 16.5 V | - | - | - | - | ||
![]() UCC3809P-1 Unitrode | 295 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-VSSOP | - | - | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | - | 1MHz | - | - | No | - | - | - | - | 70% | Isolated | - | 15 V | - | - | - | - | ||
![]() UCC25701D Unitrode | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 14-SOIC | - | - | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V ~ 15V | Soft Start, Sync | Boost, Flyback, Forward | - | 700kHz | - | - | No | Current Limiting | - | - | - | 99% | Isolated | - | 13 V | - | - | - | - | ||
![]() UCC2580D-4 Unitrode | 100 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V ~ 15V | Soft Start | Flyback, Forward | - | - | - | - | No | - | - | - | - | 66% | Isolated | - | 15 V | - | - | - | - | ||
![]() UCC25706P Unitrode | 6671 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-PDIP | - | - | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 15V | - | Boost, Flyback, Forward | - | 1MHz | - | - | No | Current Limiting | - | - | - | 93% | Isolated | - | 12 V | - | - | - | - | ||
![]() UC3823DWG4 Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 16-SOIC | - | - | - | - | - | Unitrode | Bulk | - | Active | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4V ~ 30V | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | - | 1MHz | - | - | No | Current Limiting | - | - | - | 100% | Non-Isolated | - | 9.2 V | - | - | - | - | ||
![]() UC3825BDWG4 Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 16-SOIC | - | - | - | - | - | Unitrode | Bulk | - | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 22V | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | - | 1MHz | - | - | No | Current Limiting | - | - | - | 50% | Non-Isolated | - | 16 V | - | - | - | - |