- Mfr
- Package
- Product Status
- Series
- Frequency - Switching
- Mounting Type
- Package / Case
- Supplier Device Package
- Control Features
- Operating Temperature
- Topology
- Voltage - Supply (Vcc/Vdd)
Attribute column
Manufacturer
Unitrode PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Function | Number of Outputs | Output Type | Failure Rate | Output Configuration | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Control Features | Cable Opening | Topology | Frequency - Switching | Synchronous Rectifier | Internal Switch(s) | Fault Protection | Convert From (Adapter End) | Convert To (Adapter End) | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Output Phases | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC3809PW-2 Unitrode | 1978 |
| - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | - | - | UCC3809 | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | 1MHz | - | No | - | - | - | - | - | - | 70% | Isolated | - | 15 V | - | - | - | - | - | ||
![]() UCC25706P Unitrode | 6671 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 15V | - | - | Boost, Flyback, Forward | 1MHz | - | No | Current Limiting | - | - | - | - | - | 93% | Isolated | - | 12 V | - | - | - | - | - | ||
![]() UCC2807N-2 Unitrode | 2873 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V ~ 13.5V | - | - | Boost, Flyback, Forward | 1MHz | - | No | Current Limiting | - | - | - | - | - | 78% | Isolated | - | 12.5 V | - | - | - | - | - | ||
![]() UCC3570D Unitrode | 1041 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | UCC357 | - | - | - | - | Unitrode | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC2808AN-1 Unitrode | 1784 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V ~ 15V | Frequency Control | - | Full-Bridge, Half-Bridge, Push-Pull | 1MHz | - | No | - | - | - | - | - | - | 49% | Isolated | - | 12.5 V | - | - | - | - | - | ||
![]() UCC3807N-2 Unitrode | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V ~ 13.5V | - | - | Boost, Buck, Flyback, Forward | 1MHz | - | No | Current Limiting | - | - | - | - | - | 78% | Isolated | - | 12.5 V | - | - | - | - | - | ||
![]() UCC3570N Unitrode | 7380 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | - | - | - | - | - | Unitrode | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC2960P Unitrode | 4161 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | Unitrode | Tube | - | Obsolete | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | - | - | Up to 400kHz | - | No | Current Limiting, Over Voltage | - | - | - | - | - | 72% | Isolated | - | 10 V | - | - | - | - | - | ||
![]() UCC3809N-2 Unitrode | 9032 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | UCC3809 | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | 1MHz | - | No | - | - | - | - | - | - | 70% | Isolated | - | 15 V | - | - | - | - | - | ||
![]() UC3823DWG4 Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4V ~ 30V | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | 1MHz | - | No | Current Limiting | - | - | - | - | - | 100% | Non-Isolated | - | 9.2 V | - | - | - | - | - | ||
![]() UC3825BDWG4 Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 22V | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | 1MHz | - | No | Current Limiting | - | - | - | - | - | 50% | Non-Isolated | - | 16 V | - | - | - | - | - | ||
![]() UC3842ADWG4 Unitrode | 1393 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 0°C ~ 70°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Up, Step-Down, Step-Up/Step-Down | 1 | Transistor Driver | - | Positive, Isolation Capable | - | 10V ~ 30V | Frequency Control | - | Boost, Buck, Flyback, Forward | Up to 500kHz | No | - | - | - | - | 96% | - | No | - | - | - | - | 1 | - | - | - | - | ||
![]() UCC25706D Unitrode | 12250 |
| - | Surface Mount | Axial | - | - | Axial | - | - | UCC25706 | - | - | - | - | Unitrode | Bulk | - | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 43.7 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | 8V ~ 15V | - | - | Boost, Flyback, Forward | 1MHz | - | No | Current Limiting | - | - | - | - | - | 93% | Isolated | - | 12 V | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() UC2861Q Unitrode | 3195 |
| - | Surface Mount | 20-LCC (J-Lead) | - | - | 20-PLCC (9x9) | - | - | UC286 | - | - | - | - | Unitrode | Bulk | - | Active | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V ~ 22V | Soft Start | - | Full-Bridge, Half-Bridge, Push-Pull | 10kHz ~ 1MHz | - | Yes | - | - | - | - | - | - | - | Non-Isolated | - | 16.5 V | - | - | - | - | - | ||
![]() UC2861N Unitrode | 237 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | UC286 | - | - | - | - | Unitrode | Bulk | - | Active | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V ~ 22V | Soft Start | - | Full-Bridge, Half-Bridge, Push-Pull | 10kHz ~ 1MHz | - | Yes | - | - | - | - | - | - | - | Non-Isolated | - | 16.5 V | - | - | - | - | - | ||
![]() UCC2580N-2G4 Unitrode | 142 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | - | - | - | Unitrode | Tube | - | Obsolete | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V ~ 15V | Soft Start | - | Flyback, Forward | - | - | No | - | - | - | - | - | - | 66% | Isolated | - | 15 V | - | - | - | - | - | ||
![]() UCC35706D Unitrode | In Stock | - | - | Panel Mount, Screw Hole | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | USBFTV2 | - | - | - | - | Amphenol Socapex | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | USBF TV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 15V | - | - | Boost, Flyback, Forward | 1MHz | - | No | Current Limiting | USB-A (USB TYPE-A), Receptacle | USB-A (USB TYPE-A), Receptacle | - | - | - | 93% | Isolated | - | 12 V | - | - | - | - | - | ||
![]() UC2851DW Unitrode | 3 |
| - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | 18-SOIC | - | - | - | - | - | Turck | U-09997 | Unitrode | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8V ~ 32V | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | Up to 500kHz | - | No | Current Limiting, Over Voltage | - | - | - | - | - | 50% | - | - | 8 V | - | - | - | - | - | ||
![]() UCC2580N-4 Unitrode | 142 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | UCC258 | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V ~ 15V | Soft Start | - | Flyback, Forward | - | - | No | - | - | - | - | - | - | 66% | Isolated | - | 15 V | - | - | - | - | - | ||
![]() UCC25701NG4 Unitrode | 70 |
| - | Panel Mount, Through Hole | 14-DIP (0.300, 7.62mm) | Bulkhead - Front Side Nut | Composite | 14-PDIP | - | - | CTV07RF | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | 55 | - | Silver | Military | - | Threaded | - | C | Shielded | Environment Resistant | Electroless Nickel | 15-55 | - | - | - | - | - | - | 9V ~ 15V | Soft Start, Sync | - | Boost, Flyback, Forward | 700kHz | - | No | Current Limiting | - | - | - | - | - | 99% | Isolated | - | 13 V | - | Alignment Disc | - | 50.0µin (1.27µm) | - |