- Mfr
- Package
- Product Status
- Series
- Frequency - Switching
- Mounting Type
- Package / Case
- Supplier Device Package
- Control Features
- Operating Temperature
- Topology
- Voltage - Supply (Vcc/Vdd)
Attribute column
Manufacturer
Unitrode PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Function | Number of Outputs | Output Type | Wire Gauge | Flange Feature | Connector Style | Output Configuration | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Control Features | Cable Opening | Topology | Contact Form | Shell Size, Connector Layout | Frequency - Switching | Synchronous Rectifier | Internal Switch(s) | Fault Protection | Backset Spacing | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Output Phases | Features | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC3876N Unitrode | In Stock | - | - | Panel Mount, Through Hole, Right Angle | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | Liquid Crystal Polymer (LCP) | - | - | Aluminum, Yellow Chromate Cadmium Plated | UC3876 | - | Copper Alloy | -- | Unitrode | Bulk | - | Active | -- | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | Active | Solder | Receptacle, Female Sockets | 21 | -- | - | 2 | - | Signal | - | - | - | -- | 3A | - | - | Gold | - | - | - | -- | Mating Side, Female Screwlock (2-56) | D-Type, Micro-D | - | - | 9.5V ~ 20V | Frequency Control, Soft Start, Sync | - | Full-Bridge | -- | 0.050 Pitch x 0.100 Row to Row | 1MHz | - | - | Current Limiting | -- | - | - | - | 100% | Non-Isolated | - | 15.25 V | - | Shielded | -- | - | -- | ||
![]() UC2861N Unitrode | 237 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | UC286 | - | - | - | Unitrode | Bulk | - | Active | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V ~ 22V | Soft Start | - | Full-Bridge, Half-Bridge, Push-Pull | - | - | 10kHz ~ 1MHz | - | Yes | - | - | - | - | - | - | Non-Isolated | - | 16.5 V | - | - | - | - | - | ||
![]() UCC25701NG4 Unitrode | 70 |
| - | Panel Mount, Through Hole | 14-DIP (0.300, 7.62mm) | Bulkhead - Front Side Nut | Composite | 14-PDIP | - | - | - | - | CTV07RF | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | Solder | Receptacle, Female Sockets | 55 | Silver | Military | - | Threaded | - | - | C | Shielded | Environment Resistant | - | Electroless Nickel | 15-55 | - | - | - | - | - | - | - | - | - | 9V ~ 15V | Soft Start, Sync | - | Boost, Flyback, Forward | - | - | 700kHz | - | No | Current Limiting | - | - | - | - | 99% | Isolated | - | 13 V | - | Alignment Disc | - | 50.0µin (1.27µm) | - | ||
![]() UCC2580N-4 Unitrode | 142 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | UCC258 | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V ~ 15V | Soft Start | - | Flyback, Forward | - | - | - | - | No | - | - | - | - | - | 66% | Isolated | - | 15 V | - | - | - | - | - | ||
![]() UCC2807D2 Unitrode | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC2813PW-4 Unitrode | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | - | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Up, Step-Up/Step-Down | 1 | Transistor Driver | - | - | - | Positive | - | 7.4V ~ 12V | Frequency Control | - | Boost, Flyback, Forward Converter | - | - | 46kHz | No | - | - | - | 49% | - | No | - | - | - | - | 1 | - | - | - | - | ||
![]() UCC2809DTR-2 Unitrode | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | - | Boost, Flyback, Forward | - | - | 1MHz | - | No | - | - | - | - | - | 70% | Isolated | - | 10 V | - | - | - | - | - | ||
![]() UC3865N Unitrode | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | UC386 | - | - | - | Unitrode | Bulk | - | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V ~ 22V | Soft Start | - | Full-Bridge, Half-Bridge, Push-Pull | - | - | 10kHz ~ 1MHz | - | Yes | - | - | - | - | - | - | Non-Isolated | - | 16.5 V | - | - | - | - | - | ||
![]() UC3842ADWG4 Unitrode | 1393 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 0°C ~ 70°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Up, Step-Down, Step-Up/Step-Down | 1 | Transistor Driver | - | - | - | Positive, Isolation Capable | - | 10V ~ 30V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | Up to 500kHz | No | - | - | - | 96% | - | No | - | - | - | - | 1 | - | - | - | - | ||
![]() UC2851NG4 Unitrode | In Stock | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8V ~ 32V | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | - | Up to 500kHz | - | No | Current Limiting, Over Voltage | - | - | - | - | 50% | - | - | 8 V | - | - | - | - | - | ||
![]() UCC2895Q Unitrode | In Stock | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | 20-PLCC (9x9) | - | - | - | - | UCC2895 | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | PWM | - | - | - | Positive | - | 10V ~ 16.5V | Frequency Control, Soft Start, Sync | - | Phase-Shifted Full-Bridge | - | - | 1MHz | - | - | - | - | 100% | - | Yes | - | - | - | - | 1 | - | - | - | - | ||
![]() UCC3960P Unitrode | 1172 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | UCC3960 | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | - | - | - | - | Up to 400kHz | - | No | Current Limiting, Over Voltage | - | - | - | - | 72% | Isolated | - | 10 V | - | - | - | - | - | ||
![]() UCC2809P-2 Unitrode | 371 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-VSSOP | - | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | - | Boost, Flyback, Forward | - | - | 1MHz | - | No | - | - | - | - | - | 70% | Isolated | - | 15 V | - | - | - | - | - | ||
![]() UCC2807D-1/81453 Unitrode | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC3825BDW Unitrode | 10 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 22V | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | - | 1MHz | - | No | Current Limiting | - | - | - | - | 50% | Non-Isolated | - | 16 V | - | - | - | - | - | ||
![]() UCC3810DW Unitrode | 317 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V ~ 11V | Frequency Control, Sync | - | Boost, Buck, Flyback, Forward | - | - | 1MHz | - | No | - | - | - | - | - | 49% | Isolated | - | 11.3 V | - | - | - | - | - | ||
![]() UCC28085DG4 Unitrode | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V ~ 15V | Frequency Control | - | Push-Pull | - | - | 50kHz ~ 1MHz | - | No | Current Limiting | - | - | - | - | 49% | Isolated | - | 12.5 V | - | - | - | - | - | ||
![]() UCC3813D-4 Unitrode | 2224 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V ~ 12V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | 1MHz | - | Yes | - | - | - | - | - | 49% | Non-Isolated | - | 12.5 V | - | - | - | - | - | ||
![]() UC2861DW Unitrode | 1 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | Unitrode | Bulk | - | Active | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V ~ 22V | Soft Start | - | Full-Bridge, Half-Bridge, Push-Pull | - | - | 10kHz ~ 1MHz | - | Yes | - | - | - | - | - | - | Non-Isolated | - | 16.5 V | - | - | - | - | - | ||
![]() UCC2809P-1 Unitrode | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-VSSOP | - | - | - | - | UCC2809 | - | - | - | Unitrode | Bulk | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | - | Boost, Flyback, Forward | - | - | 1MHz | - | No | - | - | - | - | - | 70% | Isolated | - | 10 V | - | - | - | - | - |