- Mfr
- Package
- Product Status
- Series
- Frequency - Switching
- Mounting Type
- Package / Case
- Supplier Device Package
- Control Features
- Operating Temperature
- Topology
- Voltage - Supply (Vcc/Vdd)
Attribute column
Manufacturer
Unitrode PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC3808APW-1 Unitrode | 1848 |
| - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | Unitrode | Tube | Obsolete | -55°C ~ 150°C (TJ) | - | 8.3V ~ 15V | Frequency Control | Boost, Buck, Half-Bridge, Push-Pull | 1MHz | - | - | 49% | Isolated | - | 12.5 V | ||
![]() UC2865N Unitrode | 406 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | UC286 | Unitrode | Bulk | Active | -25°C ~ 85°C (TA) | - | 10.5V ~ 22V | Soft Start | Full-Bridge, Half-Bridge, Push-Pull | 10kHz ~ 1MHz | Yes | - | - | Non-Isolated | - | 16.5 V | ||
![]() UCC2808APW-1G4 Unitrode | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | Unitrode | Bulk | Active | -55°C ~ 150°C (TJ) | - | 8.3V ~ 15V | Frequency Control | Full-Bridge, Half-Bridge, Push-Pull | 1MHz | No | - | 49% | Isolated | - | 12.5 V | ||
![]() UCC2580DTR-4 Unitrode | 10033 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | UCC2580 | Unitrode | Bulk | Active | -55°C ~ 150°C (TJ) | - | 8.5V ~ 15V | Soft Start | Flyback, Forward | - | No | - | 66% | Isolated | - | 15 V | ||
![]() UCC2810DWG4 Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | UCC2810 | Unitrode | Bulk | Active | 0°C ~ 70°C (TA) | - | 8.3V ~ 11V | Frequency Control, Sync | Boost, Flyback, Forward | 1MHz | No | - | 49% | Isolated | - | 11.3 V | ||
![]() UCC3889NG4 Unitrode | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | UCC388 | Unitrode | Bulk | Active | 0°C ~ 70°C (TA) | - | 6.3V ~ 9.3V | - | Flyback | - | No | Short Circuit | - | Non-Isolated | - | 8.4 V | ||
![]() UCC3802PW Unitrode | 338 |
| - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | UCC3802 | Unitrode | Bulk | Active | -40°C ~ 85°C (TA) | - | 8.3V ~ 12V | Frequency Control | Boost, Buck, Flyback, Forward | Up to 1MHz | No | Current Limiting | 99% | - | - | 12.5 V | ||
![]() UCC38083D Unitrode | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Unitrode | Bulk | Active | 0°C ~ 70°C (TA) | - | 8.3V ~ 15V | Frequency Control | Push-Pull | 50kHz ~ 1MHz | No | Current Limiting | 49% | Isolated | - | 12.5 V | ||
![]() UCC2808N-1G4 Unitrode | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | Unitrode | Bulk | Active | -55°C ~ 150°C (TJ) | - | 8.3V ~ 14V | Frequency Control | Push-Pull | 1MHz | No | - | 50% | Isolated | - | 12.5 V | ||
![]() UCC35701N Unitrode | 90 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | UCC35701 | Unitrode | Bulk | Active | -55°C ~ 150°C (TJ) | - | 9V ~ 15V | Soft Start, Sync | Boost, Buck, Flyback, Forward | 700kHz | No | Current Limiting | 99% | Isolated | - | 13 V | ||
![]() UCC25701PW Unitrode | 1303 |
| - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | Unitrode | Bulk | Active | -55°C ~ 150°C (TJ) | - | 9V ~ 15V | Soft Start, Sync | Boost, Flyback, Forward | 700kHz | No | Current Limiting | 99% | Isolated | - | 13 V | ||
![]() UCC2813D-2 Unitrode | 30 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Unitrode | Bulk | Active | -55°C ~ 150°C (TJ) | - | 8.3V ~ 12V | Frequency Control | Boost, Flyback, Forward | 1MHz | Yes | - | 99% | Non-Isolated | - | 12.5 V | ||
![]() UCC28221D Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | Unitrode | Bulk | Active | -40°C ~ 105°C (TA) | - | 8.4V ~ 14.5V | Soft Start | Flyback | 2MHz | No | Current Limiting, Over Voltage | 75% | Isolated | - | 13 V | ||
![]() UC3823DWTR Unitrode | 904 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | Unitrode | Bulk | Active | 0°C ~ 70°C (TA) | - | 8.4V ~ 30V | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | 1MHz | No | Current Limiting | 100% | Non-Isolated | - | 9.2 V | ||
![]() UC2875NG4 Unitrode | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | UC2875 | Unitrode | Bulk | Active | -25°C ~ 85°C (TA) | - | 9.5V ~ 20V | Frequency Control, Soft Start, Sync | Full-Bridge | 1MHz | - | Current Limiting | 100% | Non-Isolated | - | 10.75 V | ||
![]() UCC3580D-2 Unitrode | 838 | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | UCC3580 | Unitrode | Bulk | Active | -55°C ~ 150°C (TJ) | - | 8.5V ~ 15V | Soft Start | Flyback, Forward | - | No | - | 66% | Isolated | - | 15 V |