- Mfr
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Battery Chemistry
- Function
- Interface
- Mounting Type
- Number of Cells
Attribute column
Manufacturer
Unitrode PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Length - Lead Wire | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Subcategory | Technology | Termination Style | Function | Failure Rate | Interface | Ripple Current | Test Frequency | Power - Max | Product Type | ESR | Fault Protection | Battery Chemistry | Number of Cells | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | Product | B0/50 | Features | Resistance in Ohms @ 25°C | Product Category | Diameter | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BQ2050HSNA508TR Unitrode | In Stock | - | - | - | Axial | - | Axial | RLR20 | - | - | - | - | - | - | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | - | 2 | ±100ppm/°C | - | 20 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() UCC3911DP-3G4 Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | 1000 | - | TT Electronics | - | Unitrode | - | PCB Mount | Tube | - | Obsolete | AEC-Q200 | Details | 0.000194 oz | - | -20°C ~ 70°C (TA) | Reel | PCF | - | - | - | - | - | - | 68.1 Ohms | - | - | - | Resistors | Thin Film | - | Battery Protection | - | - | - | - | - | Thin Film Resistors | - | Over/Under Voltage, Short Circuit | Lithium Ion/Polymer | 2 | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() UCC3911DP-3 Unitrode | 13599 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 2 Pin | 16-SOIC | - | EPCOS / TDK | - | - | 0.15 | 130 | - | EPCOS / TDK | + 85 C | Unitrode | - 40 C | - | Tube | B43601B2477M67 | Obsolete | - | Details | - | 200 VDC | -20°C ~ 70°C (TA) | Bulk | B43601A | - | 20 % | - | - | - | Long Life Capacitors | - | - | - | 470 uF | Capacitors | - | Snap In | Battery Protection | - | - | 1.75 A | 100 Hz | - | Electrolytic Capacitors | 200 mOhms | Over/Under Voltage, Short Circuit | Lithium Ion/Polymer | 2 | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Snap In | 25 mm | - | 25 mm | ||
![]() UCC3911DP-2 Unitrode | 4157 |
| - | Surface Mount | 0805 (2012 Metric) | - | 16-SOIC | - | - | - | - | - | - | -- | - | - | Unitrode | - | - | Tube | - | Obsolete | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | 2322 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | 210mW | - | - | - | Lithium Ion/Polymer | 2 | ±5% | ±3% | 3270K | -- | -- | -- | - | -- | - | 680 | - | - | - | - | ||
![]() UCC3911DP-1 Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | Unitrode | - | - | Tube | - | Obsolete | - | - | - | - | -20°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | - | - | Over/Under Voltage, Short Circuit | Lithium Ion/Polymer | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC3958PWP-1 Unitrode | 387 |
| - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24-HTSSOP | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | -20°C ~ 70°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | - | - | Over Current, Over Temperature, Over/Under Voltage, Short Circuit | Lithium Ion | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC3952DP-2 Unitrode | 959 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | UCC395 | - | - | - | - | - | - | - | - | Unitrode | - | - | Bulk | - | Active | - | - | - | - | -20°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | - | - | Over Current, Over Temperature, Over/Under Voltage, Short Circuit | Lithium Ion | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |