- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Package / Case
- Supplier Device Package
- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Input Type
Attribute column
Manufacturer
Unitrode PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Angle | Approvals | Base Product Number | Brand | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Termination Style | Failure Rate | Load Capacitance | Input Type | Drive Level | Product Type | ESR | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Connection Type | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC3715DP Unitrode | 2306 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | UC371 | - | Low-Side | - | 0.8V, 2V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | 0°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 7V ~ 20V | - | - | - | - | - | Non-Inverting | - | - | - | 30ns, 25ns | Synchronous | 2 | N-Channel, P-Channel MOSFET | 500mA, 1A | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2706N Unitrode | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | UC2706 | - | Low-Side | - | 0.8V, 2.2V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 5V ~ 40V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 40ns, 30ns | Independent | 2 | N-Channel MOSFET | 1.5A, 1.5A | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27222PWPR Unitrode | 31206 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | SG73P2 | - | Half-Bridge | - | 0.7V, 2.6V | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | - | 510 Ohms | Thick Film | 0.25W, 1/4W | - | 3.7V ~ 20V | - | - | - | - | - | Non-Inverting | - | - | - | 17ns, 17ns | Synchronous | 2 | N-Channel MOSFET | 4A, 4A | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() UC3715NG4 Unitrode | In Stock | - | - | Through Hole | 7 mm x 5 mm | 8-PDIP | - | - | - | - | CTS Electronic Components | Low-Side | 1000 | 0.8V, 2V | CTS | - | + 85 C | Unitrode | - 40 C | SMD/SMT | Tube | Obsolete | Details | 0.006562 oz | 0°C ~ 150°C (TJ) | MouseReel | 407 | - | 30 PPM | - | - | SMD Quartz | - | - | - | Crystals | 7V ~ 20V | 8 MHz | 30 PPM | SMD/SMT | - | 18 pF | Non-Inverting | 10 uW | Crystals | 80 Ohms | 30ns, 25ns | Synchronous | 2 | N-Channel, P-Channel MOSFET | 500mA, 1A | - | - | - | Crystals | - | 1.3 mm | - | 7 mm | 5 mm | - | ||
![]() UC2714DPTR Unitrode | 2008 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC3714N Unitrode | 5439 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | - | Low-Side | - | 0.8V, 2V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 7V ~ 20V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 30ns, 25ns | Synchronous | 2 | N-Channel, P-Channel MOSFET | 500mA, 1A | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27325PE4 Unitrode | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2707N Unitrode | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | - | Low-Side | - | 0.8V, 2.2V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 5V ~ 40V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 40ns, 40ns | Independent | 2 | N-Channel MOSFET | 1.5A, 1.5A | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC37324PE4 Unitrode | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC3710DW Unitrode | 2624 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | Low-Side | - | 0.8V, 2V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 4.7V ~ 18V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 85ns, 85ns | Single | 1 | IGBT, N-Channel MOSFET | 6A, 6A | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2710T Unitrode | In Stock | - | - | Through Hole | TO-220-5 | TO-220-5 | - | - | - | - | - | Low-Side | - | 0.8V, 2V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -40°C ~ 85°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 4.7V ~ 18V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 85ns, 85ns | Single | 1 | IGBT, N-Channel MOSFET | 6A, 6A | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2714DP Unitrode | 2938 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | Low-Side | - | 0.8V, 2V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 7V ~ 20V | - | - | - | - | - | Non-Inverting | - | - | - | 30ns, 25ns | Synchronous | 2 | N-Channel, P-Channel MOSFET | 500mA, 1A | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27210DDA Unitrode | In Stock | - | - | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | 8-SO PowerPad | - | - | - | - | - | Half-Bridge | - | 2.4V, 5.9V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -40°C ~ 140°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 17V | - | - | - | - | - | Non-Inverting | - | - | - | 7.2ns, 5.5ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() UCC27321PE4 Unitrode | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27201DG4 Unitrode | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | Half-Bridge | - | 0.8V, 2.5V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -40°C ~ 140°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 17V | - | - | - | - | - | Non-Inverting | - | - | - | 8ns, 7ns | Independent | 2 | N-Channel MOSFET | 3A, 3A | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() UC2705N Unitrode | 550 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Die Cast Zinc | Straight | cUL, UL | UC2705 | - | Low-Side | - | 0.8V, 2.2V | Crouse-Hinds Commercial Products | 711DC | - | Unitrode | - | - | Bulk | Active | - | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Metallic | - | - | 5V ~ 40V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 60ns, 60ns | Single | 1 | N-Channel MOSFET | 1.5A, 1.5A | - | Clamp | - | - | - | - | - | - | - | - | ||
![]() UCC27423DGN Unitrode | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-PowerPad | - | - | - | - | - | Low-Side | - | 1V, 2V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 4V ~ 15V | - | - | - | - | - | Inverting | - | - | - | 20ns, 15ns | Independent | 2 | N-Channel, P-Channel MOSFET | 4A, 4A | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2707DWG4 Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | UC270 | - | Low-Side | - | 0.8V, 2.2V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 5V ~ 40V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 40ns, 40ns | Independent | 2 | N-Channel MOSFET | 1.5A, 1.5A | - | - | - | - | - | - | - | - | - | - | ||
![]() UCD7100PWP Unitrode | In Stock | - | - | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | 14-HTSSOP | - | - | - | UCD7100 | - | Low-Side | - | 1.16V, 2.08V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -40°C ~ 105°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 4.25V ~ 15V | - | - | - | - | - | Non-Inverting | - | - | - | 10ns, 10ns | Single | 1 | N-Channel MOSFET | 4A, 4A | - | - | - | - | - | - | - | - | - | - | ||
![]() UC3708JE Unitrode | 109 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | - | - | - | Low-Side | - | 0.8V, 2V | - | - | - | Unitrode | - | - | Bulk | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 5V ~ 35V | - | - | - | - | - | Non-Inverting | - | - | - | 25ns, 25ns | Independent | 2 | N-Channel, P-Channel MOSFET | 3A, 3A | - | - | - | - | - | - | - | - | - | - |