- Mfr
- Package
- Product Status
- Series
- Applications
- Current - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Base Product Number
Attribute column
Manufacturer
Unitrode PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Angled | Base Product Number | Brand | Compatible with | Conduit features | Content | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Material (details) | Material housing | Max. temperature | Mfr | Min. temperature | Package | Product Status | Rated control supply voltage at DC | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Voltage Rated | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Subcategory | Voltage - Supply | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Current - Supply | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC2901Q Unitrode | 6085 |
| - | Surface Mount | 20-LCC (J-Lead) | 20-PLCC (9x9) | - | - | UC290 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Feedback Generator | - | - | 4.5V ~ 40V | - | - | - | - | 5mA | - | - | - | - | ||
![]() UC3901DW Unitrode | 185 | - | - | Surface Mount | 3024 (7660 Metric) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | 75V | - | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.236 W (7.60mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | Feedback Generator | 10µF | - | 4.5V ~ 40V | 500 mOhm | -- | -- | R | 5mA | High Reliability | - | 0.157 (4.00mm) | COTS | ||
![]() UC3907NG4 Unitrode | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | Polyamide | Straight | - | - | HelaGuard sleeving | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | - | - | - | PG21 | Black | - | in accordance with UL94 V2 | - | - | - | 166-21040 | Polyamide 6.6 | - | +135°C | Unitrode | -50°C | Bulk | Active | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | Threaded hose connection | Load Share Controller | - | - | 4.5V ~ 36V | - | - | - | - | 6mA | - | - | - | - | ||
![]() UCC3977PW Unitrode | 130 |
| - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | - | UCC3977 | Glenair | - | - | - | - | - | - | - | - | 1 | - | - | - | Glenair | - | - | - | - | Unitrode | - | Tube | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Power Supplies | - | Wire & Cable Management | 3V ~ 13.5V | - | - | - | - | 1mA | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | ||
![]() UC3901J Unitrode | 740 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Feedback Generator | - | - | 40V | - | - | - | - | 5mA | - | - | - | - | ||
![]() UC3901NG4 Unitrode | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Tube | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Feedback Generator | - | - | 4.5V ~ 40V | - | - | - | - | 5mA | - | - | - | - | ||
![]() UC39432BD Unitrode | 99 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Overvoltage Comparator, Optocoupler | - | - | 2.2V ~ 24V | - | - | - | - | 500µA | - | - | - | - | ||
![]() UC3544DW Unitrode | 4251 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC3901D Unitrode | 172 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Feedback Generator | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC3901Q Unitrode | 250 |
| - | Surface Mount | 20-LCC (J-Lead) | 20-PLCC (9x9) | - | - | UC390 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Tube | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Feedback Generator | - | - | 4.5V ~ 40V | - | - | - | - | 5mA | - | - | - | - | ||
![]() UCC39002P Unitrode | 335 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Load Share Controller | - | - | 4.375V ~ 14.25V | - | - | - | - | 2.5mA | - | - | - | - | ||
![]() UCC39002D Unitrode | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Load Share Controller | - | - | 4.375V ~ 14.25V | - | - | - | - | 2.5mA | - | - | - | - | ||
![]() PIC600 Unitrode | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC2976PW Unitrode | 2386 |
| - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Tube | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Power Supplies | - | - | 3V ~ 13.5V | - | - | - | - | 1mA | - | - | - | - | ||
![]() PIC602 Unitrode | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | None | None | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | 10 - 30 | None | No | Cable | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC29432DG4 Unitrode | 38 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | UC29432 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | - | - | -25°C ~ 85°C | - | - | - | - | - | - | - | Overvoltage Comparator, Optocoupler | - | - | 2.2V ~ 24V | - | - | - | - | 500µA | - | - | - | - | ||
![]() UCC29002D/1 Unitrode | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | Load Share Controller | - | - | 4.375V ~ 14.25V | - | - | - | - | 2.5mA | - | - | - | - | ||
![]() UC29432D Unitrode | 183 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | Bulk | Active | - | - | - | - | - | - | -25°C ~ 85°C | - | - | - | - | - | - | - | Overvoltage Comparator, Optocoupler | - | - | 2.2V ~ 24V | - | - | - | - | 500µA | - | - | - | - |