- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Packaging
- Series
- Type
- Tradename
- Core Material
- Brand
- Inductance
- Manufacturer
- Product
- Product Category
Attribute column
Manufacturer
VACUUMSCHMELZE Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Termination Style | Approval Agency | Number of Channels | Lead Diameter | Inductance | Test Frequency | Impedance | Current | Max DC Current | Filter Type | Product Type | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Inductance @ Frequency | Product | Features | Product Category | Diameter | Height | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T60405R6128X225 VACUUMSCHMELZE | 2178 |
| - | - | Through Hole | Vertical, 4 PC Pin | Plastic | Vacuumschmelze | 1 | Vacuumschmelze | 90 mA | + 130 C | VACUUMSCHMELZE | - 40 C | Vertical Mount | Box | Active | Compliant | - | 2.222260 oz | - | -40°C ~ 130°C | Tray | - | 1.654" L x 1.063" W (42.00mm x 27.00mm) | 3 % | Radial | Standard | 130 °C | -40 °C | Inductors, Chokes & Coils | Through Hole | - | 1 Channel | - | 1 mH | - | 1.9 mΩ | - | 25 A | - | Common Mode Chokes | 2 | - | 4.9 MHz | 25A | 970 Ohms @ 100 kHz | 1.01 mH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 42 mm | 40 mm | 27 mm | 27 mm | 1.587" (40.30mm) | - | ||
![]() T60405-S6123-X212 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | Details | VITROPERM | - | - | - | Tray | T60405 | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60405-R6131-X038 Vacuumschmelze | 14 |
| - | - | - | - | - | - | 1 | - | 40 mA | + 130 C | - | - 40 C | Vertical Mount | - | - | Details | VITROPERM | - | - | - | Bulk | T60405 | - | - 30 %, + 50 % | - | Standard | - | - | - | Through Hole | - | 1 Channel | - | 790 uH | - | 650 Ohms | - | - | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | - | 25 mm | 22 mm | 12 mm | - | - | ||
![]() T60405-S4220-X309 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | - | - | Details | VITROPERM | 2.891759 oz | - | - | Bulk | T60405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60405-S6123-X316 Vacuumschmelze | 50 |
| - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | VITROPERM | - | - | - | Bulk | T60405 | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60405S6123X308 VACUUMSCHMELZE | 1315 |
| - | - | Through Hole | Horizontal, 6 PC Pin | Plastic | Vacuumschmelze | 1 | Vacuumschmelze | 70 mA | + 130 C | VACUUMSCHMELZE | - 40 C | Horizontal Mount | Box | Active | Compliant | - | 2.469177 oz | - | -55°C ~ 130°C | Tray | - | 1.654" Dia (42.00mm) | 3 % | Radial | Standard | 130 °C | -40 °C | Inductors, Chokes & Coils | Through Hole | - | - | - | 2.5 mH | - | 8.5 mΩ | - | 11 A | - | Common Mode Chokes | 2 | - | 800 kHz | 11A | 2.6 kOhms @ 100 kHz | 2.5 mH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 42 mm | 32 mm | 32 mm | 42 mm | 1.272" (32.30mm) | - | ||
![]() T60006-E4020-W538 Vacuumschmelze | In Stock | - | - | - | - | - | Vitrovac 6025 Z | - | 486 | - | - | - | - | - | - | - | - | Details | VITROPERM | - | - | - | Bulk | T60006 | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60004-L2130-W352 Vacuumschmelze | In Stock | - | - | - | - | - | Vitroperm 500 F | - | 3 | - | - | - | - | - | - | - | - | Details | VITROPERM | - | - | - | Bulk | T60004 | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60405-R6166-X208 Vacuumschmelze | In Stock | - | - | - | - | - | Plastic | - | 1 | - | 8 A | + 130 C | - | - 40 C | PCB Mount | - | - | Details | - | - | - | - | Tray | T60405 | - | 3 % | - | Nanocrystalline | - | - | - | Radial | - | 1 Channel | - | 3.7 mH | - | 19.1 mOhms | - | - | - | - | - | - | 0.5 MHz | - | - | - | Common Mode Chokes | - | - | 35 mm | - | 36.5 mm | - | - | - | ||
![]() T60405R6128X031 VACUUMSCHMELZE | 17 |
| - | - | Through Hole | Vertical, 4 PC Pin | Plastic | Vacuumschmelze | 24 | Vacuumschmelze | 30 A | + 130 C | VACUUMSCHMELZE | - 40 C | PCB Mount | Box | Active | Compliant | - | - | - | -40°C ~ 130°C | Tray | - | 2.008" L x 1.063" W (51.00mm x 27.00mm) | 3 % | Radial | Nanocrystalline | 130 °C | -40 °C | Inductors, Chokes & Coils | Radial | - | 1 Channel | - | 900 µH | - | 2.3 mΩ | - | 30 A | - | Common Mode Chokes | 2 | - | 4 MHz | 30A | 900 Ohms @ 100 kHz | 900 μH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 51 mm | - | 50 mm | - | 1.980" (50.30mm) | - | ||
![]() T60405-R6131-X037 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | 336 | - | 35 mA | + 130 C | - | - 40 C | Vertical Mount | - | - | Details | VITROPERM | 0.289246 oz | - | - | Bulk | T60405 | - | - 30 %, + 50 % | - | Standard | - | - | - | Through Hole | - | 1 Channel | - | 1.2 mH | - | 1.2 kOhms | - | - | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | - | 25 mm | 22 mm | 12 mm | - | - | ||
![]() T60405R6166X039 VACUUMSCHMELZE | 37 |
| - | - | Through Hole | Vertical, 4 PC Pin | Plastic | Vacuumschmelze | 80 | Vacuumschmelze | 16 A | + 130 C | VACUUMSCHMELZE | - 40 C | PCB Mount | Box | Active | Details | - | - | - | -40°C ~ 130°C | Tray | - | 1.417" L x 0.827" W (36.00mm x 21.00mm) | 3 % | - | Nanocrystalline | - | - | Inductors, Chokes & Coils | Radial | - | 1 Channel | - | 750 uH | - | 3.9 mOhms | - | - | - | Common Mode Chokes | 2 | - | 3.3 MHz | 18A | 830 Ohms @ 100 kHz | 750 μH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 36 mm | - | 38 mm | - | 1.508" (38.30mm) | - | ||
![]() T60405S6123X401 VACUUMSCHMELZE | 745 |
| - | - | Through Hole | Horizontal, 8 PC Pin | - | Vacuumschmelze | 1 | Vacuumschmelze | 180 mA | + 130 C | VACUUMSCHMELZE | - 40 C | Horizontal Mount | Box | Active | Details | VITROPERM | 4.409245 oz | - | -40°C ~ 130°C | Bulk | - | 2.008" Dia (51.00mm) | 3 % | - | Standard | - | - | Inductors, Chokes & Coils | Through Hole | - | - | 1.8 mm | 832 uH | 100 kHz | 860 Ohms | - | - | - | Common Mode Chokes | 4 | - | - | 20A | 860 Ohms @ 100 kHz | 832 μH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 51.5 mm | 33 mm | 51.5 mm | 51.5 mm | 1.311" (33.30mm) | - | ||
![]() T60405S6123X306 VACUUMSCHMELZE | 27 |
| - | - | Through Hole | Horizontal, 6 PC Pin | Plastic | Vacuumschmelze | 75 | Vacuumschmelze | 40 mA | + 130 C | VACUUMSCHMELZE | - 40 C | Horizontal Mount | Box | Active | Compliant | - | 2.433903 oz | - | -40°C ~ 130°C | Tray | - | 1.496" Dia (38.00mm) | 3 % | Radial | Standard | 130 °C | -40 °C | Inductors, Chokes & Coils | Through Hole | - | - | - | 7.4 mH | - | 24.6 mΩ | - | 7 A | - | Common Mode Chokes | 2 | - | 230 kHz | 7A | 8.65 kOhms @ 100 kHz | 7.36 mH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 40.5 mm | 32.5 mm | 32.5 mm | 38 mm | 1.291" (32.80mm) | - | ||
![]() T60405-S6123-X332 Vacuumschmelze | In Stock | - | - | - | Through Hole | Horizontal, 6 PC Pin | Plastic | - | 1 | - | 32 A | + 130 C | VACUUMSCHMELZE | - 40 C | PCB Mount | Box | Obsolete | Details | - | 7.370847 oz | - | -40°C ~ 130°C | Tray | T60405 | 2.323 Dia (59.00mm) | 3 % | Radial | Nanocrystalline | 130 °C | -40 °C | - | Radial | - | 1 Channel | - | 800 uH | - | 1.4 mOhms | - | 32 A | - | - | 2 | - | 4.9 MHz | 32A | 600 Ohms @ 100 kHz | 770 µH @ 100 kHz | Common Mode Chokes | - | - | 59 mm | - | 33 mm | - | 1.311 (33.30mm) | - | ||
![]() T60405-S6123-X310 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | VITROPERM | - | - | - | Bulk | T60405 | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60405-S6123-X321 Vacuumschmelze | 14 |
| - | - | - | - | Plastic | - | 1 | - | 20 A | + 130 C | - | - 40 C | PCB Mount | - | - | Details | - | - | - | - | Tray | T60405 | - | 3 % | Radial | Nanocrystalline | 130 °C | -40 °C | - | Radial | - | 1 Channel | - | 1.1 mH | - | 2.8 mOhms | - | 20 A | - | - | - | - | 2.3 MHz | - | - | - | Common Mode Chokes | - | - | 52 mm | - | 34 mm | - | - | - | ||
![]() T60405-R6166-X019 Vacuumschmelze | In Stock | - | - | Vertical | - | - | - | - | 60 | - | - | - | - | - | - | - | - | Details | VITROPERM | - | - | - | Bulk | T60405 | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60405R6128X230 VACUUMSCHMELZE | 24 |
| - | - | Through Hole | Vertical, 4 PC Pin | Plastic | Vacuumschmelze | 1 | Vacuumschmelze | 30 A | + 130 C | VACUUMSCHMELZE | - 40 C | PCB Mount | Box | Active | Details | - | 4.091780 oz | - | -40°C ~ 130°C | Tray | - | 1.654" L x 1.063" W (42.00mm x 27.00mm) | 3 % | - | Nanocrystalline | - | - | Inductors, Chokes & Coils | Radial | - | 1 Channel | - | 1.48 mH | - | 2.3 mOhms | - | - | - | Common Mode Chokes | 2 | - | 3.3 MHz | 30A | 1.62 kOhms @ 100 kHz | 1.48 mH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 52 mm | - | 27 mm | - | 1.862" (47.30mm) | - | ||
![]() T60405-S4200-X224 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | 18 | - | 40 A | + 60 C | - | - 40 C | PCB Mount | - | - | Details | VITROPERM | - | - | - | Bulk | T60405 | - | 2 % | - | Standard | - | - | - | Through Hole | - | 1 Channel | - | 1.4 mH | - | 1.6 kOhms | - | - | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | - | 39 mm | 51 mm | 51 mm | - | - |