- Factory Pack QuantityFactory Pack Quantity
- Height
- Isolation Voltage
- Length
- Maximum DC Current
- Maximum DC Resistance
- Number of Channels
- Packaging
- Power Rating
- Product
- RoHS
- Series
Attribute column
Manufacturer
VACUUMSCHMELZE Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Primary Resistance | RoHS | Secondary Resistance | Unit Weight | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Current Rating | Termination Style | Number of Channels | Inductance | Frequency Range | Isolation Voltage | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T60403-K4081-X007 Vacuumschmelze | In Stock | - | - | 840 | - | - | + 85 C | - 40 C | - | 200 mOhms | Details | 110 mOhms | - | Reel | T60403 | - | Pin Terminal Transformers | - | - | - | - | Unshielded | - | Pin | Single | 1.2 uH | 10 kHz to 1 MHz | - | Power | 7.1 mm | 11.5 mm | 10 mm | ||
![]() T60403-K5024-X095 Vacuumschmelze | In Stock | - | - | 450 | - | - | + 85 C | - 40 C | Yes | 600 mOhms | Details | 1.9 Ohms | - | Reel | T60403 | - | SMT Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | 3.6 mA | SMD/SMT | Single | 25 mH | - | - | Power | 7.6 mm | 13.9 mm | 11 mm | ||
![]() T60403-K4021-X144 Vacuumschmelze | In Stock | - | - | 1122 | - | - | + 120 C | - 40 C | - | 280 mOhms | Details | 220 mOhms | - | Reel | T60403 | - | Pin Terminal Transformers | - | - | - | - | Unshielded | - | Pin | Single | 800 uH | 10 kHz to 1 MHz | - | Power | 10 mm | 14 mm | 12.5 mm | ||
![]() T60403-K4021-X142 Vacuumschmelze | In Stock | - | - | 1122 | - | - | + 85 C | - 40 C | - | 240 mOhms | Details | 170 mOhms | - | Reel | T60403 | - | Pin Terminal Transformers | - | - | - | - | Unshielded | - | Pin | Single | 6 uH, 17 uH | 10 kHz to 100 kHz | - | Power | 10 mm | 14 mm | 12.5 mm | ||
![]() T60403-K5026-X023 Vacuumschmelze | 21 |
| - | 330 | - | - | + 85 C | - 40 C | Yes | 100 mOhms | Details | 180 mOhms | - | Reel | T60403 | - | SMT Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | - | SMD/SMT | Dual | - | - | - | Power | 7.6 mm | 20 mm | 10.16 mm | ||
![]() T60403-K4085-X004 Vacuumschmelze | In Stock | - | - | 286 | - | - | + 125 C | - 40 C | - | 200 mOhms | Details | 200 mOhms | 0.059966 oz | Bulk | T60403 | Through Hole | Pin Terminal Transformers | 125 °C | -40 °C | PowerLine - PLC Metering | - | Unshielded | - | Pin | Single | 1.4 mH | 10 kHz to 1 MHz | - | Power | 11.5 mm | 10.4 mm | 8.5 mm | ||
![]() T60403-K5024-X100 Vacuumschmelze | In Stock | - | - | 450 | - | - | + 85 C | - 40 C | - | 50 mOhms | Details | 150 mOhms | - | Reel | T60403 | - | SMT Transformers | - | - | - | - | Unshielded | 30 mA | SMD/SMT | Single | 1.56 mH | 10 kHz to 1 MHz | - | Power | 7.6 mm | 11 mm | 10.16 mm | ||
![]() T60403-K4021-X146 Vacuumschmelze | In Stock | - | - | 1122 | - | - | + 115 C | - 40 C | - | 260 mOhms | Details | 260 mOhms | - | Reel | T60403 | - | Pin Terminal Transformers | - | - | - | - | Unshielded | - | Pin | Single | 680 uH | 10 kHz to 1 MHz | - | Power | 10 mm | 14 mm | 12.5 mm | ||
![]() T60403-K5024-X079 Vacuumschmelze | In Stock | - | - | 450 | - | - | + 120 C | - 40 C | Yes | 350 mOhms | Details | 120 mOhms | 0.109396 oz | MouseReel | T60403 | - | SMT Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | - | SMD/SMT | Single | 1.4 mH | 10 kHz to 1 MHz | 100 mV | Signal | 7.6 mm | 11.46 mm | 10.16 mm | ||
![]() T60403-K5024-X097 Vacuumschmelze | In Stock | - | - | 450 | - | - | + 85 C | - 40 C | Yes | 220 mOhms | Details | 160 mOhms | - | MouseReel | T60403 | - | SMT Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | - | SMD/SMT | Single | 1.2 mH | 10 kHz to 1 MHz | 100 mV | Power | 7.6 mm | 11.46 mm | 10.16 mm | ||
![]() T60403-K5024-X090 Vacuumschmelze | 49 |
| - | 450 | - | - | + 85 C | - 40 C | Yes | 100 mOhms | Details | 100 mOhms | 0.063493 oz | MouseReel | T60403 | - | SMT Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | - | SMD/SMT | Single | 880 uH | 10 kHz to 1 MHz | - | Power | 7.6 mm | 13.9 mm | 11 mm | ||
![]() T60403-K4081-X004 Vacuumschmelze | In Stock | - | - | 120 | - | - | + 125 C | - 40 C | - | 200 mOhms | Details | 300 mOhms | 0.059966 oz | Bulk | T60403 | - | Pin Terminal Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | - | Pin | Single | 1.4 mH | - | - | Power | 7.1 mm | 11.5 mm | 10 mm | ||
![]() T60403-K4031-X009 Vacuumschmelze | In Stock | - | - | 198 | - | - | + 85 C | - 40 C | - | 140 mOhms | Details | 80 mOhms | - | Bulk | T60403 | - | Pin Terminal Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | - | Pin | Single | 1 mH | - | - | Power | 10.16 mm | 12 mm | 12 mm | ||
![]() T60403-K4081-X008 Vacuumschmelze | In Stock | - | - | 840 | - | - | + 85 C | - 40 C | - | 170 mOhms | Details | 130 mOhms | - | Reel | T60403 | - | Pin Terminal Transformers | - | - | - | - | Unshielded | - | Pin | Single | 1.2 mH | 10 kHz to 1 MHz | - | Power | 7.1 mm | 11.5 mm | 10 mm | ||
![]() T60403-K5024-X044 Vacuumschmelze | 21 | - | - | 450 | - | - | + 85 C | - 40 C | Yes | 100 mOhms | Details | 200 mOhms | 0.070548 oz | MouseReel | T60403 | - | SMT Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | - | SMD/SMT | Single | 1.4 mH | 10 kHz to 1 MHz | - | Signal | 7.6 mm | 13.9 mm | 11 mm | ||
![]() T60403-K4021-X145 Vacuumschmelze | In Stock | - | - | 1122 | - | - | + 115 C | - 40 C | - | 320 mOhms | Details | 200 mOhms | - | Reel | T60403 | - | Pin Terminal Transformers | - | - | - | - | Unshielded | - | Pin | Single | 1 uH, 342 uH | 10 kHz to 1 MHz | - | Power | 10 mm | 14 mm | 12.5 mm | ||
![]() T60403-K5024-X043 Vacuumschmelze | In Stock | - | - | 450 | - | - | + 85 C | - 40 C | Yes | - | Details | - | 0.195654 oz | MouseReel | T60403 | - | Pin Terminal Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | - | SMD/SMT | Single | 23 uH | 1 MHz to 30 MHz | - | Power | 7.6 mm | 13.9 mm | 10.16 mm | ||
![]() T60403-K4031-X008 Vacuumschmelze | 10 |
| - | 198 | - | - | - | - | - | - | Details | - | - | Bulk | T60403 | - | Pin Terminal Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | - | Pin | Single | - | - | - | Power | 10.16 mm | 12 mm | 12 mm | ||
![]() T60403-K5032-X102 Vacuumschmelze | 486 |
| - | 200 | - | - | + 85 C | - 40 C | Yes | 135 mOhms | Details | 230 mOhms | 0.241715 oz | MouseReel | T60403 | - | SMT Transformers | - | - | PowerLine - PLC Metering | - | Unshielded | - | SMD/SMT | Single | 700 uH | 10 kHz to 1 MHz | 6.5 kV | Power | 10 mm | 16.6 mm | 13.2 mm | ||
![]() T60403-K4185-X047 Vacuumschmelze | In Stock | - | - | 210 | - | - | + 125 C | - 40 C | - | 200 mOhms | Details | 200 mOhms | - | Reel | T60403 | - | Pin Terminal Transformers | - | - | - | - | Unshielded | - | Pin | Single | 1.4 mH | 10 kHz to 1 MHz | - | Power | 15 mm | 27.6 mm | 27.6 mm |