- Factory Pack QuantityFactory Pack Quantity
- Height
- Isolation Voltage
- Length
- Maximum DC Current
- Maximum DC Resistance
- Number of Channels
- Packaging
- Power Rating
- Product
- RoHS
- Series
Attribute column
Manufacturer
VACUUMSCHMELZE Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Primary Resistance | RoHS | Secondary Resistance | Unit Weight | Packaging | Series | Type | Applications | Power Rating | Shielding | Termination Style | Number of Channels | Inductance | Frequency Range | Isolation Voltage | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T60403-K5032-X111 Vacuumschmelze | In Stock | - | - | 200 | - | - | + 85 C | - 40 C | 170 mOhms | Details | 400 mOhms | - | MouseReel | T60403 | SMT Transformers | PowerLine - PLC Metering | - | Unshielded | SMD/SMT | Single | 1.2 mH | 10 kHz to 1 MHz | 100 mV | Signal | 10 mm | 14 mm | 13.2 mm | ||
![]() T60403-K4081-X004 Vacuumschmelze | In Stock | - | - | 120 | - | - | + 125 C | - 40 C | 200 mOhms | Details | 300 mOhms | 0.059966 oz | Bulk | T60403 | Pin Terminal Transformers | PowerLine - PLC Metering | - | Unshielded | Pin | Single | 1.4 mH | - | - | Power | 7.1 mm | 11.5 mm | 10 mm | ||
![]() T60403-K4031-X009 Vacuumschmelze | In Stock | - | - | 198 | - | - | + 85 C | - 40 C | 140 mOhms | Details | 80 mOhms | - | Bulk | T60403 | Pin Terminal Transformers | PowerLine - PLC Metering | - | Unshielded | Pin | Single | 1 mH | - | - | Power | 10.16 mm | 12 mm | 12 mm |