- Mfr
- Package
- Product Status
- Series
- Height
- Diameter
- Effective Length (le) mm
- Finish
- Gap
- Type
- Core Type
- Manufacturer
Attribute column
Manufacturer
VACUUMSCHMELZE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Failure Rate | Inductance | Test Frequency | Max DC Current | Product Type | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Inductance Factor (Al) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T60006L2009W914 VACUUMSCHMELZE | 56801 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 5000 | 5.1 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Details | - | 0.039507 oz | - | Bulk | - | - | - | - | - | - | - | Nanocrystalline | - | - | - | Ferrites | - | 25.5 uH | 10 kHz | - | Ferrite Toroids / Ferrite Rings | 11.2 mm | Uncoated | Toroid | Ungapped | 5.94 | 25.6 | 25.5 μH | Toroids | - | Ferrite Toroids / Ferrite Rings | 0.441" (11.20mm) | 0.228" (5.80mm) | - | - | - | ||
![]() T60006L2050W516 VACUUMSCHMELZE | 420 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 48 | 36.3 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Compliant | - | 2.786643 oz | - | Bulk | - | - | - | - | - | Radial | - | Nanocrystalline | - | - | - | Ferrites | - | 45 µH | 10 kHz | 2.7 A | Ferrite Toroids / Ferrite Rings | 53.5 mm | Uncoated | Toroid | Ungapped | 76 | 141 | 45 μH | Toroids | - | Ferrite Toroids / Ferrite Rings | 2.106" (53.50mm) | 0.921" (23.40mm) | - | - | - | ||
![]() T60006L2019W838 VACUUMSCHMELZE | 10 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 648 | - | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Details | VITROPERM | 0.221520 oz | - | Bulk | - | - | - | - | - | - | - | Nanocrystalline | - | - | - | Ferrites | - | - | - | - | Ferrite Toroids / Ferrite Rings | - | - | - | - | - | - | - | - | - | Ferrite Toroids / Ferrite Rings | - | - | - | - | - | ||
![]() T60006L2020W409 VACUUMSCHMELZE | 288 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 648 | 10.3 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Compliant | - | 0.317466 oz | - | Bulk | - | - | - | - | - | Radial | - | Nanocrystalline | - | - | - | Ferrites | - | 57 µH | 10 kHz | 700 mA | Ferrite Toroids / Ferrite Rings | 22.6 mm | - | - | - | - | - | - | Toroids | - | Ferrite Toroids / Ferrite Rings | - | 10.2 mm | - | - | - | ||
![]() T60004L2063W627 VACUUMSCHMELZE | 10 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 36 | - | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Details | VITROPERM | 7.526699 oz | - | Bulk | - | - | - | - | - | - | - | Nanocrystalline | - | - | - | Ferrites | - | - | - | - | Ferrite Toroids / Ferrite Rings | - | Epoxy | Toroid | Ungapped | 94.9 | 178 | 18 μH | - | - | Ferrite Toroids / Ferrite Rings | 2.583" (65.60mm) | 0.898" (22.80mm) | - | - | - | ||
![]() T60006L2030W423 VACUUMSCHMELZE | 3112 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 216 | 17.6 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Compliant | - | 1.081015 oz | - | Bulk | - | - | ±30% | - | - | Radial | - | Nanocrystalline | - | - | - | Ferrites | - | 66 µH | 10 kHz | 1 A | Ferrite Toroids / Ferrite Rings | 32.8 mm | Uncoated | Toroid | Ungapped | 40 | 78.5 | 66 μH | Toroids | - | Ferrite Toroids / Ferrite Rings | 1.299" (33.00mm) | 0.492" (12.50mm) | - | - | - | ||
![]() T60006L2025W523 VACUUMSCHMELZE | 39 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 336 | 17.4 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Details | - | 0.366849 oz | - | Bulk | - | - | - | - | - | - | - | Nanocrystalline | - | - | - | Ferrites | - | 28.4 uH | 10 kHz | - | Ferrite Toroids / Ferrite Rings | 27.6 mm | Uncoated | Toroid | Ungapped | 20 | 70.7 | 28.4 μH | Toroids | - | Ferrite Toroids / Ferrite Rings | 1.087" (27.60mm) | 0.504" (12.80mm) | - | - | - | ||
![]() T60006L2080V091 VACUUMSCHMELZE | 529 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 15 | 44.7 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Details | - | 12.240065 oz | - | Bulk | - | - | - | - | - | - | - | Nanocrystalline | - | - | - | Ferrites | - | 9.67 uH | 10 kHz | - | Ferrite Toroids / Ferrite Rings | 86 mm | Uncoated | Toroid | Ungapped | 228 | 204 | 9.67 μH | Toroids | - | Ferrite Toroids / Ferrite Rings | 3.378" (85.80mm) | 1.004" (25.50mm) | - | - | - | ||
![]() T60004L2030W911 VACUUMSCHMELZE | 5455 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 216 | - | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Details | VITROPERM | 0.814829 oz | - | Bulk | - | - | - | - | - | - | - | Nanocrystalline | - | - | - | Ferrites | - | - | - | - | Ferrite Toroids / Ferrite Rings | - | Epoxy | Toroid | Ungapped | 40 | 78.5 | 56 μH | - | - | Ferrite Toroids / Ferrite Rings | 1.272" (32.30mm) | 0.484" (12.30mm) | - | - | - | ||
![]() T60004L2025W621 VACUUMSCHMELZE | 24 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 384 | 17.5 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Details | - | 0.689102 oz | - | Bulk | - | - | - | - | - | - | - | Nanocrystalline | - | - | - | Ferrites | - | 9 uH | 10 kHz | - | Ferrite Toroids / Ferrite Rings | 27.3 mm | Epoxy | Toroid | Ungapped | 19 | 71 | 9 μH | Toroids | - | Ferrite Toroids / Ferrite Rings | 1.075" (27.30mm) | 0.484" (12.30mm) | - | - | - | ||
![]() T60006L2030W358 VACUUMSCHMELZE | 3675 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 216 | 17.6 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Compliant | - | 1.282209 oz | - | Bulk | - | - | - | - | - | Radial | - | Nanocrystalline | - | - | - | Ferrites | - | 15.5 µH | 10 kHz | 3.1 A | Ferrite Toroids / Ferrite Rings | 32.8 mm | Uncoated | Toroid | Ungapped | 40 | 78.5 | 15.5 μH | Toroids | - | Ferrite Toroids / Ferrite Rings | 1.299" (33.00mm) | 0.492" (12.50mm) | - | - | - | ||
![]() T60006L2040W422 VACUUMSCHMELZE | 20 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 100 | 28.7 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Compliant | VITROPERM | 2.354419 oz | - | Bulk | - | - | - | - | - | Radial | - | Nanocrystalline | - | - | - | Ferrites | - | 48 µH | 10 kHz | 1.5 A | Ferrite Toroids / Ferrite Rings | 43.1 mm | Uncoated | Toroid | Ungapped | 45.6 | 113 | 48 μH | Toroids | - | Ferrite Toroids / Ferrite Rings | 1.697" (43.10mm) | 0.728" (18.50mm) | - | - | - | ||
![]() T60006L2050W565 VACUUMSCHMELZE | 27 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 48 | 36.3 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Compliant | - | - | - | Bulk | - | - | - | - | - | Radial | - | Nanocrystalline | - | - | - | Ferrites | - | 18 µH | 10 kHz | 5.3 A | Ferrite Toroids / Ferrite Rings | 53.5 mm | Uncoated | Toroid | Ungapped | 76 | 141 | 18 μH | Toroids | - | Ferrite Toroids / Ferrite Rings | 2.106" (53.50mm) | 0.921" (23.40mm) | - | - | - | ||
![]() T60006L2040W424 VACUUMSCHMELZE | 1064 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 125 | 22.5 mm | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Compliant | VITROPERM | 2.264588 oz | - | Bulk | T60006 | - | - | - | - | Radial | - | Nanocrystalline | - | - | - | Ferrites | - | 23.1 µH | 10 kHz | 1.4 A | Ferrite Toroids / Ferrite Rings | 43.1 mm | Uncoated | Toroid | Ungapped | - | 102 | 109 µH | Toroids | - | Ferrite Toroids / Ferrite Rings | 1.697 (43.10mm) | 18.5 mm | - | - | - | ||
![]() T60402C4097X03281 VACUUMSCHMELZE | In Stock | - | - | - | - | - | - | - | - | - | - | VACUUMSCHMELZE | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60405R6161X01981 VACUUMSCHMELZE | In Stock | - | - | - | - | - | - | - | - | - | - | VACUUMSCHMELZE | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60006L2090V173 VACUUMSCHMELZE | 27 |
| - | - | - | - | Vitroperm 500 F | Vacuumschmelze | 12 | - | Vacuumschmelze | VACUUMSCHMELZE | Box | Active | Details | VITROPERM | - | - | Bulk | - | - | - | - | - | - | - | Nanocrystalline | - | - | - | Ferrites | - | - | - | - | Ferrite Toroids / Ferrite Rings | - | Uncoated | Toroid | Ungapped | 228 | 236 | 32.5 μH | - | - | Ferrite Toroids / Ferrite Rings | 3.756" (95.40mm) | 0.972" (24.70mm) | - | - | - | ||
![]() T60102-L2130-W157 VACUUMSCHMELZE | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | VACUUMSCHMELZE | Bulk | Last Time Buy | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | Active | 2 | - | ±30ppm/°C | - | 154 Ohms | Wirewound | 10W | - | R (0.01%) | - | - | - | - | - | Uncoated | - | Ungapped | - | 284 | - | - | Military, Moisture Resistant | - | - | 1.047 (26.60mm) | -- | 5.118 (130.00mm) | 2.992 (76.00mm) | ||
![]() T60405R6128X22681 VACUUMSCHMELZE | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60405R4025X09480 VACUUMSCHMELZE | In Stock | - | - | - | - | - | - | - | - | - | - | VACUUMSCHMELZE | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |